- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Body Material | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Diameter | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC60H1002FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~175°C | Bulk | 2009 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | ±50ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | Metal Film | - | 0.25W 1/4W | PRECISION | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | - | 38.1mm | - | S (0.001%) | - | - | 50.8 μm | - | Military, Moisture Resistant, Weldable | 2.46mm | 2.76mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9101GSR36 Vishay Dale | 19 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | - | 9.1kOhm | Tin/Lead (Sn/Pb) | Metal Film | - | 0.25W 1/4W | - | - | 250mW | - | TR, 11.5 INCH | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-39017 | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6812FSB14 Vishay Dale | 103 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | - | 68.1kOhm | Tin/Lead (Sn63Pb37) | Metal Film | - | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | - | - | 38.1mm | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D5622FB14 Vishay Dale | 1026 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 56.2kOhm | Tin/Lead (Sn63Pb37) | Metal Film | - | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D4022FB14 Vishay Dale | 626 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 40.2kOhm | Tin/Lead (Sn63Pb37) | Metal Film | - | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RS02B50R00FE70 Vishay Dale | 1500 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 50Ohm | - | Wirewound | - | - | - | - | 3W | 12.2V | TR | 3W | - | FIXED RESISTOR | - | - | - | - | 3W | 38.1mm | - | - | 810 μm | - | - | - | Moisture Resistant | 4.75mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN65D49R9FB14 Vishay Dale | 15 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 49.9Ohm | Tin/Lead (Sn60Pb40) | Metal Film | - | 0.5W 1/2W | FLAME PROOF | - | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 0.5W | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RS00539K00FE73 Vishay Dale | 2319 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2010 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 39kOhm | - | Wirewound | - | - | PRECISION | - | 5W | 442V | TR | 5W | - | FIXED RESISTOR | - | Not | - | - | 5W | 38.1mm | - | - | - | - | - | - | Moisture Resistant | 7.92mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR20C1692FRRSL Vishay Dale | 35 |
| Datasheet | 34 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/02, RLR20 | 0.138Diax0.375L 3.51mmx9.53mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | - | 16.9kOhms | - | Metal Film | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 9.525mm | 3.51mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF56250R00QZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.02 % | - | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 250 Ohms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() G00310R00FE7080 Vishay / Dale | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | 1000 | VISHAY INTERTECHNOLOGY INC | G00310R00FE7080 | + 250 C | - 65 C | PCB Mount | 250 °C | -65 °C | Axial, | 2.39 mm | 10.31 mm | TUBULAR PACKAGE | Axial | Active | 5.18 | Details | Yes | 0.011993 oz | - | - | - | Cut Tape | - | G | - | 1 % | e3 | Yes | - | - | - | EAR99 | 20 PPM / C | Miniature Power Precision Wirewound Resistor | 10 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Industrial | - | PRECISION | 8533.21.00.80 | 2 W | - | TR | - | Tubular | FIXED RESISTOR | compliant | - | MIL-PRF-26 | Axial | 2 W | 38.1 mm | 4.4721 V | - | 0.508 mm | 25 °C | - | Power Resistors Wirewound Silicone Coated | - | 2.39 mm | - | 10.31 mm | - | - | - | - | - | ||
![]() DZZ20M0LB191 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | - | 125 kV | - | Bulk | - | D, G | - | 15 % | - | - | - | - | - | - | - | Special Purpose High Voltage Carbon Film Resistor | 20 MOhms | - | Carbon Film | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 2 mm | - | 469.9 mm | - | - | - | - | - | ||
![]() RS00550K00FE73 Vishay Dale | 2273 | - | Datasheet | - | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2010 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 50kOhm | - | Wirewound | - | - | PRECISION | - | 5W | 500V | TR | 5W | - | FIXED RESISTOR | - | Not | - | - | 5W | 38.1mm | - | - | 1.02 mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNC60J6910BSB14 Vishay Dale | 42 |
| Datasheet | 17 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±25ppm/°C | - | 691Ohms | - | Metal Film | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 7.112mm | 2.46mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H3101BSB14 Vishay Dale | 44 |
| Datasheet | 17 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | - | 3.1kOhms | - | Metal Film | - | 0.125W 1/8W | - | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35mm | 2.39mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL20S153GB14 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 15kOhm | Tin/Lead (Sn60Pb40) | Metal Film | - | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | - | 0.5W | 38.1mm | - | - | 810 μm | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS02B100R0FE70 Vishay Dale | 712 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 700.006425mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 100Ohm | - | Wirewound | - | - | PRECISION | - | 3W | 17.3V | TR | 3W | All-Welded | FIXED RESISTOR | - | Not | - | - | 3W | 38.1mm | - | - | 810 μm | - | - | - | Moisture Resistant | 4.75mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR07C6200GSB14 Vishay Dale | 247 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | - | 620Ohm | Tin/Lead (Sn63Pb37) | Metal Film | - | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | - | - | 38.1mm | - | S (0.001%) | 640 μm | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CW01062R00JE73 Vishay Dale | 28 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | - | 62Ohm | - | Wirewound | - | 13W | - | - | 10W | - | TR | 10W | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() CW0105K000JE73 Vishay Dale | 35 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | - | 5kOhm | - | Wirewound | - | 13W | - | - | 10W | - | TR | 10W | - | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free |