- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC50H4991FSB14 Vishay Dale | 638 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 4.99kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.05W | 31.75mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D56R2FB14 Vishay Dale | 110 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | 200V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 56.2Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CP0015500R0KE14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | -65°C~275°C | Bulk | 2016 | CP | 1.890Lx0.492W 48.00mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 500Ohm | - | - | - | Wirewound | - | - | 15W | - | - | 15W | - | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Proof, Safety | - | 12.7mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() RN65D82R5FB14 Vishay Dale | 6 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 82.5Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF651K0000BYBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 749.986634mg | - | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | - | ||
![]() RN55D57R6FB14 Vishay Dale | 41 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 57.6Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF551R0000FLBF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200.005886mg | - | 250V | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RWR89N7100FRB12 Vishay Dale | 9 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR89N | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 710Ohms | - | 250°C | -65°C | Wirewound | 3W | - | 3W | - | - | 3W | - | - | - | MIL-PRF-39007 | - | 38.1mm | R (0.01%) | - | - | Military, Moisture Resistant, Non-Inductive | 4.75mm | - | 14.224mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR101K500FE12 Vishay Dale | 2732 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | -65°C~250°C | Bulk | 2016 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.5kOhm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | Tubular | FIXED RESISTOR | unknown | - | 7W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CW010120R0JE73 Vishay Dale | 614 | - | Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Ceramic | - | -65°C~350°C | Tape & Reel (TR) | 2011 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 120Ohm | - | - | - | Wirewound | 13W | - | 10W | - | TR | 10W | Tubular | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | - | Moisture Resistant | 9.52mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CMF501K5000FHEB Vishay Dale | 6569 |
| Datasheet | 12 Weeks | - | - | Axial | - | - | - | 2 | Axial | 120.003531mg | - | 200V | -55°C~175°C | Tape & Reel (TR) | 2011 | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 1.5kOhms | - | 175°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | 410 μm | - | Flame Retardant Coating, Moisture Resistant, Safety | 1.65mm | - | 3.81mm | 1.65mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN55D1180FB14 Vishay Dale | 744 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 200V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 118Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H1001FSRE6 Vishay Dale | 436 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -65°C~175°C | Cut Tape (CT) | - | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D3002FB14 Vishay Dale | 990 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 250V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 125mW | 250V | - | 125mW | - | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D7500FB14 Vishay Dale | 144 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 750Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D4991FB14 Vishay Dale | 167 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 350V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.99kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1000FB14 Vishay Dale | 2275 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D2490FB14 Vishay Dale | 82 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 350V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 249Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D2003FB14 Vishay Dale | 1001 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | 200V | -65°C~175°C | Bulk | 2012 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW0052R000JE12HS Vishay Dale | In Stock | - | Datasheet | 28 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 2Ohms | - | 350°C | -65°C | Wirewound | 6.5W | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | 22.225mm | - | - | - | ROHS3 Compliant | - |