- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF551M8000BER6 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1.8MOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | 7.0612mm | 2.29mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RWR74S2730FSB12 Vishay Dale | 44 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR74S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 273Ohms | - | 250°C | -65°C | Wirewound | 5W | - | 5W | - | - | 5W | - | - | - | MIL-PRF-39007 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant | 7.92mm | - | 22.225mm | 7.92mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S821GB14 Vishay Dale | 39 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 820Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D6202FB14 Vishay Dale | 1697 |
| Datasheet | 38 Weeks | - | Through Hole | Axial | - | - | - | Axial | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 62kOhms | - | 175°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | 8.7376mm | 3.68mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D27R4FB14 Vishay Dale | 960 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 27.4Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50J1002BSB14 Vishay Dale | 125 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | 200V | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW001150R0JE70 Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.094Diax0.406L 2.39mmx10.31mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | 1W | 12.2V | TR | - | Tubular | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | - | Moisture Resistant | 2.39mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN50E1003FB14 Vishay Dale | 23 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 100kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS02B3R000FE12 Vishay Dale | 133 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~250°C | Bulk | 2015 | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | - | - | - | Wirewound | - | PRECISION | 3W | - | - | 3W | - | FIXED RESISTOR | - | Not | 3W | - | - | 810 μm | - | Moisture Resistant | 4.75mm | 14.22mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RL20S270GB14 Vishay Dale | 26 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 27Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | 810 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60J1053FSB14 Vishay Dale | 23 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 105kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.46mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D4990FB14 Vishay Dale | 78 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 350V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 499Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H5903FSRE6 Vishay Dale | 48 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 590kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4701GSB14 Vishay Dale | 290 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 4.7kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | 38.1mm | S (0.001%) | 640 μm | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | - | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF50942R00BEEB Vishay Dale | 48 |
| Datasheet | 12 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 942Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF, PRECISION | - | - | TR, 8 INCH | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | 0.41 mm | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RWR81SR880FRS70 Vishay Dale | 10 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~250°C | Tape & Reel (TR) | - | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 880mOhms | - | 250°C | -65°C | Wirewound | 1W | - | 1W | - | - | 1W | - | - | - | MIL-PRF-39007 | - | 38.1mm | R (0.01%) | - | - | Military, Moisture Resistant | 2.16mm | - | 6.35mm | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF55332R00FKBF Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | 280.00824mg | 250V | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 332Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | 6.1mm | 2.29mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RN55D1000FB14 Vishay Dale | 618 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PTF651M0000BYEK Vishay Dale | 72 |
| Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | 500V | -55°C~150°C | Bulk | 2011 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | 125mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PTF65976K00FZEK Vishay Dale | 41 |
| Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±5ppm/°C | 976kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | ROHS3 Compliant | - |