- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55D1032FB14 Vishay Dale | 29 |
| Datasheet | 29 Weeks | - | - | Axial | - | Axial | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10.3kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF651M0000AYEK Vishay Dale | 243 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | WIRE | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | 250mW | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF6598R800BZEK Vishay Dale | 41 |
| Datasheet | 26 Weeks | - | Through Hole | Axial | WIRE | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±5ppm/°C | 98.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 640 μm | - | Moisture Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN60D2111FB14 Vishay Dale | 22 |
| Datasheet | 38 Weeks | - | - | Axial | - | Axial | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.11kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J3321FSRE6 Vishay Dale | 30 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 3.32kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 0.1W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D4123FB14 Vishay Dale | 41 |
| Datasheet | 30 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 300V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 412kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D7321FB14 Vishay Dale | 41 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 7.32kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF55402K00FKEB Vishay Dale | 29 |
| Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 402kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 6.096mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() PTF561K5000QXEB Vishay Dale | 34 |
| Datasheet | 17 Weeks | - | Through Hole | Axial | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | PTF | 0.091Diax0.250L 2.31mmx6.35mm | ±0.02% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±15ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.125W 1/8W | - | - | TR | 125mW | Epoxy Coating | FIXED RESISTOR | - | Not | - | - | 38.1mm | 300V | - | - | 0.64 mm | - | Moisture Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNC60H1303FSB14 Vishay Dale | 35 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 130kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | 38.1mm | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RWR74SR100FRB12 Vishay Dale | 10 |
| Datasheet | 22 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR74S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±650ppm/°C | 100mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | - | 5W | 38.1mm | 0.7071V | R (0.01%) | - | - | - | Military, Moisture Resistant | 7.92mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CPW0510R00KE14 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | Axial | - | - | -65°C~275°C | Bulk | 2017 | CPW | 0.875Lx0.375W 22.22mmx9.52mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 10Ohms | - | 275°C | -65°C | Wirewound | 5W | - | 5W | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 8.73mm | - | 22.225mm | 9.525mm | - | ROHS3 Compliant | - | ||
![]() RN55C1180FB14 Vishay Dale | 6 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 118Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 0.1W | 38.1mm | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF551K0200BEEK Vishay Dale | 11 |
| Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | Axial | - | - | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1.02kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 6.096mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() RWR89S1301FRB12 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | 1.3kOhms | - | 250°C | -65°C | Wirewound | 3W | - | 3W | - | 3W | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | R (0.01%) | - | - | - | Military, Moisture Resistant | 4.75mm | - | - | 14.22mm | 4.75mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J6193BSB14 Vishay Dale | 26 |
| Datasheet | 14 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~175°C | Bulk | 2017 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | - | ±25ppm/°C | 619kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 0.1W | 38.1mm | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CPCF0510K00JE32 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Tin | Through Hole | Radial | WIRE | - | - | - | -65°C~225°C | Bulk | 2017 | CPCF | 0.512Lx0.354W 13.00mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10kOhm | - | - | - | Metal Oxide Film | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | - | - | - | 5W | 4.5mm | - | - | 5mm | 0.813 mm | 5135 | Flame Proof, Safety | - | 25.4762mm | 1.003 25.48mm | - | - | - | ROHS3 Compliant | - | ||
![]() RLR07C6190FSRE6 Vishay Dale | 26 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 619Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7150FSRE6 Vishay Dale | 10 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 715Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LVR01R0500FS70 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Axial | - | - | 500.000539mg | - | -65°C~175°C | Tape & Reel (TR) | 2007 | LVR | 0.115Diax0.427L 2.92mmx10.85mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 50mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | 1W | TR | 1W | Cylindrical | FIXED RESISTOR | - | - | MIL-PRF-49465 | 1W | 38.1mm | - | - | - | 508 μm | - | Current Sense, Moisture Resistant | 2.92mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |