- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN65D3002FB14 Vishay Dale | 1124 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | 500mW | 350V | - | 500mW | - | FIXED RESISTOR | unknown | - | 0.5W | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF552K4100DHEA Vishay Dale | 33 |
| Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2.41kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 7.0612mm | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTF6510K000BYR6 Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 749.986634mg | 500V | -55°C~150°C | Tape & Reel (TR) | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | TR | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RN55D4640FB14 Vishay Dale | 124 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 464Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D32R4FB14 Vishay Dale | 41 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 32.4Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RL20S154GB14 Vishay Dale | 9 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 150kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | 810 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL20S822GB14 Vishay Dale | 156 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 8.2kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | 810 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J1002FSB14 Vishay Dale | 274 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPCP025R000JE32 Vishay Dale | 23 |
| Datasheet | 16 Weeks | - | - | Radial | - | - | - | - | Radial Lead | - | - | -65°C~275°C | Bulk | 2017 | CPCP | 0.433Lx0.276W 11.00mmx7.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 5Ohms | - | 275°C | -65°C | Wirewound | 2W | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 20.4978mm | 0.807 20.50mm | 10.9982mm | 7.0104mm | - | - | ROHS3 Compliant | - | ||
![]() CPW05100R0JB143 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2017 | CPW | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | - | - | 5W | - | - | 0.813 mm | 8737 | - | Flame Proof, Pulse Withstanding, Safety | - | 10.32mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RN60D9092FB14 Vishay Dale | 101 |
| Datasheet | 30 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 300V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 90.9kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CP0005200R0JE14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~225°C | Bulk | 2017 | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 200Ohm | - | - | - | Metal Oxide Film | - | - | 5W | - | - | 5W | Fireproof | FIXED RESISTOR | - | - | 5W | 25.4mm | - | 0.914 mm | 8737 | - | Flame Proof, Safety | - | 8.73mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN65D1502FB14 Vishay Dale | 87 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 350V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 15kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0005R1000JE14 Vishay Dale | In Stock | - | Datasheet | - | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 5.000005g | - | -65°C~275°C | Bulk | 2004 | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±600ppm/°C | 100mOhm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | - | - | 5W | 38.1mm | - | 914 μm | - | - | Flame Proof, Safety | - | 8.73mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RWR81S3880BRB12 Vishay Dale | 9 |
| Datasheet | 24 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 388Ohms | - | 250°C | -55°C | Wirewound | 1W | - | 1W | - | - | 1W | - | - | - | MIL-PRF-39007 | - | 38.1mm | R (0.01%) | - | - | - | Military, Moisture Resistant | 2.16mm | - | - | 6.35mm | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J1001BSRE6 Vishay Dale | 1492 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Cut Tape (CT) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D68R1FB14 Vishay Dale | 8 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 68.1Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C3650FB14 Vishay Dale | 88 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 365Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010470R0JE12 Vishay Dale | 34 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 9.00001g | - | -65°C~350°C | Bulk | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 470Ohm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | 1.02 mm | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() RLR07C1004GSB14 Vishay Dale | 680 |
| Datasheet | 19 Weeks | Lead, Tin | - | Axial | - | - | - | 2 | Axial | - | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 1MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | 38.1mm | S (0.001%) | - | - | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 6.35mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead |