- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Diameter | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR89S5R11FMB12 Vishay Dale | 23 |
| Datasheet | 9 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 5.11Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | - | 3W | - | - | 3W | Tubular | FIXED RESISTOR | - | - | - | 3W | 38.1mm | 3.9154V | M (1%) | 0.813 mm | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF65100K00BYBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 749.986634mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~150°C | Bulk | 2015 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 640 μm | - | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RNC50J8982DRB14 Vishay Dale | 23 |
| Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | - | 89.8kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | 0.1W 1/10W | PRECISION | - | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | - | - | 0.05W | 31.75mm | - | R (0.01%) | 0.41 mm | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WSBS8518L1250JKM3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 170 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | Power Metal Strip | 1.287500 oz | - | - | - | Bulk | - | WSBS8518 | - | 5 % | - | - | - | - | - | - | - | 175 PPM / C | Very Low Value Battery Shunt Resistor With M3 Tapped Holes | 125 uOhms | - | - | - | - | Current Sense | - | - | - | 36 W | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | Current Sense Resistor | - | - | 3 mm | 85 mm | 18 mm | - | - | - | - | ||
![]() CMF5510R000BEEK Vishay Dale | 100 |
| Datasheet | 34 Weeks | Tin | - | Axial | - | - | - | - | Axial | 200.005886mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~175°C | Bulk | 2002 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±25ppm/°C | - | 10Ohms | - | 175°C | -55°C | Metal Film | - | 0.5W 1/2W | - | - | 500mW | 250V | - | 500mW | - | - | - | - | - | - | - | - | - | 640 μm | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | 6.1mm | 2.29mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PTF5610K200BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | - | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 10.2 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() RN60D1002FB14 Vishay Dale | 665 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | - | 10kOhms | - | 175°C | -65°C | Metal Film | - | 0.25W 1/4W | - | - | 250mW | 300V | - | 250mW | - | - | - | MIL-R-10509 | - | - | - | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | 8.74mm | 3.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() PTF5634K800BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 34.8 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF56825R00FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | Axial | - | 5 PPM / C | - | 825 Ohms | - | 150 °C | -55 °C | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF5633K200FYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 33.2 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF564K9900BXEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | - | 4.99 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() RN55D1501FB14 Vishay Dale | 811 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.5kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() PTF569K2000BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 9.2 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF566K1900BYR6 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.012346 oz | - | 300 V | - | Cut Tape | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 6.19 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() CPF315R000JKB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF315R000JKB14 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 5.19 | N | No | - | 0.223041 oz | - | 500 V | - | Bulk | - | CPF | - | 5 % | e0 | No | - | - | - | - | EAR99 | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 15 Ohms | Tin/Lead (Sn63Pb37) | - | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | 3 W | - | BULK | - | Tubular | FIXED RESISTOR | not_compliant | - | Axial | 3 W | 38.1 mm | 500 V | - | 0.81 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | - | ||
![]() PTF5648K600BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 48.6 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF563K6020BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 3.602 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF569K9800BYR6 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.012346 oz | - | 300 V | - | Cut Tape | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 9.98 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF5644K900BYEB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | - | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 44.9 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() CPF2110R00FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.017637 oz | - | 350 V | - | Bulk | - | CPF | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 110 Ohms | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 3.68 mm | - | 8.74 mm | - | - | - | - | - |