- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR81S3R30FSB12 Vishay Dale | 28 |
| Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.3Ohms | - | 250°C | -55°C | Wirewound | 1W | - | 1W | - | - | 1W | - | - | - | MIL-PRF-39007 | - | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant | 2.16mm | 6.35mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D8252FB14 Vishay Dale | 232 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 350V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 82.5kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H6041FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 6.04kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1211FSB14 Vishay Dale | 164 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2014 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 1.21kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | - | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1431FB14 Vishay Dale | 6 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.43kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1822FMB14 Vishay Dale | 33 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 18.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | M (1%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J1131BSB14 Vishay Dale | 9 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 1.13kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H9093FSB14 Vishay Dale | 640 | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 909kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J9532BSB14 Vishay Dale | 48 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 95.3kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW00110R00JE70 Vishay Dale | 3228 |
| Datasheet | 14 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.094Diax0.406L 2.39mmx10.31mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 10Ohm | - | - | - | Wirewound | - | - | 1W | 3.16V | TR | - | Tubular | FIXED RESISTOR | - | Not | 1W | 38.1mm | - | - | 508 μm | - | Moisture Resistant | 2.39mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN60D1502FB14 Vishay Dale | 331 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C6810FRE6 Vishay Dale | 22 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 681Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 100mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010R4700JE12 Vishay Dale | 44 |
| Datasheet | 8 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | 90 ppm/°C | 470mOhm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Moisture Resistant | 9.52mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CMF65287K00BEEK Vishay Dale | 22 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Bulk | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 287kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | - | - | 1.5W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | 500V | - | 0.64 mm | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RL07S912GB14 Vishay Dale | 156 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-22684 | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1782FRE6 Vishay Dale | 26 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 17.8kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010200R0JB12 Vishay Dale | 9 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RL20S201GRE6 Vishay Dale | 6 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Tape & Reel (TR) | 2017 | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | TR, 7.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | - | - | - | 810 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF65200K00BZBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | ±5ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTF6510K000BYBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | Non-RoHS Compliant | - |