- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPCF0221K00KE31 Vishay / Dale | In Stock | - | - | - | - | - | - | 1 | - | - | - | PCB Mount | - | - | - | Details | 0.123459 oz | - | - | - | - | CPCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG0251K200FC02 Vishay / Dale | In Stock | - | - | Through Hole | - | - | - | 1 | - | - | - | PCB Mount | - | - | - | N | - | - | - | - | Bulk | HG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS0073R000FR55 Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 250 C | - | - 65 C | PCB Mount | - | - | - | N | 0.165788 oz | - | - | - | Reel | RS, NS | - | 1 % | - | - | 50 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 3 Ohms | - | - | - | - | 7 W | Axial | - | 1.02 mm | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | 31 mm | 7.9 mm | ||
![]() CPF3120K00FKR36 Vishay / Dale | In Stock | - | - | - | - | - | - | 2500 | + 230 C | - | - 65 C | PCB Mount | - | - | - | N | 0.223041 oz | - | 500 V | - | Reel | CPF | - | 1 % | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 120 kOhms | - | - | - | - | 3 W | Axial | - | 0.81 mm | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | - | 14.1 mm | - | ||
![]() PTF5651K100BXEK Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | 15 PPM / C | - | 51.1 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF566K0400BZEK Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 6.04 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() CCF60475KFR36 Vishay / Dale | In Stock | - | - | - | - | - | - | 2500 | + 165 C | - | - 65 C | PCB Mount | - | - | - | No -RoHS Version Available | 0.026455 oz | - | 500 V | - | Cut Tape | CCF60 | - | 1 % | - | - | 100 PPM / C | Metal Film Resistors, Industrial | 475 kOhms | - | - | - | - | 500 mW (1/2 W), 1 W | Axial | - | 0.64 mm | - | Metal Film Resistors | - | 3.53 mm | 0.64 mm | - | 10.16 mm | - | ||
![]() PTF565K8280BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 5.828 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF56187R00FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 1 % | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 187 Ohms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF5680K600BZEK Vishay / Dale | In Stock | - | - | Through Hole | - | - | 350.003213 mg | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | Axial | 5 PPM / C | - | 80.6 kOhms | 150 °C | -55 °C | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF562K1000DZBF Vishay / Dale | In Stock | - | - | Through Hole | - | - | 350.003213 mg | 100 | + 150 C | - | - 55 C | PCB Mount | - | PTF56 2.1K .5%T16 | - | N | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.5 % | - | Axial | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 2.1 kOhms | 150 °C | -55 °C | Metal Film | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() CPF1R33200GNE14 Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 230 C | - | - 65 C | PCB Mount | - | - | - | Details | 0.223041 oz | - | 250 V | - | - | CPF | - | 2 % | - | - | 200 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 332 mOhms | - | - | - | - | 1 W | Axial | - | 0.64 mm | - | Metal Film Resistors Flameproof | - | 2.29 mm | - | - | 6.1 mm | - | ||
![]() PTF565K6200BZR6 Vishay / Dale | In Stock | - | - | - | - | - | - | 1000 | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | - | 300 V | - | Cut Tape | PTF | - | 0.1 % | - | - | 5 PPM / C | - | 5.62 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF562K6500BZBF Vishay / Dale | In Stock | - | - | Through Hole | - | - | 350.003213 mg | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | Axial | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 2.65 kOhms | 150 °C | -55 °C | Metal Film | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() CP00101K500KE143 Vishay / Dale | In Stock | - | - | - | Axial | Axial | - | 100 | + 275 C | Vishay Dale | - 65 C | PCB Mount | Bulk | - | Obsolete | Details | 0.335103 oz | - | - | -65°C ~ 275°C | - | CP | 0.469 x 0.375 Rectangular x 1.875 L (11.91mm x 9.52mm x 47.62mm) | 10 % | 2 | - | 300 PPM / C | Wirewound/Metal Oxide Resistor | 1.5 kOhms | - | - | Wirewound | 10W | 10 W | Axial | - | 0.8 mm | - 65 C to + 275 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 48 mm | 10 mm | ||
![]() CPF21K6200FKRE6 Vishay / Dale | In Stock | - | - | - | - | - | - | 1000 | + 230 C | - | - 65 C | PCB Mount | - | - | - | N | 0.223041 oz | - | 350 V | - | Cut Tape | CPF | - | 1 % | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 1.62 kOhms | - | - | - | - | 2 W | Axial | - | 0.81 mm | - | Metal Film Resistors Flameproof | - | 3.68 mm | - | - | 8.74 mm | - | ||
![]() PTF56887R00BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | 5 PPM / C | - | 887 Ohms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF564K5300BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | 10 PPM / C | - | 4.53 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() CPF2442R00FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 230 C | - | - 65 C | PCB Mount | - | - | - | N | 0.017637 oz | 350 V | 350 V | - | Bulk | CPF | - | 1 % | - | Axial | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 442 Ohms | 230 °C | -65 °C | Metal Film | - | 2 W | Axial | - | 0.81 mm | - | Metal Film Resistors Flameproof | - | 3.68 mm | - | - | 8.74 mm | - | ||
![]() CPF133R200FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | 100 | + 230 C | - | - 65 C | PCB Mount | - | - | - | N | 0.108703 oz | - | 250 V | - | Bulk | CPF | - | 1 % | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 33.2 Ohms | - | - | - | - | 1 W | Axial | - | 0.64 mm | - | Metal Film Resistors Flameproof | - | 2.29 mm | - | - | 6.1 mm | - |