- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Termination Style | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF6549K800AZEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | - | Details | 0.021164 oz | - | Bulk | PTF | 0.05 % | - | 15 PPM / C | High Precision Metal Film Resistor | 9.8 kOhms | - | - | - | - | 250 mW (1/4 W) | Axial | 0.64 mm | - | Metal Film Resistors High Reliability | - | 3.68 mm | - | 9.53 mm | - | ||
![]() PTF5685K600BYEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | - | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | - | 85.6 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | ||
![]() CPF1R68000FLB14 Vishay / Dale | In Stock | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | - | N | 0.223041 oz | 250 V | Bulk | CPF | 1 % | - | 150 PPM / C | Precision Resistor | 680 mOhms | - | - | - | - | 1 W | Axial | 0.64 mm | - | Metal Film Resistors Flameproof | - | 2.29 mm | - | 6.1 mm | - | ||
![]() CPF2562R00FKB14 Vishay / Dale | In Stock | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | - | No -RoHS Version Available | 0.017637 oz | 350 V | Bulk | CPF | 1 % | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 562 Ohms | - | - | - | - | 2 W | Axial | 0.81 mm | - | Metal Film Resistors Flameproof | - | 3.68 mm | - | 8.74 mm | - | ||
![]() RS02CR3000FE1217 Vishay / Dale | In Stock | - | - | - | 1.59999 g | 100 | + 250 C | - 65 C | PCB Mount | - | Details | 0.056438 oz | - | - | RS | 1 % | Axial | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 300 mOhms | 250 °C | -65 °C | Wirewound | - | 2.5 W | Axial | 0.813 mm | - 65 C to + 250 C | Power Resistors Wirewound Molded | - | 5.54 mm | - | 15.1 mm | 5.5 mm | ||
![]() PTF56287K00BZEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | - | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 287 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | ||
![]() CCF60604KRKB14 Vishay / Dale | In Stock | - | - | - | - | 2500 | + 165 C | - 65 C | PCB Mount | - | No -RoHS Version Available | 0.026455 oz | 500 V | Cut Tape | CCF60 | 1 % | - | 100 PPM / C | Metal Film Resistors, Industrial | 604 kOhms | - | - | - | - | 500 mW (1/2 W), 1 W | Axial | 0.64 mm | - | Metal Film Resistors | - | 3.53 mm | - | 10.16 mm | - | ||
![]() PTF5648K700FZBF Vishay / Dale | In Stock | - | - | Through Hole | - | 100 | + 150 C | - 55 C | PCB Mount | - | N | 0.012346 oz | 300 V | Bulk | PTF | 1 % | Axial | 5 PPM / C | - | 48.7 kOhms | 150 °C | -55 °C | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | ||
![]() CW02B1K800JB1213 Vishay / Dale | In Stock | - | - | - | - | 100 | + 250 C | - 65 C | PCB Mount | - | N | 0.031747 oz | 104 V | Bulk | CW | 5 % | - | 30 PPM / C | Wirewound Resistors, Commercial Power, Silicon Coated, Axial Lead | 1.8 kOhms | - | - | - | - | 4 W | Axial | 0.813 mm | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | 4.8 mm | - | 12.7 mm | - | ||
![]() CPF1160R00JKB14 Vishay / Dale | In Stock | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | - | N | 0.223041 oz | 250 V | Bulk | CPF | 5 % | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 16 Ohms | - | - | - | - | 1 W | Axial | 0.64 mm | - | Metal Film Resistors Flameproof | - | 2.29 mm | - | 6.1 mm | - | ||
![]() CMF651K8000FKEK143 Vishay / Dale | In Stock | - | - | - | - | 100 | + 175 C | - 55 C | PCB Mount | - | Details | - | 500 V | Bulk | CMF Non-Magnetic | 1 % | - | 100 PPM / C | Precision Resistor | 1.8 kOhms | - | - | - | - | 1.5 W | Axial | 0.64 mm | - | Metal Film Resistors Controlled Temp Coefficient | - | 4.57 mm | - | 14.27 mm | - | ||
![]() CMF70100K00FKEK143 Vishay / Dale | In Stock | - | - | - | - | 100 | + 175 C | - 55 C | PCB Mount | - | Details | - | 500 V | Bulk | CMF Non-Magnetic | 1 % | - | 100 PPM / C | Precision Resistor | 100 kOhms | - | - | - | - | 1.75 W | Axial | 0.81 mm | - | Metal Film Resistors Controlled Temp Coefficient | - | 4.57 mm | - | 14.27 mm | - | ||
![]() CMF651M0000FKEK143 Vishay / Dale | In Stock | - | - | - | - | 100 | + 175 C | - 55 C | PCB Mount | - | Details | - | 500 V | Bulk | CMF Non-Magnetic | 1 % | - | 100 PPM / C | Precision Resistor | 1 MOhms | - | - | - | - | 1.5 W | Axial | 0.64 mm | - | Metal Film Resistors Controlled Temp Coefficient | - | 4.57 mm | - | 14.27 mm | - | ||
![]() CMF7082K000FKEK143 Vishay / Dale | In Stock | - | - | - | - | 100 | + 175 C | - 55 C | PCB Mount | - | Details | - | 500 V | Bulk | CMF Non-Magnetic | 1 % | - | 100 PPM / C | Metal Film Resistors, Industrial, Precision | 82 kOhms | - | - | - | - | 1.75 W | Axial | 0.81 mm | - | Metal Film Controlled Temperature Coefficient Resistors | - | 4.57 mm | - | 14.27 mm | - | ||
![]() CMF65510R00FKEK143 Vishay / Dale | In Stock | - | - | - | - | 1000 | + 175 C | - 55 C | PCB Mount | - | Details | - | 500 V | Bulk | CMF Non-Magnetic | 1 % | - | 100 PPM / C | Precision Resistor | 510 Ohms | - | - | - | Industrial | 1.5 W | Axial | 0.64 mm | - | Metal Film Resistors Controlled Temp Coefficient | Flame Retardant | 4.57 mm | - | 14.27 mm | - | ||
![]() PTF565K9350BYBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | - | N | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 5.935 kOhms | - | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | ||
![]() PTF56210R00FZBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | - | N | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 210 Ohms | - | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | ||
![]() PTF56154R00FZEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | - | Details | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | 5 PPM / C | - | 154 Ohms | - | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | ||
![]() CPF34K7000JKB14 Vishay / Dale | In Stock | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | - | N | 0.223041 oz | 500 V | Bulk | CPF | 5 % | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 4.7 kOhms | - | - | - | - | 3 W | Axial | 0.81 mm | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | ||
![]() PTF5620K000DZBF Vishay / Dale | In Stock | - | - | - | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | PTF56 20K .5%T16TR | N | 0.012346 oz | 300 V | Bulk | PTF | 0.5 % | Axial | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 20 kOhms | 150 °C | -55 °C | Metal Film | - | 125 mW (1/8 W) | Axial | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - |