- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55J7412BSB14 Vishay Dale | 48 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 74.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF651K0000BZBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 500V | -55°C~150°C | Bulk | 2015 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±5ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | 0.64 mm | - | Moisture Resistant | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() RNC55H6651BSB14 Vishay Dale | 40 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 6.65kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H2262FSB14 Vishay Dale | 35 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 22.6kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2432FRE6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 24.3kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C66R5FB14 Vishay Dale | 14 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 66.5Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E5760BB14 Vishay Dale | 6 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 576Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS010100K0FE73 Vishay Dale | 300 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2011 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100kOhm | - | - | - | Wirewound | - | PRECISION | 10W | 31.6V | TR | 10W | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 9.53mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ALSR038K500JE12 Vishay Dale | 35 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~250°C | Bulk | 2013 | ALSR | 0.180Diax0.500L 4.57mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 8.5kOhm | - | - | - | Wirewound | - | - | 3W | - | - | 3W | - | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | Moisture Resistant | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RS02B1K500FE12 Vishay Dale | 45 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -65°C~250°C | Bulk | 2008 | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1.5kOhm | - | - | - | Wirewound | - | PRECISION | 3W | - | - | 3W | All-Welded | FIXED RESISTOR | - | Not | 3W | 38.1mm | - | 810 μm | - | Moisture Resistant | 4.75mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ALSR107K500FE12 Vishay Dale | 69 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 7.5kOhm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | Tubular | FIXED RESISTOR | unknown | - | 7W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ALSR106K800FE12 Vishay Dale | 31 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 6.8kOhm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | - | FIXED RESISTOR | unknown | - | 7W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF651K5000FKBF Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | - | - | - | Axial | 1.000001g | - | 500V | -55°C~175°C | Bulk | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 1.5kOhms | - | 175°C | -55°C | Metal Film | 1.5W | - | 1.5W | - | - | 1.5W | - | - | - | - | - | - | - | 640 μm | - | Flame Retardant Coating, Moisture Resistant, Safety | 4.57mm | 14.2748mm | 4.57mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RN55D1210FB14 Vishay Dale | 1354 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 121Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CW01018K00JS73 Vishay Dale | 48 |
| Datasheet | 28 Weeks | Lead, Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Ceramic | - | -65°C~350°C | Tape & Reel (TR) | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 18kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 10W | 13.4V | TR | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Moisture Resistant | 9.52mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H8450FSB14 Vishay Dale | 26 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 845Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1001FB14 Vishay Dale | 371 |
| Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 300V | -65°C~175°C | Bulk | 2005 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D3802FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 38kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D8254FRE6 Vishay Dale | 46 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 8.25MOhms | - | 175°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | MIL-R-10509 | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | 7.06mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H2321FSB14 Vishay Dale | 15 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2.32kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |