- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Shell Material | Supplier Device Package | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Insert Arrangement | Lead Free Status / RoHS Status | Manufacturer | Mating Style | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Other Names | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Shipping Restrictions | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Capacitance | Subcategory | Termination Style | Contact Gender | Dielectric | Failure Rate | Lead Spacing | Ripple Current | Lead Style | Product Type | ESR | Shell Plating | Product | Mounting Angle | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR05C6R20GPRSL Dale | In Stock | - | - | Gold | Axial | Aluminum | Axial | Amphenol Aerospace | - | - | - | - | Copper Alloy | - | - | 06-06 | Contains lead / RoHS non-compliant | Amphenol | Threaded | - | - | - | Panel | RLR05C6R20GPRSL-MIL | - | - | 6 | Jam Nut | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | 2M803 CONNECTORS | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 6.2 Ohms | 6 Position | Metal Film | 0.125W, 1/8W | - | Circular Connectors | Solder | Socket (Female) | - | P (0.1%) | - | - | - | Circular MIL Spec Connector | - | Nickel, Zinc | Receptacles | Straight | Military, Moisture Resistant, Weldable | Circular MIL Spec Connector | - | - | - | - | ||
![]() CPR05R3600KE31 Dale | In Stock | - | - | - | Radial | - | Radial Lead | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Lead free / RoHS Compliant | Amphenol | - | - | - | - | - | - | - | Details | - | - | - | 38999 | - | - | -65°C ~ 275°C | Bulk | D38999 III | 1.060 L x 0.375 W (26.92mm x 9.53mm) | ±10% | 1 (Unlimited) | 2 | - | ±600ppm/°C | - | 360 mOhms | - | Wirewound | 5W | - | Circular Connectors | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Flame Proof, Safety | Circular MIL Spec Connector | - | 0.360 (9.14mm) | - | - | ||
![]() RN55C1930DBSL Dale | In Stock | - | - | - | Axial | - | Axial | ITT Cannon | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | ITT Cannon | - | - | - | - | - | RN55C1930DBSL-MIL | 042940-0150 | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | -65°C ~ 175°C | Bulk | KPT | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 193 Ohms | - | Metal Film | 0.125W, 1/8W | - | D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | D-Sub Standard Connectors | - | - | - | - | ||
![]() RLR07C5600GPBSL Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol PCD Shenzhen | - | - | - | - | - | 100 | - | - | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | RLR07C5600GPBSL-MIL | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 560 Ohms | - | Metal Film | 0.25W, 1/4W | - | Automotive Connectors | - | - | - | P (0.1%) | - | - | - | Automotive Connectors | - | - | - | - | Military, Moisture Resistant, Weldable | Automotive Connectors | - | - | - | - | ||
![]() CP000530R00KB14 Dale | In Stock | - | - | - | Axial | - | Axial | ITT Cannon | - | - | - | - | - | 10 | - | - | Contains lead / RoHS non-compliant | ITT Cannon | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | -65°C ~ 275°C | Bulk | KPT | 0.875 L x 0.375 W (22.22mm x 9.52mm) | ±10% | 1 (Unlimited) | 2 | - | ±300ppm/°C | - | 30 Ohms | - | Wirewound | 5W | - | D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | Flame Proof, Safety | D-Sub Standard Connectors | - | - | - | - | ||
![]() CMF5083R800FHEK Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol PCD Shenzhen | - | - | - | - | - | 48 | - | - | Lead free / RoHS Compliant | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 83.8 Ohms | - | Metal Film | 0.25W, 1/4W | - | Automotive Connectors | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Automotive Connectors | - | - | - | - | ||
![]() RNC50H1322DSBSL Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | RNC50H1322DSBSL-MIL | - | Details | - | - | - | 38999 | - | - | -65°C ~ 175°C | Bulk | D38999 III | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 13.2 kOhms | - | Metal Film | 0.1W, 1/10W | - | Circular Connectors | - | - | - | S (0.001%) | - | - | - | Circular MIL Spec Connector | - | - | - | - | Military, Moisture Resistant, Weldable | Circular MIL Spec Connector | - | - | - | - | ||
![]() RN65C1382DBSL Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | RN65C1382DBSL-MIL | - | Details | - | - | This product may require additional documentation to export from the United States. | 38999 | - | - | -65°C ~ 175°C | Bulk | D38999 III | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 13.8 kOhms | - | Metal Film | 0.5W, 1/2W | - | Circular Connectors | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Circular MIL Spec Connector | - | - | - | - | ||
![]() RWR89S4R02FRRSL Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | RWR89S4R02FRRSL-MIL | - | Details | - | - | - | 38999 | - | - | -55°C ~ 250°C | Tape & Reel (TR) | D38999 III | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 4.02 Ohms | - | Wirewound | 3W | - | Circular Connectors | - | - | - | R (0.01%) | - | - | - | Circular MIL Spec Connector | - | - | - | - | Military, Moisture Resistant | Circular MIL Spec Connector | - | - | - | - | ||
![]() RNX150100KJNLB Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Lead free / RoHS Compliant | Amphenol | - | - | - | - | - | - | - | N | - | - | - | - | - | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 1.540 L (3.56mm x 39.12mm) | ±5% | - | 2 | - | ±200ppm/°C | - | 100 kOhms | - | Metal Oxide Film | 4W | - | Circular Connectors | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Flame Proof, High Voltage, Safety | Circular MIL Spec Connector | - | - | - | - | ||
![]() RNX075200KFKWF Dale | In Stock | - | - | - | Axial | - | Axial | Cornell Dubilier - CDE | - | - | - | - | - | 60 | - | - | Lead free / RoHS Compliant | Cornell Dubilier | - | + 85 C | - 55 C | - | - | - | - | Details | - | - | - | - | 0.434381 oz | 250 VDC | -55°C ~ 225°C | Bulk | THA | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | 20 % | - | 2 | - | ±100ppm/°C | - | 200 kOhms | - | Metal Oxide Film | 2W | 140 uF | Capacitors | Radial | - | - | - | 10 mm | 600 mA | Straight | Electrolytic Capacitors | 900 mOhms | - | General Purpose Electrolytic Capacitors | - | Flame Proof, High Voltage, Safety | Aluminum Electrolytic Capacitors - Radial Leaded | 8.2 mm | - | 36.4 mm | 24.2 mm | ||
![]() RWR80S1R50FRS70 Dale | In Stock | - | - | - | Axial | - | Axial | Skyworks Solutions, Inc. | - | - | - | - | - | 2500 | - | - | Contains lead / RoHS non-compliant | Skyworks | - | - | - | Yes | - | RWR80S1R50FRS70-MIL | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Reel | Si5355 | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 1.5 Ohms | - | Wirewound | 2W | - | Clock & Timer ICs | - | - | - | R (0.01%) | - | - | - | Clock Generators | - | - | - | - | Military, Moisture Resistant | Clock Generators & Support Products | - | - | - | - | ||
![]() RWR89S1701FMB12 Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | RWR89S1701FMB12-MIL | - | Details | - | - | - | 38999 | - | - | -55°C ~ 250°C | Bulk | D38999 III | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 1.7 kOhms | - | Wirewound | 3W | - | Circular Connectors | - | - | - | M (1%) | - | - | - | Circular MIL Spec Connector | - | - | - | - | Military, Moisture Resistant | Circular MIL Spec Connector | - | - | - | - | ||
![]() CMF55R68000FLEA Dale | In Stock | - | - | - | 1111 (2828 metric) | - | Axial | Vishay / Vitramon | - | - | 1111 | 2828 | - | 1000 | - | - | Lead free / RoHS Compliant | Vishay | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | - | 0.001446 oz | 630 VDC | -55°C ~ 175°C | Reel | VJ QUAD HIFREQ | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 0.1 pF | 1 (Unlimited) | 2 | Standard | ±150ppm/°C | - | 680 mOhms | - | Metal Film | 0.5W, 1/2W | 5.6 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | - | Ceramic Capacitors | - | - | RF Microwave / High Q | - | Flame Retardant Coating, Moisture Resistant, Safety | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.59 mm | - | 2.98 mm | 2.79 mm | ||
![]() RN55C3793CBSL Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol Aerospace | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | RN55C3793CBSL-MIL | - | Details | - | - | This product may require additional documentation to export from the United States. | 38999 | 2.406673 oz | - | -65°C ~ 175°C | Bulk | LJT | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 379 kOhms | - | Metal Film | 0.125W, 1/8W | - | Circular Connectors | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Circular MIL Spec Connector | - | - | - | - | ||
![]() CP00223R000JB14 Dale | In Stock | - | - | - | Axial | - | Axial | steute | - | - | - | - | - | 1 | Magnetic Sensors | - | Contains lead / RoHS non-compliant | steute | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | -65°C ~ 275°C | Bulk | CP | 2.500 L x 0.625 W (63.50mm x 15.88mm) | ±5% | 1 (Unlimited) | 2 | - | ±300ppm/°C | - | 3 Ohms | - | Wirewound | 22W | - | Sensors | - | - | - | - | - | - | - | Sensor Hardware | - | - | Magnets | - | Flame Proof, Safety | Sensor Hardware & Accessories | - | - | - | - | ||
![]() SR35L000FE66 Dale | In Stock | - | - | - | Radial | - | Radial Lead | ITT Cannon | - | - | - | - | - | 1000 | - | - | Lead free / RoHS Compliant | ITT Cannon | - | - | - | - | - | 541-3938 SR35L000FE66-ND | - | Details | - | - | - | - | - | - | -65°C ~ 275°C | Bulk | SR | 0.065 Dia x 0.600 L (1.65mm x 15.24mm) | ±1% | Not Applicable | 2 | - | ±400ppm/°C | - | 5 mOhms | - | Wirewound | 3W | - | D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | Current Sense | D-Sub Standard Connectors | - | 1.000 (25.40mm) | - | - | ||
![]() ROX1503M00GKELP Dale | In Stock | - | - | - | Axial | - | Axial | Amphenol PCD Shenzhen | - | - | - | - | - | 48 | - | - | Lead free / RoHS Compliant | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 1.550 L (7.87mm x 39.37mm) | ±2% | - | 2 | - | ±100ppm/°C | - | 3 MOhms | - | Metal Oxide Film | 7W | - | Automotive Connectors | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | Automotive Connectors | - | - | - | - | ||
![]() RN60C4532BRSL Dale | In Stock | - | - | - | Axial | - | Axial | Wiremold | - | - | - | - | - | 1 | - | - | Contains lead / RoHS non-compliant | Wiremold | - | - | - | - | - | RN60C4532BRSL-MIL | 78656410286 | - | - | - | - | - | 6.263 lbs | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 45.3 kOhms | - | Metal Film | 0.25W, 1/4W | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | - | - | - | ||
![]() RNC55J1351BSR36 Dale | In Stock | - | - | - | 0402 (1005 metric) | - | Axial | KYOCERA AVX | 22 nF | 22000 pF | 0402 | 1005 | - | 10000 | - | - | Contains lead / RoHS non-compliant | KYOCERA AVX | - | + 125 C | - 55 C | - | - | RNC55J1351BSR36-MIL | - | Details | - | - | - | - | 0.000053 oz | 50 VDC | -65°C ~ 175°C | Reel | MLCC X7R | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 20 % | 1 (Unlimited) | 2 | Standard | ±25ppm/°C | RF/Power Application Chip Capacitors | 1.35 kOhms | - | Metal Film | 0.125W, 1/8W | 0.022 uF | Capacitors | SMD/SMT | - | X7R | S (0.001%) | - | - | - | Ceramic Capacitors | - | - | Automotive MLCCs | - | Military, Moisture Resistant, Weldable | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.4 mm | - | 1 mm | 0.5 mm |