- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | Part # Aliases | Resistor Values | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Current Rating | Termination Style | Actuator Type | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55C10R5FRE6 Dale | In Stock | - | - | Axial | - | Axial | AIRPAX | 1 | Not Illuminated | Contains lead / RoHS non-compliant | Sensata | + 85 C | - 40 C | Snap In | RN55C10R5FRE6-MIL | - | - | Details | AIRPAX | 4.409245 oz | 80 VDC | - | -65°C ~ 175°C | Tape & Reel (TR) | IEG | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 10.5 Ohms | Metal Film | 0.125W, 1/8W | Circuit Breakers | 50 A | Quick Connect | Handle | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Circuit Breakers | 19.05 mm | - | 50.8 mm | 42.85 mm | ||
![]() RNC55K3323FSRSL Dale | In Stock | - | - | 0606 (1616 metric) | 4 | Axial | CTS Electronic Components | 5000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNC55K3323FSRSL-MIL | - | 20 Ohms | - | - | - | - | 50 V | -65°C ~ 175°C | Cut Tape | S4x | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 332 kOhms | Metal Film | 0.125W, 1/8W | Resistors | - | SMD/SMT | - | S (0.001%) | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.45 mm | - | 1.6 mm | 1.6 mm | ||
![]() RWR84S3R83FRBSL Dale | In Stock | - | - | 0404 (1010 metric) | 4 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RWR84S3R83FRBSL-MIL | - | 16 Ohms | - | - | - | - | 50 V | -55°C ~ 250°C | Cut Tape | S4x | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 3.83 Ohms | Wirewound | 7W | Resistors | - | SMD/SMT | - | R (0.01%) | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant | Resistor Networks & Arrays | 0.35 mm | - | 1 mm | 1 mm | ||
![]() RNC60H2871FSB14 Dale | In Stock | - | - | 1206 (3216 metric) | 8 | Axial | CTS Electronic Components | 5000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNC60H2871FSB14-MIL | - | 750 kOhms | - | - | - | - | 50 V | -65°C ~ 175°C | Reel | S4x | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 2.87 kOhms | Metal Film | 0.25W, 1/4W | Resistors | - | SMD/SMT | - | S (0.001%) | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.45 mm | - | 3.2 mm | 1.6 mm | ||
![]() RLR07C1963FPB14 Dale | In Stock | - | - | 0606 (1616 metric) | 4 | Axial | CTS Electronic Components | 5000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RLR07C1963FPB14-MIL | - | 220 Ohms | - | - | - | - | 50 V | -65°C ~ 150°C | Cut Tape | S4x | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 196 kOhms | Metal Film | 0.25W, 1/4W | Resistors | - | SMD/SMT | - | P (0.1%) | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.45 mm | - | 1.6 mm | 1.6 mm | ||
![]() RWR89S15R6DRBSL Dale | In Stock | - | - | 0302 (0806 metric) | 4 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RWR89S15R6DRBSL-MIL | - | 16 Ohms | Details | - | - | - | 12.5 V | -55°C ~ 250°C | Reel | S4x | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 15.6 Ohms | Wirewound | 3W | Resistors | - | SMD/SMT | - | R (0.01%) | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant | Resistor Networks & Arrays | 0.35 mm | - | 0.85 mm | 0.6 mm | ||
![]() RNC50H3323FPBSL Dale | In Stock | - | - | 0606 (1616 metric) | 4 | Axial | CTS Electronic Components | 5000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNC50H3323FPBSL-MIL | - | 11 kOhms | - | - | - | - | 50 V | -65°C ~ 175°C | Cut Tape | S4x | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | 2 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 332 kOhms | Metal Film | 0.1W, 1/10W | Resistors | - | SMD/SMT | - | P (0.1%) | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.45 mm | - | 1.6 mm | 1.6 mm | ||
![]() RNR55H2801BSR36 Dale | In Stock | - | - | 0404 (1010 metric) | 4 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNR55H2801BSR36-MIL | - | 12 kOhms | - | - | - | - | 50 V | -65°C ~ 175°C | Cut Tape | S4x | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 2.8 kOhms | Metal Film | 0.125W, 1/8W | Resistors | - | SMD/SMT | - | S (0.001%) | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant | Resistor Networks & Arrays | 0.35 mm | - | 1 mm | 1 mm | ||
![]() RN55C3012FB14 Dale | In Stock | - | - | 0302 (0806 metric) | 4 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RN55C3012FB14-MIL | - | 16 kOhms | Details | - | - | - | 12.5 V | -65°C ~ 175°C | Reel | S4x | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 30.1 kOhms | Metal Film | 0.125W, 1/8W | Resistors | - | SMD/SMT | - | - | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Flame Retardant Coating, Military, Moisture Resistant, Safety | Resistor Networks & Arrays | 0.35 mm | - | 0.85 mm | 0.6 mm | ||
![]() RNC60H7681BSR36 Dale | In Stock | - | - | 0606 (1616 metric) | 4 | Axial | CTS Electronic Components | 5000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNC60H7681BSR36-MIL | - | 1.2 kOhms | - | - | - | - | 50 V | -65°C ~ 175°C | Reel | S4x | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | 1 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 7.68 kOhms | Metal Film | 0.25W, 1/4W | Resistors | - | SMD/SMT | - | S (0.001%) | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.45 mm | - | 1.6 mm | 1.6 mm | ||
![]() RN55E4273BRSL Dale | In Stock | - | - | 0302 (0806 metric) | 4 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RN55E4273BRSL-MIL | - | 150 Ohms | Details | - | - | - | 12.5 V | -65°C ~ 175°C | Reel | S4x | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 427 kOhms | Metal Film | 0.125W, 1/8W | Resistors | - | SMD/SMT | - | - | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Flame Retardant Coating, Military, Moisture Resistant, Safety | Resistor Networks & Arrays | 0.35 mm | - | 0.85 mm | 0.6 mm | ||
![]() RLR32C2001FMR64 Dale | In Stock | - | - | 0804 (2010 metric) | 8 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RLR32C2001FMR64-MIL | - | 3 kOhms | - | - | - | - | 50 V | -65°C ~ 150°C | Cut Tape | S4x | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | 1 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 2 kOhms | Metal Film | 1W | Resistors | - | SMD/SMT | - | M (1%) | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.35 mm | - | 2 mm | 1 mm | ||
![]() RN60C2033BB14 Dale | In Stock | - | - | 0804 (2010 metric) | 8 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RN60C2033BB14-MIL | - | 33 kOhms | Details | - | - | - | 50 V | -65°C ~ 175°C | Cut Tape | S4x | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 203 kOhms | Metal Film | 0.25W, 1/4W | Resistors | - | SMD/SMT | - | - | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | Flame Retardant Coating, Military, Moisture Resistant, Safety | Resistor Networks & Arrays | 0.35 mm | - | 2 mm | 1 mm | ||
![]() CP00103K500JB143 Dale | In Stock | - | - | 0606 (1616 metric) | 4 | Axial | CTS Electronic Components | 5000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | - | - | 30 Ohms | - | - | - | - | 50 V | -65°C ~ 275°C | Cut Tape | S4x | 1.890 L x 0.394 W (48.00mm x 10.00mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 3.5 kOhms | Wirewound | 10W | Resistors | - | SMD/SMT | - | - | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Flame Proof, Safety | Resistor Networks & Arrays | 0.45 mm | - | 1.6 mm | 1.6 mm | ||
![]() RNC55H4701DSRSL Dale | In Stock | - | - | Axial | - | Axial | ITT Cannon | 1 | - | Contains lead / RoHS non-compliant | ITT Cannon | - | - | - | RNC55H4701DSRSL-MIL | 000405330 | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | CIR | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 4.7 kOhms | Metal Film | 0.125W, 1/8W | Circular Connectors | - | - | - | S (0.001%) | - | - | - | Circular MIL Spec Connector | - | Military, Moisture Resistant, Weldable | Circular MIL Spec Connector | - | - | - | - | ||
![]() RLR32C1502FMR64 Dale | In Stock | - | - | Axial | - | Axial | ITT Cannon | 1 | - | Contains lead / RoHS non-compliant | ITT Cannon | - | - | - | RLR32C1502FMR64-MIL | 000887710 | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | CIR | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 15 kOhms | Metal Film | 1W | Circular Connectors | - | - | - | M (1%) | - | - | - | Circular MIL Spec Connector | - | Military, Moisture Resistant, Weldable | Circular MIL Spec Connector | - | - | - | - | ||
![]() RNC50H1652FSR36 Dale | In Stock | - | - | 0804 (2010 metric) | 8 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNC50H1652FSR36-MIL | - | 330 Ohms | - | - | - | - | 50 V | -65°C ~ 175°C | Cut Tape | S4x | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | 2 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 16.5 kOhms | Metal Film | 0.1W, 1/10W | Resistors | - | SMD/SMT | - | S (0.001%) | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.35 mm | - | 2 mm | 1 mm | ||
![]() CMF603R3000FKR6 Dale | In Stock | - | - | Axial | - | Axial | ITT Cannon | 1 | - | Contains lead / RoHS non-compliant | ITT Cannon | - | - | - | - | 000974830 | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CIR | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 3.3 Ohms | Metal Film | 1W | Circular Connectors | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Flame Retardant Coating, Moisture Resistant, Safety | Circular MIL Spec Connector | - | - | - | - | ||
![]() RNX0502G00JNLB Dale | In Stock | - | - | 0606 (1616 metric) | 4 | Axial | CTS Electronic Components | 5000 | - | Lead free / RoHS Compliant | CTS | + 125 C | - 55 C | - | - | - | 220 Ohms | - | - | - | - | 50 V | -55°C ~ 225°C | Cut Tape | S4x | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | 2 % | - | 2 | 200 PPM / C | Chip Resistor Arrays | 2 GOhms | Metal Oxide Film | 1.2W | Resistors | - | SMD/SMT | - | - | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | Flame Proof, High Voltage, Safety | Resistor Networks & Arrays | 0.45 mm | - | 1.6 mm | 1.6 mm | ||
![]() RNC55J1100BMB14 Dale | In Stock | - | - | 0804 (2010 metric) | 8 | Axial | CTS Electronic Components | 10000 | - | Contains lead / RoHS non-compliant | CTS | + 125 C | - 55 C | - | RNC55J1100BMB14-MIL | - | 33 Ohms | - | - | - | - | 50 V | -65°C ~ 175°C | Cut Tape | S4x | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 2 % | 1 (Unlimited) | 2 | 200 PPM / C | Chip Resistor Arrays | 110 Ohms | Metal Film | 0.125W, 1/8W | Resistors | - | SMD/SMT | - | M (1%) | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | Military, Moisture Resistant, Weldable | Resistor Networks & Arrays | 0.35 mm | - | 2 mm | 1 mm |