- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Actuator | Body Length | Body Shape | Brand | Breakdown Voltage / V | Cap Color | Capacitance - nF | Capacitance - uF | Carrier Frequency | Case Code - in | Case Code - mm | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | LED Size | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Direction | Mounting Styles | Other Names | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Touch Panel | Transmission Distance | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Dielectric | Working Voltage | Failure Rate | Polarity | Switch Function | Number of Channels | Operating Supply Current | Load Capacitance | Output Current | Number of Poles | Clamping Voltage | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Output Format | Beam Angle | Product | Lamp Type | Features | Vf - Forward Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF5539K200DHBF Dale | In Stock | - | - | Axial | Axial | - | - | - | - | Vishay / Sfernice | - | - | - | - | - | 0603 | 1608 | - | 1 | - | - | - | Contains lead / RoHS non-compliant | - | Vishay | + 155 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | 0.000071 oz | - | 75 V | -55°C ~ 175°C | Waffle | P | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 0.01 % | 1 (Unlimited) | 2 | - | 5 PPM / C | High Precision Wraparound - Wide Ohmic Value Range Thing Film Chip Resistors, Sulfur Resistance | 3.9 kOhms | Metal Film | - | 0.5W, 1/2W | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | 0.5 mm | - | 1.52 mm | 0.85 mm | ||
![]() RNC60J8063FSB14 Dale | In Stock | - | - | DO-214AA-2 | Axial | - | - | - | - | YAGEO | 20 V | - | - | - | - | - | - | - | 3000 | - | - | 20.6 A | Contains lead / RoHS non-compliant | - | YAGEO | + 150 C | - 65 C | - | - | - | RNC60J8063FSB14-MIL | SMBJ18A-AT | 5 W | 600 W | AEC-Q101 | Details | - | - | - | - | 0.003280 oz | - | - | -65°C ~ 175°C | MouseReel | SMBJ-AT | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 806 kOhms | Metal Film | - | 0.25W, 1/4W | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | 18 V | - | 18 V | S (0.001%) | Bidirectional | - | 1 Channel | - | - | - | - | 29.2 V | - | - | TVS Diodes | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() RNC55H3831BSBSL Dale | In Stock | - | - | Axial | Axial | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | IDEC | - | - | - | - | - | RNC55H3831BSBSL-MIL | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | Miniature | 3.83 kOhms | Metal Film | - | 0.125W, 1/8W | - | Relays | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | Power Relays | - | Military, Moisture Resistant, Weldable | - | General Purpose Relays | - | - | - | - | - | ||
![]() RWR80S57R6FSBSL Dale | In Stock | - | - | DIP-14 | Axial | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 100 | - | - | - | Contains lead / RoHS non-compliant | - | CTS | + 85 C | - 40 C | - | - | - | RWR80S57R6FSBSL-MIL | MXO45-2I-32.0000MHZ MXO45-2I-32M0000 960-0001-0004B | - | - | - | Details | 5.5 V | 4.5 V | - | - | 0.133142 oz | - | - | -55°C ~ 250°C | Tray | MXO45 | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 57.6 Ohms | Wirewound | - | 2W | - | Oscillators | - | - | - | 20 mA | 32 MHz | 100 PPM | Radial | - | - | - | S (0.001%) | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | - | Military, Moisture Resistant | - | Standard Clock Oscillators | - | 5.1 mm | - | 20.8 mm | 13.2 mm | ||
![]() RNC55J2151FSRE6 Dale | In Stock | - | - | DIP-8 | Axial | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 100 | - | - | - | Contains lead / RoHS non-compliant | - | CTS | + 85 C | - 40 C | - | - | - | RNC55J2151FSRE6-MIL | MXO45HS-3I-10.0000MHZ MXO45HS-3I-10M0000 960-0002-0017D | - | - | - | Details | 5.5 V | 4.5 V | - | - | 0.126621 oz | - | - | -65°C ~ 175°C | Tray | MXO45HS | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 2.15 kOhms | Metal Film | - | 0.125W, 1/8W | - | Oscillators | - | - | - | 10 mA | 10 MHz | 50 PPM | Radial | - | - | - | S (0.001%) | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | - | Military, Moisture Resistant, Weldable | - | Standard Clock Oscillators | - | 5.5 mm | - | 13.2 mm | 13.2 mm | ||
![]() RNC60J4990BSB14 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | IDEC | - | - | - | - | - | RNC60J4990BSB14-MIL | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 499 Ohms | Metal Film | - | 0.25W, 1/4W | - | Displays | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | LED Displays & Accessories | - | - | - | - | - | ||
![]() CP001512R00JB143 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | YAGEO | 211 V | - | - | - | - | - | - | - | 3000 | - | - | 9.7 A | Contains lead / RoHS non-compliant | - | YAGEO | + 150 C | - 65 C | - | - | - | - | SMDJ190CA | 6.5 W | 3 kW | - | Details | - | - | - | - | - | - | - | -65°C ~ 275°C | MouseReel | SMDJ | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | 1 (Unlimited) | 2 | - | ±300ppm/°C | - | 12 Ohms | Wirewound | - | 15W | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | 190 V | - | 190 V | - | Bidirectional | - | 1 Channel | - | - | - | - | 308 V | - | - | TVS Diodes | - | - | - | - | - | - | Flame Proof, Safety | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() CMF50499R00FHEK Dale | In Stock | - | - | Axial | Axial | Polycarbonate (PC) | - | 38.1 mm | Round Lens, Flat Face | Bivar | - | - | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | Yes | - | SMD/SMT | CMF499QA | - | - | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 175°C | Tray | LPR | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 499 Ohms | Metal Film | Red | 0.25W, 1/4W | - | LED Indication | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | Rigid Light Pipes with LEDs | - | Flame Retardant Coating, Moisture Resistant, Safety | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() CW0109R000KE733 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | 1 (Unlimited) | 2 | - | ±50ppm/°C | Miniature | 9 Ohms | Wirewound | - | 13W | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | Power Relays | - | Moisture Resistant | - | General Purpose Relays | - | - | - | - | - | ||
![]() RN60C4323FB14 Dale | In Stock | - | - | Axial | Axial | Polycarbonate (PC) | - | 76.2 mm | Round Lens, Flat Face | Bivar | - | - | - | - | - | - | - | - | 100 | - | - | - | Contains lead / RoHS non-compliant | - | BIVAR | - | - | Yes | - | SMD/SMT | RN60C4323FB14-MIL | - | - | - | - | Details | - | - | - | - | - | - | - | -65°C ~ 175°C | Tray | LPR | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 432 kOhms | Metal Film | Orange, Yellow | 0.25W, 1/4W | - | LED Indication | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | Rigid Light Pipes with LEDs | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() RWR81SR931FSS70 Dale | In Stock | - | - | DIP-14 | Axial | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 100 | - | - | - | Contains lead / RoHS non-compliant | - | CTS | + 85 C | - 40 C | - | - | - | RWR81SR931FSS70-MIL | MXO45-2I-20.0000MHZ MXO45-2I-20M0000 960-0001-0022B | - | - | - | Details | 5.5 V | 4.5 V | - | - | 0.133142 oz | - | - | -55°C ~ 250°C | Tray | MXO45 | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±400ppm/°C | - | 931 mOhms | Wirewound | - | 1W | - | Oscillators | - | - | - | 10 mA | 20 MHz | 100 PPM | Radial | - | - | - | S (0.001%) | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | - | Military, Moisture Resistant | - | Standard Clock Oscillators | - | 5.1 mm | - | 20.8 mm | 13.2 mm | ||
![]() RWR80N42R2FRB12 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 400 | - | - | - | Contains lead / RoHS non-compliant | - | CTS | - | - | - | - | - | RWR80N42R2FRB12-MIL | 222A-MVDAR | - | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 250°C | Reel | 222A | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 42.2 Ohms | Wirewound | - | 2W | - | Switches | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | Tactile Switches | - | - | - | - | - | ||
![]() RLR32C36R0GRB14 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | Vishay / Huntington | - | - | - | - | - | - | - | - | 180 | - | - | - | Contains lead / RoHS non-compliant | - | Vishay | + 275 C | - 55 C | Yes | - | PCB Mount | RLR32C36R0GRB14-MIL | CP002M2R050JP07 | - | - | - | Details | - | - | - | - | - | - | - | -65°C ~ 150°C | MouseReel | SM | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | 5 % | 1 (Unlimited) | 2 | - | 50 PPM / C | - | 2.05 Ohms | Metal Film | - | 1W | - | Resistors | 4 W | Wirewound | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | - | - | - | - | - | - | Wirewound Resistors - SMD | - | 0.3 mm | - | 20.83 mm | 7.49 mm | ||
![]() RNC50K1373FSB14 Dale | In Stock | - | - | TVCastSMD-4 | Axial | - | - | - | - | Vishay Semiconductors | - | - | - | - | 40 kHz | - | - | - | 2200 | - | - | - | Contains lead / RoHS non-compliant | - | Vishay | + 85 C | - 25 C | Yes | - | SMD/SMT | RNC50K1373FSB14-MIL | - | - | - | - | Details | - | - | - | 45 m | - | - | - | -65°C ~ 175°C | Reel | TSOP | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 137 kOhms | Metal Film | - | 0.1W, 1/10W | - | Infrared Data Communications | - | - | - | - | - | - | - | 2.5 V to 5.5 V | - | - | S (0.001%) | - | - | - | 450 uA | - | 5 mA | - | - | - | - | IR Receivers | - | - | - | 90 deg | - | - | Military, Moisture Resistant, Weldable | - | Infrared Receivers | - | - | - | - | - | ||
![]() RNC50J3283BSB14 Dale | In Stock | - | - | DIP-8 | Axial | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 100 | - | - | - | Contains lead / RoHS non-compliant | - | CTS | + 85 C | - 40 C | - | - | - | RNC50J3283BSB14-MIL | MXO45HS-2I-3.6864MHZ MXO45HS-2I-3M6864 960-0002-0009B | - | - | - | Details | 5.5 V | 4.5 V | - | - | 0.126621 oz | - | - | -65°C ~ 175°C | Tray | MXO45HS | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 328 kOhms | Metal Film | - | 0.1W, 1/10W | - | Oscillators | - | - | - | 10 mA | 3.6864 MHz | 100 PPM | Radial | - | - | - | S (0.001%) | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | - | Military, Moisture Resistant, Weldable | - | Standard Clock Oscillators | - | 5.5 mm | - | 13.2 mm | 13.2 mm | ||
![]() RLR07C1474FMB14 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 1206 | 3216 | - | 5000 | - | - | - | Contains lead / RoHS non-compliant | - | TE Connectivity | + 155 C | - 55 C | - | - | PCB Mount | RLR07C1474FMB14-MIL | 8-2176391-0 | - | - | AEC-Q200 | - | - | - | - | - | 0.000604 oz | - | 200 V | -65°C ~ 150°C | Reel | RQ73 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | 0.1 % | 1 (Unlimited) | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 82.5 kOhms | Metal Film | - | 0.25W, 1/4W | - | Resistors | 400 mW | Thin Film | - | - | - | - | SMD/SMT | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Precision Automotive Thin Film SMD | - | Military, Moisture Resistant, Weldable | - | Thin Film Resistors - SMD | - | 0.6 mm | - | 3.1 mm | 1.6 mm | ||
![]() RN55E3401FRE6 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | AIRPAX | - | - | - | - | - | - | - | - | 3 | - | Not Illuminated | - | Contains lead / RoHS non-compliant | - | Sensata | - | - | - | - | - | RN55E3401FRE6-MIL | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | Supplementary Protector | 3.4 kOhms | Metal Film | - | 0.125W, 1/8W | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | Circuit Breakers | - | - | - | - | - | ||
![]() RNC50J6490FPB14 Dale | In Stock | - | - | 2225 (5664 metric) | Axial | - | - | - | - | Vishay / Vitramon | - | - | 4.7 nF | 0.0047 uF | - | 2225 (Reversed) | 5664 (Reversed) | - | 500 | - | - | - | Contains lead / RoHS non-compliant | - | Vishay | + 125 C | - 55 C | - | - | - | RNC50J6490FPB14-MIL | - | - | - | - | Details | - | - | - | - | 0.014110 oz | 4 kVDC | - | -65°C ~ 175°C | MouseReel | HV High Voltage | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | 10 % | 1 (Unlimited) | 2 | Standard | ±25ppm/°C | - | 649 Ohms | Metal Film | - | 0.1W, 1/10W | 4700 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | X7R | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Military, Moisture Resistant, Weldable | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.7 mm | - | 5.59 mm | 6.35 mm | ||
![]() RN55C7872DRE6 Dale | In Stock | - | - | Axial | Axial | - | - | - | - | AIRPAX | - | - | - | - | - | - | - | - | 3 | - | Not Illuminated | - | Contains lead / RoHS non-compliant | - | Sensata | - | - | - | - | - | RN55C7872DRE6-MIL | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | Magnetic | 78.7 kOhms | Metal Film | - | 0.125W, 1/8W | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | Circuit Breakers | - | - | - | - | - | ||
![]() RN55C1632BB14 Dale | In Stock | - | - | Axial | Axial | - | Without Cap | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 75 | No | Illuminated | - | Contains lead / RoHS non-compliant | - | TE Connectivity | - | - | - | Straight | Through Hole | RN55C1632BB14-MIL | 2213818-1 | - | - | - | Details | - | - | - | - | 0.010547 oz | 12 VDC | - | -65°C ~ 175°C | Bulk | FSMIJ | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 16.3 kOhms | Metal Film | - | 0.125W, 1/8W | - | Switches | - | - | - | 50 mA | - | - | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | 100 gf | Tactile Switches | - | Blue | - | - | - | LED | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | Tactile Switches | - | - | - | 6 mm | 6 mm |