- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF5518R200DHEA Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Lead free / RoHS Compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | Details | 600 VAC, 850 VDC | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 47 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.5W, 1/2W | Resistors | 150 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | - | 215 mm | 40 mm | ||
![]() RNC55H2582BSRSL Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RNC55H2582BSRSL-MIL | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 100 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.125W, 1/8W | Resistors | 5 kW | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 52 mm | - | 550 mm | 103 mm | ||
![]() RWR80N8660FRB12 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RWR80N8660FRB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80N | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 866 Ohms | Wirewound | - | 2W | Wire & Cable Management | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Non-Inductive | Conduit Fittings & Accessories | - | - | - | - | ||
![]() CPW1512R00JB143 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | Details | 600 VAC, 850 VDC | -65°C ~ 275°C | Bulk | CPW | 1.875 L x 0.500 W (47.62mm x 12.70mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 39 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 15W | Resistors | 4 kW | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 52 mm | - | 450 mm | 103 mm | ||
![]() RN65D1214FBSL Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RN65D1214FBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 1.21 MOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Essentra | - | - | - | - | ||
![]() RWR74SR226FSS73 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RWR74SR226FSS73-MIL | Details | 600 VAC, 850 VDC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 5.6 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 5W | Resistors | 800 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 400 mm | 60 mm | ||
![]() RN60D2803FB14 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RN60D2803FB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 280 kOhms | Metal Film | - | 0.25W, 1/4W | Wire & Cable Management | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | - | - | - | ||
![]() CMF55232K00DHBF Dale | In Stock | - | - | Axial | Axial | Essentra | - | Lead free / RoHS Compliant | Essentra | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 232 kOhms | Metal Film | - | 0.5W, 1/2W | Wire & Cable Management | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | ||
![]() CPR05510R0JE31 Dale | In Stock | - | - | Radial | Radial Lead | TE Connectivity / CGS | 1 | Lead free / RoHS Compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | Details | 600 VAC, 850 VDC | -65°C ~ 275°C | Bulk | CPR | 1.060 L x 0.375 W (26.92mm x 9.53mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 68 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 5W | Resistors | 100 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.360 (9.14mm) | 165 mm | 40 mm | ||
![]() RNC55J50R5FSB14 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RNC55J50R5FSB14-MIL | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 18 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.125W, 1/8W | Resistors | 300 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 215 mm | 60 mm | ||
![]() CMF55169R00BHEB Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Lead free / RoHS Compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | Details | 600 VAC, 850 VDC | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 1.5 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.5W, 1/2W | Resistors | 60 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | - | 115 mm | 40 mm | ||
![]() RNC60H1150BSRSL Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RNC60H1150BSRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 115 Ohms | Metal Film | - | 0.25W, 1/4W | Wire & Cable Management | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | - | - | - | ||
![]() RNC55J49R9BSR36 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RNC55J49R9BSR36-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 49.9 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | Essentra | - | - | - | - | ||
![]() RWR81S8200BSS73 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RWR81S8200BSS73-MIL | Details | 600 VAC, 850 VDC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 330 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 1W | Resistors | 200 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 165 mm | 60 mm | ||
![]() RLR07C6201GRRE6 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RLR07C6201GRRE6-MIL | Details | 600 VAC, 850 VDC | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 180 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.25W, 1/4W | Resistors | 500 W | Wirewound | Wire Lead | R (0.01%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 335 mm | 60 mm | ||
![]() RNC55J3653FSRE6 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RNC55J3653FSRE6-MIL | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 330 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.125W, 1/8W | Resistors | 4 kW | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 52 mm | - | 450 mm | 103 mm | ||
![]() RNC55H7231BSBSL Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RNC55H7231BSBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 7.23 kOhms | Metal Film | - | 0.125W, 1/8W | Hardware | - | - | - | S (0.001%) | Mounting Hardware | Military, Moisture Resistant, Weldable | Mounting Hardware | - | - | - | - | ||
![]() RNC50H6653BSB14 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RNC50H6653BSB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 665 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | Essentra | - | - | - | - | ||
![]() CPR032R000KE31 Dale | In Stock | - | - | Radial | Radial Lead | Essentra | - | Lead free / RoHS Compliant | Essentra | - | - | - | - | - | - | -65°C ~ 275°C | Bulk | CPR | 0.906 L x 0.375 W (23.00mm x 9.53mm) | ±10% | 1 (Unlimited) | 2 | ±300ppm/°C | 2 Ohms | Wirewound | - | 3W | Wire & Cable Management | - | - | - | - | - | Flame Proof, Safety | Conduit Fittings & Accessories | - | 0.375 (9.53mm) | - | - | ||
![]() RWR89S1071DSRSL Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RWR89S1071DSRSL-MIL | Details | 600 VAC, 850 VDC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 2.7 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 3W | Resistors | 200 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 165 mm | 60 mm |