- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | Part # Aliases | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC50J1963BSBSL Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RNC50J1963BSBSL-MIL | - | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 56 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.1W, 1/10W | Resistors | 500 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 335 mm | 60 mm | ||
![]() CP00155R500JB14 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | - | Details | 600 VAC, 850 VDC | -65°C ~ 275°C | Bulk | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 22 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 15W | Resistors | 400 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 265 mm | 60 mm | ||
![]() RNX02543M2FKWF Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Lead free / RoHS Compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | - | Details | 600 VAC, 850 VDC | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | 5 % | - | 2 | 200 PPM / C | 560 Ohms | Metal Oxide Film | Power Supplies, Inverters, Servo Motors | 0.5W, 1/2W | Resistors | 1 kW | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 400 mm | 60 mm | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | - | Details | 600 VAC, 850 VDC | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 180 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.5W, 1/2W | Resistors | 400 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 265 mm | 60 mm | ||
![]() RWR71S10R0FSRSL Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RWR71S10R0FSRSL-MIL | - | Details | 600 VAC, 850 VDC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 120 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 2W | Resistors | 300 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 215 mm | 60 mm | ||
![]() RWR89S1R27FSS70 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RWR89S1R27FSS70-MIL | - | Details | 600 VAC, 850 VDC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 22 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 3W | Resistors | 200 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 165 mm | 60 mm | ||
![]() RN55C50R0BRE6 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RN55C50R0BRE6-MIL | - | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 100 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.125W, 1/8W | Resistors | 500 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 335 mm | 60 mm | ||
![]() RN55E3302BB14 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RN55E3302BB14-MIL | - | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 5.6 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.125W, 1/8W | Resistors | 80 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | - | 140 mm | 40 mm | ||
![]() CPR03110R0JE14 Dale | In Stock | - | - | Radial | Radial Lead | Essentra | - | Lead free / RoHS Compliant | Essentra | - | - | - | - | - | - | - | -65°C ~ 275°C | Bulk | CPR | 0.906 L x 0.375 W (23.00mm x 9.53mm) | ±5% | 1 (Unlimited) | 2 | ±300ppm/°C | 110 Ohms | Wirewound | - | 3W | Wire & Cable Management | - | - | - | - | - | Flame Proof, Safety | Conduit Fittings & Accessories | - | 0.375 (9.53mm) | - | - | ||
![]() RNC50J1983BSRSL Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RNC50J1983BSRSL-MIL | - | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 5.6 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.1W, 1/10W | Resistors | 100 W | Wirewound | Wire Lead | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | - | 165 mm | 40 mm | ||
![]() RLR07C1604GSRSL Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RLR07C1604GSRSL-MIL | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 1.6 MOhms | Metal Film | - | 0.25W, 1/4W | Wire & Cable Management | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | - | - | - | ||
![]() RN60C6343BB14 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RN60C6343BB14-MIL | - | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 82 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.25W, 1/4W | Resistors | 3 kW | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 52 mm | - | 400 mm | 103 mm | ||
![]() RNX0504M40FHR7 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Lead free / RoHS Compliant | Essentra | - | - | - | - | - | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | - | 2 | ±50ppm/°C | 4.4 MOhms | Metal Oxide Film | - | 1.2W | Wire & Cable Management | - | - | - | - | - | Flame Proof, High Voltage, Safety | Conduit Fittings & Accessories | - | - | - | - | ||
![]() CMF60221R00FKRE Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | - | - | Details | 600 VAC, 850 VDC | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 22 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 1W | Resistors | 120 W | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | - | 190 mm | 40 mm | ||
![]() RWR80N4R87FSB12 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RWR80N4R87FSB12-MIL | - | Details | 600 VAC, 850 VDC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80N | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 1.8 kOhms | Wirewound | Power Supplies, Inverters, Servo Motors | 2W | Resistors | 1250 W | Wirewound | - | S (0.001%) | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 38 mm | - | 400 mm | 67 mm | ||
![]() RL07S223JR36 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / CGS | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RL07S223JR36-MIL | - | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-22684/01, RL07 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 2.2 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.25W, 1/4W | Resistors | 1 kW | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 400 mm | 60 mm | ||
![]() RN60E7681FB14 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RN60E7681FB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 7.68 kOhms | Metal Film | - | 0.25W, 1/4W | Wire & Cable Management | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | - | - | - | ||
![]() CMF55332R00FHEK Dale | In Stock | - | - | Axial | Axial | Essentra | - | Lead free / RoHS Compliant | Essentra | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 332 Ohms | Metal Film | - | 0.5W, 1/2W | Hardware | - | - | - | - | Mounting Hardware | Flame Retardant Coating, Moisture Resistant, Safety | Mounting Hardware | - | - | - | - | ||
![]() RN60D47R5FB14 Dale | In Stock | - | - | Axial | Axial | TE Connectivity / Holsworthy | 1 | Contains lead / RoHS non-compliant | TE Connectivity | + 250 C | - 25 C | Chassis Mount | RN60D47R5FB14-MIL | 3-2176513-1 | Details | 600 VAC, 850 VDC | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | 5 % | 1 (Unlimited) | 2 | 200 PPM / C | 680 Ohms | Metal Film | Power Supplies, Inverters, Servo Motors | 0.25W, 1/4W | Resistors | 1 kW | Wirewound | Wire Lead | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 400 mm | 60 mm | ||
![]() RN55E2211FR36 Dale | In Stock | - | - | Axial | Axial | Essentra | - | Contains lead / RoHS non-compliant | Essentra | - | - | - | RN55E2211FR36-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 2.21 kOhms | Metal Film | - | 0.125W, 1/8W | Wire & Cable Management | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | - | - | - |