- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF50102K00FHEB Vishay Dale | 10 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | Axial | - | 200V | -55°C~175°C | Tape & Reel (TR) | 2011 | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 102kOhms | - | 175°C | -55°C | Metal Film | 0.25W 1/4W | - | 125mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 1.65mm | - | 3.81mm | 1.65mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNC55J2671FSB14 Vishay Dale | 21 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 2.67kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | - | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D1132FB14 Vishay Dale | 6 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | 2012 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11.3kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF201K2000GNEK Vishay Dale | 39 |
| Datasheet | 12 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~175°C | Bulk | 2012 | CMF | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.2kOhm | - | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1W | - | - | 1W | - | Tubular | FIXED RESISTOR | - | Not | 1W | 38.1mm | 500V | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPF110K000FKEE6 Vishay Dale | 8075 |
| Datasheet | 18 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 250V | -65°C~230°C | Tape & Reel (TR) | - | CPF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1W | - | TR, 7.5 INCH | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | - | - | - | 640 μm | - | Flame Proof, Moisture Resistant, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN55D1401FB14 Vishay Dale | 705 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.4kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E1622BB14 Vishay Dale | 14 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 16.2kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H40R2FSR36 Vishay Dale | 46 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 40.2Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | TR, 11.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF6520K000AYEB Vishay Dale | 48 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | 500V | - | 0.64 mm | - | Moisture Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN55E2612BB14 Vishay Dale | 6 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 26.1kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2002FB14 Vishay Dale | 470 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2005 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 20kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50J1001BRB14 Vishay Dale | 26 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2017 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | - | ±25ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | - | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.05W | 31.75mm | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D7320FB14 Vishay Dale | 41 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 732Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H5051BSB14 Vishay Dale | 28 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 5.05kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | - | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H4992FSB14 Vishay Dale | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 49.9kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | - | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.05W | 31.75mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0005R1500KB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | 5.000005g | - | -65°C~275°C | Bulk | - | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±10% | e3 | no | Active | 1 (Unlimited) | 2 | - | - | ±600ppm/°C | 150mOhm | Tin (Sn) | - | - | Wirewound | - | - | 5W | - | - | 5W | 9.52mm | Rectangular | FIXED RESISTOR | - | Not | 5W | 38.1mm | - | - | 0.914 mm | - | Flame Proof, Safety | - | 8.73mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CW010120R0JE12 Vishay Dale | 47 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 120Ohm | - | - | - | Wirewound | 13W | - | 10W | - | - | 10W | - | Tubular | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RWR80S1000FRB12 Vishay Dale | 107 |
| Datasheet | 19 Weeks | Lead, Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | - | 2W | - | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 2W | 38.1mm | - | R (0.01%) | - | - | Military, Moisture Resistant | 2.39mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1302FB14 Vishay Dale | 601 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 13kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1021FRE6 Vishay Dale | 29 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.02kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 100mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |