- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Current Type | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Other Names | Part # Aliases | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Product Type | Illumination Color | Lamp Type | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPCC024R700JE32 Dale | In Stock | - | - | Radial | Radial Lead | Omron Automation and Safety | - | 1 | - | Lead free / RoHS Compliant | Omron | - | - | -65°C ~ 275°C | Bulk | CPCC | 0.433 L x 0.276 W (11.00mm x 7.00mm) | ±5% | 1 (Unlimited) | 2 | ±300ppm/°C | 4.7 Ohms | Wirewound | 2W | - | - | - | - | - | Flame Proof, Safety | Omron | 0.807 (20.50mm) | ||
![]() RWR89S4R99BSS73 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RWR89S4R99BSS73-MIL | F39LSGTBK | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 4.99 Ohms | Wirewound | 3W | Sensors | S (0.001%) | Optical Sensors | - | - | Military, Moisture Resistant | Safety Light Curtains | - | ||
![]() RNC60H2524DMB14 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RNC60H2524DMB14-MIL | F3SG4SRB160014K | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.52 MOhms | Metal Film | 0.25W, 1/4W | Sensors | M (1%) | Optical Sensors | - | - | Military, Moisture Resistant, Weldable | Safety Light Curtains | - | ||
![]() RN55E5763FBSL Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RN55E5763FBSL-MIL | F39FMA400R | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 576 kOhms | Metal Film | 0.125W, 1/8W | Sensors | - | Optical Sensors | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Safety Light Curtains | - | ||
![]() RNC55H5173BSRE6 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RNC55H5173BSRE6-MIL | SASSAFETYKITNXSL3IPL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 517 kOhms | Metal Film | 0.125W, 1/8W | Sensors | S (0.001%) | Optical Sensors | - | - | Military, Moisture Resistant, Weldable | Safety Light Curtains | - | ||
![]() RN70D3652FB14 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RN70D3652FB14-MIL | F3SG4SRB032014K | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 36.5 kOhms | Metal Film | 0.75W, 3/4W | Sensors | - | Optical Sensors | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Safety Light Curtains | - | ||
![]() RN60C2230FB14 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RN60C2230FB14-MIL | F39STB | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 223 Ohms | Metal Film | 0.25W, 1/4W | Sensors | - | Optical Sensors | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Safety Light Curtains | - | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | F39PTS | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 35.7 kOhms | Metal Film | 0.5W, 1/2W | Sensors | - | Optical Sensors | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Safety Light Curtains | - | ||
![]() RWR81S7R15FMB12 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | Non-Illuminated | Contains lead / RoHS non-compliant | Omron | RWR81S7R15FMB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 7.15 Ohms | Wirewound | 1W | Switches | M (1%) | Snap Action Switches | - | - | Military, Moisture Resistant | Basic / Snap Action Switches | - | ||
![]() RN60E1653FBSL Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RN60E1653FBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 165 kOhms | Metal Film | 0.25W, 1/4W | Cable Assemblies | - | Ethernet Cables / Networking Cables | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Ethernet Cables / Networking Cables | - | ||
![]() RLR20C3901GRRE6 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RLR20C3901GRRE6-MIL | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 3.9 kOhms | Metal Film | 0.5W, 1/2W | Cable Assemblies | R (0.01%) | Ethernet Cables / Networking Cables | - | - | Military, Moisture Resistant, Weldable | Ethernet Cables / Networking Cables | - | ||
![]() RNC55H18R2FSBSL Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | AC | 1 | - | Contains lead / RoHS non-compliant | Omron | RNC55H18R2FSBSL-MIL | R87FSET9025 | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 18.2 Ohms | Metal Film | 0.125W, 1/8W | Fans, Blowers & Accessories | S (0.001%) | AC Fans | - | - | Military, Moisture Resistant, Weldable | AC Fans | - | ||
![]() RN65C1243FRE6 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RN65C1243FRE6-MIL | E5DCSCT1B | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 124 kOhms | Metal Film | 0.5W, 1/2W | Controllers | - | Temperature Controllers | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Temperature Controllers | - | ||
![]() RNC50H2403DSRE6 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RNC50H2403DSRE6-MIL | E2KL26MC22M | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 240 kOhms | Metal Film | 0.1W, 1/10W | Sensors | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | Proximity Sensors | - | ||
![]() RWR89S3921FRRSL Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RWR89S3921FRRSL-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 3.92 kOhms | Wirewound | 3W | Cable Assemblies | R (0.01%) | Ethernet Cables / Networking Cables | - | - | Military, Moisture Resistant | Ethernet Cables / Networking Cables | - | ||
![]() RNC55J1213FSB14 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RNC55J1213FSB14-MIL | SASSAFETYKITNXSL3EC | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 121 kOhms | Metal Film | 0.125W, 1/8W | Sensors | S (0.001%) | Optical Sensors | - | - | Military, Moisture Resistant, Weldable | Safety Light Curtains | - | ||
![]() CMF5540K200BEEK Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Lead free / RoHS Compliant | Omron | - | D4A3316N | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 40.2 kOhms | Metal Film | 0.5W, 1/2W | Switches | - | Limit Switches | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Limit Switches | - | ||
![]() RL20S150GB14 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RL20S150GB14-MIL | F3SG4SRB032025K | -65°C ~ 175°C | Bulk | Military, MIL-PRF-22684/02, RL20 | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±2% | 1 (Unlimited) | 2 | ±200ppm/°C | 15 Ohms | Metal Film | 0.5W, 1/2W | Sensors | - | Optical Sensors | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Safety Light Curtains | - | ||
![]() CPCP10300R0JB31 Dale | In Stock | - | - | Radial | Radial Lead | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | G3TAODX02SUSDC24 | -65°C ~ 275°C | Bulk | CPCP | 0.633 L x 0.485 W (16.08mm x 12.32mm) | ±5% | 1 (Unlimited) | 2 | ±20ppm/°C | 300 Ohms | Wirewound | 10W | I/O Modules | - | I/O Modules | - | - | Flame Proof, Safety | I/O Modules | 1.372 (34.85mm) | ||
![]() RLR07C2494FRB14 Dale | In Stock | - | - | Axial | Axial | Omron Automation and Safety | - | 1 | - | Contains lead / RoHS non-compliant | Omron | RLR07C2494FRB14-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 2.49 MOhms | Metal Film | 0.25W, 1/4W | Cable Assemblies | R (0.01%) | Ethernet Cables / Networking Cables | - | - | Military, Moisture Resistant, Weldable | Ethernet Cables / Networking Cables | - |