- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60D1150FB14 Vishay Dale | 14 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 115Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CW010330R0JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | 9.00001g | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 330Ohm | - | Wirewound | 13W | - | 10W | - | 10W | Tubular | FIXED RESISTOR | - | Not | - | 38.1mm | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() CW01033R00JB12 Vishay Dale | 22 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | 9.00001g | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | Wirewound | 13W | - | 10W | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | Non-RoHS Compliant | - | ||
![]() CW01082R00JB12 Vishay Dale | 9 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 82Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | - | 10W | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | Non-RoHS Compliant | - | ||
![]() RL20S510GB14 Vishay Dale | 154 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | 810 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S563GB14 Vishay Dale | 26 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 56kOhm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RL20S331GB14 Vishay Dale | 156 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 330Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | 810 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RL20S302JB14 Vishay Dale | 46 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3kOhm | Tin/Lead (Sn60Pb40) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | 810 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPCP032K200JE32 Vishay Dale | 23 |
| Datasheet | 16 Weeks | - | - | Radial | NO | - | THROUGH HOLE MOUNT | 5.500006g | 1kV | -65°C~275°C | Bulk | 2016 | CPCP | 0.472Lx0.315W 12.00mmx8.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Wirewound | - | - | 5W | - | 3W | Rectangular | FIXED RESISTOR | - | - | 3W | 4.5mm | 5mm | 0.813 mm | Flame Proof, Safety | - | 24.9936mm | 0.984 24.99mm | - | ROHS3 Compliant | Lead Free | ||
![]() RN60D2370FRE6 Vishay Dale | 41 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 237Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1430FRE6 Vishay Dale | 34 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 143Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D90R0FB14 Vishay Dale | 26 |
| Datasheet | 29 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 200V | -65°C~175°C | Bulk | 2017 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 90Ohm | Tin/Lead (Sn/Pb) | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 125mW | - | 125mW | - | FIXED RESISTOR | unknown | - | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2551FRE6 Vishay Dale | 29 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.55kOhm | Tin/Lead (Sn63Pb37) | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | TR, 7.5 INCH | 100mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C3652FRE6 Vishay Dale | 29 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 36.5kOhm | Tin/Lead (Sn63Pb37) | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1023FRE6 Vishay Dale | 29 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 102kOhm | Tin/Lead (Sn63Pb37) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1131FRE6 Vishay Dale | 22 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.13kOhm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2571CB14 Vishay Dale | 8 |
| Datasheet | 34 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.25% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.57kOhm | Tin/Lead (Sn/Pb) | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 100mW | - | 125mW | - | FIXED RESISTOR | unknown | - | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C7441BB14 Vishay Dale | 34 |
| Datasheet | 34 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.44kOhm | Tin/Lead (Sn/Pb) | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 100mW | - | 125mW | - | FIXED RESISTOR | unknown | - | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C2400DB14 Vishay Dale | 92 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.5% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 240Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | - | 125mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D4120FB14 Vishay Dale | 11 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 412Ohm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead |