- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Brand | Capacitance - nF | Cooling Power | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Part # Aliases | Pitch Spacing | Qualification | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC60J2213FSB14 Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC60J2213FSB14-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 221 kOhms | Metal Film | 0.25W, 1/4W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RNX0501M00FNR6 Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Lead free / RoHS Compliant | TE Connectivity | - | - | - | - | - | - | Details | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | - | 2 | ±200ppm/°C | - | 1 MOhms | Metal Oxide Film | 1.2W | - | Power Entry | - | - | - | - | - | - | AC Power Entry Modules | - | - | Flame Proof, High Voltage, Safety | AC Power Entry Modules | - | - | - | - | ||
![]() RN55C1010BBSL Dale | In Stock | - | - | 57.5 mm x 45 mm | 4 Pin | Axial | EPCOS / TDK | - | - | 35 | Contains lead / RoHS non-compliant | EPCOS / TDK | 105 C | - 55 C | RN55C1010BBSL-MIL | B32718H5177K | 20.3 mm | AEC-Q200 | Details | 400 VDC | -65°C ~ 175°C | Bulk | B32714H | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 10 % | 1 (Unlimited) | 2 | ±50ppm/°C | Metallized polypropylene Film Capacitor | 101 Ohms | Metal Film | 0.125W, 1/8W | 170 uF | Capacitors | Radial | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | Straight | Film Capacitors | 2.3 mOhms | General Film Capacitors | Flame Retardant Coating, Military, Moisture Resistant, Safety | Film Capacitors | 57 mm | - | 57.5 mm | 45 mm | ||
![]() RNC55J1383BSBSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC55J1383BSBSL-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 138 kOhms | Metal Film | 0.125W, 1/8W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RN70D3740FRSL Dale | In Stock | - | - | 42 mm x 20 mm | 4 Pin | Axial | EPCOS / TDK | - | - | 160 | Contains lead / RoHS non-compliant | EPCOS / TDK | 105 C | - 55 C | RN70D3740FRSL-MIL | B32716H9156K | - | AEC-Q200 | Details | 720 VDC | -65°C ~ 175°C | Bulk | B32714H | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | 10 % | 1 (Unlimited) | 2 | ±100ppm/°C | Metallized polypropylene Film Capacitor | 374 Ohms | Metal Film | 0.75W, 3/4W | 15 uF | Capacitors | Radial | Polypropylene (PP) | - | 37.5 mm | 1.2 mm | Straight | Film Capacitors | 5.6 mOhms | General Film Capacitors | Flame Retardant Coating, Military, Moisture Resistant, Safety | Film Capacitors | 39.5 mm | - | 42 mm | 20 mm | ||
![]() RNC55J65R7BSBSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC55J65R7BSBSL-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 65.7 Ohms | Metal Film | 0.125W, 1/8W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RNC50H24R3FSRSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC50H24R3FSRSL-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 24.3 Ohms | Metal Film | 0.1W, 1/10W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RNC60H3743DSB14 Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC60H3743DSB14-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 374 kOhms | Metal Film | 0.25W, 1/4W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RNR55J6042FRRE6 Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNR55J6042FRRE6-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 60.4 kOhms | Metal Film | 0.125W, 1/8W | - | Power Entry | - | - | R (0.01%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant | AC Power Entry Modules | - | - | - | - | ||
![]() PTF65500K00FXEB Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Lead free / RoHS Compliant | TE Connectivity | - | - | - | - | - | - | Details | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | - | 2 | ±15ppm/°C | - | 500 kOhms | Metal Film | 0.25W, 1/4W | - | Power Entry | - | - | - | - | - | - | AC Power Entry Modules | - | - | Moisture Resistant | AC Power Entry Modules | - | - | - | - | ||
![]() RWR71S5110FSB12 Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RWR71S5110FSB12-MIL | - | - | - | Details | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 511 Ohms | Wirewound | 2W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant | AC Power Entry Modules | - | - | - | - | ||
![]() CMF559K9800BHRE Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | - | - | - | - | Details | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 9.98 kOhms | Metal Film | 0.5W, 1/2W | - | Power Entry | - | - | - | - | - | - | AC Power Entry Modules | - | - | Flame Retardant Coating, Moisture Resistant, Safety | AC Power Entry Modules | - | - | - | - | ||
![]() RNC55H1622FSBSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC55H1622FSBSL-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 16.2 kOhms | Metal Film | 0.125W, 1/8W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RNC55H1541DSRSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RNC55H1541DSRSL-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 1.54 kOhms | Metal Film | 0.125W, 1/8W | - | Power Entry | - | - | S (0.001%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RN65C5111FBSL Dale | In Stock | - | - | 57.5 mm x 38 mm | 4 Pin | Axial | EPCOS / TDK | - | - | 24 | Contains lead / RoHS non-compliant | EPCOS / TDK | 105 C | - 55 C | RN65C5111FBSL-MIL | B32718H1406K | 20.3 mm | AEC-Q200 | Details | 880 VDC | -65°C ~ 175°C | Bulk | B32714H | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | 10 % | 1 (Unlimited) | 2 | ±50ppm/°C | Metallized polypropylene Film Capacitor | 5.11 kOhms | Metal Film | 0.5W, 1/2W | 40 uF | Capacitors | Radial | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | Straight | Film Capacitors | 4.2 mOhms | General Film Capacitors | Flame Retardant Coating, Military, Moisture Resistant, Safety | Film Capacitors | 57.5 mm | - | 57.5 mm | 38 mm | ||
![]() RN55E3012DRSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RN55E3012DRSL-MIL | - | - | - | Details | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 30.1 kOhms | Metal Film | 0.125W, 1/8W | - | Power Entry | - | - | - | - | - | - | AC Power Entry Modules | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | AC Power Entry Modules | - | - | - | - | ||
![]() RLR07C3322FMB14 Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RLR07C3322FMB14-MIL | - | - | - | Details | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 33.2 kOhms | Metal Film | 0.25W, 1/4W | - | Power Entry | - | - | M (1%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant, Weldable | AC Power Entry Modules | - | - | - | - | ||
![]() RWR80SR806BRBSL Dale | In Stock | - | - | Axial | - | Axial | TE Connectivity | - | - | 9 | Contains lead / RoHS non-compliant | TE Connectivity | - | - | RWR80SR806BRBSL-MIL | - | - | - | Details | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.1% | 1 (Unlimited) | 2 | ±400ppm/°C | - | 806 mOhms | Wirewound | 2W | - | Power Entry | - | - | R (0.01%) | - | - | - | AC Power Entry Modules | - | - | Military, Moisture Resistant | AC Power Entry Modules | - | - | - | - | ||
![]() CPCC105R100JE66 Dale | In Stock | - | - | Radial | - | Radial Lead | Laird Thermal Systems | - | 5 kW | 1 | Lead free / RoHS Compliant | Laird Thermal Systems | + 40 C | + 5 C | - | - | - | - | Details | - | -65°C ~ 275°C | Bulk | CPCC | 0.633 L x 0.485 W (16.08mm x 12.32mm) | ±5% | 1 (Unlimited) | 2 | ±400ppm/°C | Liquid-to-Air | 5.1 Ohms | Wirewound | 10W | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Assemblies (TEC) | - | Heat Exchangers | Flame Proof, Safety | Thermoelectric Assemblies | 481 mm | 1.372 (34.85mm) | 483 mm | 406 mm | ||
![]() CMF0747R000GNBF Dale | In Stock | - | - | 31.5 mm x 13. 5 mm | 2 Pin | Axial | EPCOS / TDK | 2000 nF | - | 483 | Contains lead / RoHS non-compliant | EPCOS / TDK | 105 C | - 55 C | - | B32714H1205K | - | AEC-Q200 | Details | 880 VDC | -55°C ~ 175°C | Bulk | B32714H | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 10 % | 1 (Unlimited) | 2 | ±200ppm/°C | Metallized polypropylene Film Capacitor | 47 Ohms | Metal Film | 0.5W, 1/2W | 2 uF | Capacitors | Radial | Polypropylene (PP) | - | 27.5 mm | 0.8 mm | Straight | Film Capacitors | 14.1 mOhms | General Film Capacitors | Flame Retardant Coating, Moisture Resistant, Safety | Film Capacitors | 23 mm | - | 31.5 mm | 13.5 mm |