- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60C2400DB14 Vishay Dale | 92 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.5% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 240Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | - | 125mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C93R1FB14 Vishay Dale | 6 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 93.1Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN70C4533FB14 Vishay Dale | 14 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/3, RN70 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 453kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.75W 3/4W | FLAME PROOF | 500mW | - | - | 750mW | Tubular | FIXED RESISTOR | - | 0.5W | 38.1mm | - | 0.81 mm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65C3012FB14 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 30.1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 250mW | - | - | 500mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1071FB14 Vishay Dale | 6 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 1.07kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50E8062FB14 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 80.6kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.05W | 38.1mm | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW0103K300JB12 Vishay Dale | 33 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2015 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | 13W | - | 10W | - | - | 10W | Tubular | FIXED RESISTOR | - | - | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CW01075R00JB12 Vishay Dale | 9 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Moisture Resistant | 9.52mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RN70C7503BB14 Vishay Dale | 39 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/3, RN70 | 0.180Diax0.562L 4.57mmx14.27mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 750kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.75W 3/4W | FLAME PROOF | 500mW | - | - | 750mW | Tubular | FIXED RESISTOR | - | 0.5W | 38.1mm | - | 0.81 mm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010R1000KB12 Vishay Dale | 33 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 100mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RN55D2432FRE6 Vishay Dale | 26 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 24.3kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1742FRE6 Vishay Dale | 26 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 17.4kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW01075K00JE12 Vishay Dale | 76 |
| Datasheet | 15 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 75kOhm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RN65D6810FB14 Vishay Dale | 84 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 350V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 681Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5103GSB14 Vishay Dale | 212 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 510kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1051FSB14 Vishay Dale | 200 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.05kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF65250R00AYEK Vishay Dale | 340 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | 2013 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 250Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRICISION | 250mW | 500V | - | - | - | FIXED RESISTOR | - | - | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RN55D1003FR36 Vishay Dale | 32 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 11.5 INCH | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR1022K00FE12 Vishay Dale | 115 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 22kOhm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | - | FIXED RESISTOR | - | 7W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RWR81S4R99BSS70 Vishay Dale | 7 |
| Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~250°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 4.99Ohms | - | 250°C | -55°C | Wirewound | 1W | - | 1W | - | - | 1W | - | - | MIL-PRF-39007 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant | 2.16mm | 6.35mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead |