- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Number of Outputs | Output Voltage | Output Type | Failure Rate | Polarity | Output Current | Quiescent Current | Reset | Min Input Voltage | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Threshold Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C2002GRB14 Dale | 439 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR07C2002GRB14-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 20 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RNC60J2740FSRE6 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC60J2740FSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 274 Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() ROX0751M00FKEL Dale | In Stock | - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | - | 2 | ±100ppm/°C | - | 1 MOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | ||
![]() CMF551M6200FHR6 Dale | In Stock | - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 1.62 MOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RNC50J34R0BSRSL Dale | 39 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC50J34R0BSRSL-MIL | Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 34 Ohms | - | - | Metal Film | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RN65D28R7FRE6 Dale | 30 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN65D28R7FRE6-MIL | Non-Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 28.7 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF60R15000GNR6 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | - | Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | 0.1 % | 1 (Unlimited) | 2 | 25 ppm/°C | - | 5.56 kΩ | 155 °C | -55 °C | Thin Film | 1W | 375 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 508 µm | - | 1.6256 mm | 812.8 µm | - | - | ||
![]() RLR20C3903GRRSL Dale | 39 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR20C3903GRRSL-MIL | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 390 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() PTF651M0000FYBF Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | - | 2 | ±10ppm/°C | - | 1 MOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() RNR55H5762FPB14 Dale | In Stock | - | - | Surface Mount | Axial | 6 | Axial | Contains lead / RoHS non-compliant | RNR55H5762FPB14-MIL | Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | Regulator/Supervisor | 57.6 kOhms | 125 °C | -40 °C | Metal Film | 0.125W, 1/8W | 1.9048 W | 1 | 5 V | Fixed | P (0.1%) | Positive | 100 mA | 45 µA | Active Low | 72 V | 1 | 75 µs | 72 V | 4.625 V | Military, Moisture Resistant | - | - | - | - | No | Lead Free | ||
![]() RLR32C1802GMRE6 Dale | 39 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR32C1802GMRE6-MIL | Non-Compliant | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 18 kOhms | - | - | Metal Film | 1W | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() CP00058R000JB14 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | - | - | -65°C ~ 275°C | Bulk | CP | 0.875 L x 0.375 W (22.22mm x 9.52mm) | ±5% | 1 (Unlimited) | 2 | ±300ppm/°C | - | 8 Ohms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | ||
![]() CPCP1075R00JE32 Dale | 39 | - | - | - | Radial | - | Radial Lead | Lead free / RoHS Compliant | - | Non-Compliant | -65°C ~ 275°C | Bulk | CPCP | 0.633 L x 0.485 W (16.08mm x 12.32mm) | ±5% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 75 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 1.372 (34.85mm) | - | - | - | - | ||
![]() RN55C13R0FB14 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN55C13R0FB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 13 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RLR07C4320FRB14 Dale | 9 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR07C4320FRB14-MIL | Non-Compliant | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 432 Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR84N88R7FRBSL Dale | 39 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR84N88R7FRBSL-MIL | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84N | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±30ppm/°C | - | 88.7 Ohms | - | - | Wirewound | 7W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ||
![]() RN50C47R5FB14 Dale | 39 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN50C47R5FB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 47.5 Ohms | - | - | Metal Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF5514K700BEEB Dale | 39 | - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 14.7 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RNC55H4221FMRSL Dale | 39 | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H4221FMRSL-MIL | Non-Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 4.22 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RN65D15R8FBSL Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN65D15R8FBSL-MIL | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 15.8 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - |