- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN65D1823FB14 Vishay Dale | 92 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 350V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 182kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2002FSB14 Vishay Dale | 459 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | - | - | - | Axial | - | 250V | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 20kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | 640 μm | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C2943FB14 Vishay Dale | 6 |
| Datasheet | 30 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 294kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E4222FB14 Vishay Dale | 14 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 42.2kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J3122BSRE6 Vishay Dale | 47 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 31.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S1500FRS73 Vishay Dale | 34 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | 3W | - | TR | 3W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 3W | 38.1mm | - | R (0.01%) | - | - | - | Military, Moisture Resistant | 4.75mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF651M1300FHRE Vishay Dale | In Stock | - | Datasheet | 32 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.13MOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | - | - | 1.5W | Tubular | FIXED RESISTOR | - | - | - | - | 500V | - | 0.64 mm | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RN65D3402FB14 Vishay Dale | 6 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 34kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | 350V | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60J3323FSB14 Vishay Dale | 40 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | - | ±25ppm/°C | 332kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 38.1mm | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.46mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR81S10R0FRB12 Vishay Dale | 115 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 1W | 38.1mm | - | R (0.01%) | - | - | - | Military, Moisture Resistant | 2.16mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S472GB14 Vishay Dale | 790 |
| Datasheet | 12 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250V | -65°C~175°C | Bulk | 2010 | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 4.7kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C3321FB14 Vishay Dale | 14 |
| Datasheet | 12 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 3.32kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | 200V | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | - | 410 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CMF5540K200BER670 Vishay Dale | 26 |
| Datasheet | 34 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 200.005886mg | 250V | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 40.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | not_compliant | - | 0.5W | - | - | - | 0.64 mm | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF65200R00JKEK Vishay Dale | 48 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Bulk | 2013 | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | - | - | 1.5W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | 500V | - | 0.64 mm | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNX0751M00FKEE Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~225°C | Tape & Reel (TR) | 2012 | RNX | 0.140Diax0.790L 3.56mmx20.07mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | TR | 2W | Cylindrical | FIXED RESISTOR | - | - | 2W | 38.1mm | 3000V | - | 0.64 mm | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN55D3092FB14 Vishay Dale | 8 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30.9kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CP00053R000JB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~275°C | Bulk | 2004 | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 3Ohm | Tin (Sn) | - | - | Wirewound | - | - | 5W | 3.87V | - | 5W | Rectangular | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | 0.914 mm | - | - | Flame Proof, Safety | - | 8.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2203GSB14 Vishay Dale | 113 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | 250V | -65°C~150°C | Bulk | 2004 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 220kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | 38.1mm | - | S (0.001%) | - | - | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D3241FB14 Vishay Dale | 167 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.24kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CP0005200R0JB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 5.000005g | - | -65°C~225°C | Bulk | 2016 | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 200Ohm | Tin (Sn) | - | - | Metal Oxide Film | - | - | 5W | 31.6V | - | 5W | Fireproof | FIXED RESISTOR | - | - | 5W | 25.4mm | - | - | 914 μm | 8737 | - | Flame Proof, Safety | - | 8.73mm | - | - | No | - | Non-RoHS Compliant | Contains Lead |