- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR05C4702GSB14 Vishay Dale | 1107 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | 200V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 47kOhms | - | 150°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.68mm | - | 4.75mm | 1.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1782FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 17.8kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1620FB14 Vishay Dale | 14 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 162Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D2153FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 215kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E4991FB14 Vishay Dale | 23 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 4.99kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S511GB14 Vishay Dale | 119 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 510Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D10R0FB14 Vishay Dale | 396 |
| Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 300V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNR55H3571FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNR55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 3.57kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H4751FSB14 Vishay Dale | 104 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2015 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 4.75kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S1R00FRB12 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2012 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 3W | - | - | 3W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 3W | 38.1mm | R (0.01%) | 813 μm | - | Military, Moisture Resistant | 4.75mm | 14.22mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR01150R0FE12 Vishay Dale | 107 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.110Diax0.406L 2.79mmx10.31mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNC55J1562BSB14 Vishay Dale | 9 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 15.6kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50J1403FSB14 Vishay Dale | 47 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 140kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H8253FSB14 Vishay Dale | 345 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 825kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1001BB14 Vishay Dale | 132 |
| Datasheet | 9 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 14 | - | 300V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CW0107K500JE12 Vishay Dale | 26 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 7.5kOhm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNC55H78R7FSB14 Vishay Dale | 431 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 78.7Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H2001BRB14 Vishay Dale | 23 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J10R0BSB14 Vishay Dale | 340 |
| Datasheet | 14 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1301FRE6 Vishay Dale | 22 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.3kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 100mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |