- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Housing Material | Weight | Collector-Emitter Saturation Voltage | Contact Materials | hFEMin | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | RoHS | Voltage Rating (DC) | Voltage Rating AC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Pitch | Max Power Dissipation | Orientation | Current Rating | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Polarization | Element Configuration | Throw Configuration | Bandwidth | Gain Bandwidth Product | Thread Size | Collector Emitter Voltage (VCEO) | Coating, Housing Type | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Voltage - Breakdown | Voltage - Working | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR89S1241FRRSL Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RWR89S1241FRRSL-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 1.24 kOhms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() CW01015K00JE12 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 15 kOhms | - | - | - | Wirewound | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() RNC55H4640FMBSL Dale | 9 | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RNC55H4640FMBSL-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 464 Ohms | - | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() CMF6531K600FHEA Dale | 9 | - | - | - | - | Axial | Axial | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 31.6 kOhms | - | - | - | Metal Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RWR89N27R1FSRSL Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RWR89N27R1FSRSL-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 27.1 Ohms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - | - | ||
![]() RN55E2182BRE6 Dale | 39 | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RN55E2182BRE6-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 21.8 kOhms | - | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() CMF654K2200FKEA Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 4.22 kOhms | - | - | - | Metal Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RN55E2290BRSL Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | RN55E2290BRSL | RN55E2290BRSL-MIL | - | - | - | -65°C ~ 175°C | - | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.1% | - | - | Axial | - | - | 229 | - | - | - | Metal Film | - | - | Axial | 0.125W, 1/8W | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ±25ppm/°C | Tape & Reel (TR) | - | - | ||
![]() RNR50J1581FRBSL Dale | In Stock | - | - | - | Cable | Axial | Axial | - | 308.442812 g | - | - | - | Contains lead / RoHS non-compliant | - | RNR50J1581FRBSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 1.58 kOhms | - | - | - | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 38.1 mm | - | 228.6 mm | 177.8 mm | - | - | - | - | ||
![]() RN55E3000BB14 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RN55E3000BB14-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 300 Ohms | - | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RN55E7683BBSL Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RN55E7683BBSL-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 768 kOhms | - | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RN55C3403DBSL Dale | 9 | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RN55C3403DBSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 340 kOhms | - | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RNC60H5601FSB14 Dale | 39 | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RNC60H5601FSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 5.6 kOhms | - | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 | - | - | Lead, Tin | Through Hole | Axial | Axial | Polyester | - | - | Bronze | - | Lead free / RoHS Compliant | - | - | Compliant | - | - | -55°C ~ 175°C | Box | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | PC Pins | ±50ppm/°C | Switch | 57.6 kOhms | - | - | - | Metal Film | 1W | 2.54 mm | - | Straight | - | Grey | 3.2 mm | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() RWR78N69R8FPB12 Dale | 39 | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RWR78N69R8FPB12-MIL | Compliant | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78N | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 69.8 Ohms | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - | - | ||
![]() ALSR10330R0FE12 Dale | In Stock | - | - | Tin | - | Axial | Axial | PBT | - | - | Brass | - | Lead free / RoHS Compliant | - | ALSR-10-330 ALSR10-330 | Non-Compliant | - | - | -65°C ~ 250°C | Bulk | ALSR | 0.312 Dia x 1.730 L (7.92mm x 43.94mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 330 Ohms | 17 | - | - | Wirewound | 7W | 5 mm | - | - | - | Blue | - | - | - | - | - | - | - | - | - | M2.6 | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() RWR89N1330FRS73 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RWR89N1330FRS73-MIL | Non-Compliant | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 133 Ohms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - | - | ||
![]() RN60E1743BRE6 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RN60E1743BRE6-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 174 kOhms | - | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RWR80S61R9FSRSL Dale | 46 | - | - | - | - | Axial | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | RWR80S61R9FSRSL-MIL | Non-Compliant | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 61.9 Ohms | - | - | - | Wirewound | 2W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() CMF60301R00FEEK Dale | In Stock | - | - | - | - | Axial | Axial | - | - | -250 mV | - | 420 | Lead free / RoHS Compliant | - | - | Compliant | -45 V | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 301 Ohms | - | 150 °C | -65 °C | Metal Film | 1W | - | 250 mW | - | -100 mA | - | - | - | - | PNP | - | Single | - | - | 100 MHz | - | 45 V | - | 50 V | 5 V | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | Lead Free |