- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Lead Free Status / RoHS Status | Manufacturer | Other Names | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Product Type | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC50H24R9FSRSL Dale | 46 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC50H24R9FSRSL-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 24.9 Ohms | Metal Film | 0.1W, 1/10W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() RWR89N1821FRRSL Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR89N1821FRRSL-MIL | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 1.82 kOhms | Wirewound | 3W | Wire & Cable Management | R (0.01%) | - | Military, Moisture Resistant, Non-Inductive | Spiral Wraps, Sleeves, Tubing & Conduit | - | ||
![]() CMF601K4000FHBF Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.4 kOhms | Metal Film | 1W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() CW010500R0KE12 Dale | In Stock | - | - | Axial | Axial | Essentra | Lead free / RoHS Compliant | Essentra | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | 1 (Unlimited) | 2 | ±30ppm/°C | 500 Ohms | Wirewound | 13W | Wire & Cable Management | - | - | Moisture Resistant | Conduit Fittings & Accessories | - | ||
![]() RN55C1403BBSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN55C1403BBSL-MIL | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 140 kOhms | Metal Film | 0.125W, 1/8W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Military, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RN50E2032BRSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN50E2032BRSL-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 20.3 kOhms | Metal Film | 0.05W, 1/20W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Military, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RN65C1274FB14 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN65C1274FB14-MIL | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.27 MOhms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Military, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RN65C1403FRSL Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN65C1403FRSL-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 140 kOhms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Military, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RNC50J4991DSRE6 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC50J4991DSRE6-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | 4.99 kOhms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | Essentra | - | ||
![]() RLR07C1213FMB14 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RLR07C1213FMB14-MIL | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 121 kOhms | Metal Film | 0.25W, 1/4W | Hardware | M (1%) | Mounting Hardware | Military, Moisture Resistant, Weldable | Mounting Hardware | - | ||
![]() RLR07C61R9FSBSL Dale | 30 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RLR07C61R9FSBSL-MIL | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 61.9 Ohms | Metal Film | 0.25W, 1/4W | Hardware | S (0.001%) | Mounting Hardware | Military, Moisture Resistant, Weldable | Mounting Hardware | - | ||
![]() RN55C9761FRE6 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN55C9761FRE6-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 9.76 kOhms | Metal Film | 0.125W, 1/8W | Wire & Cable Management | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | ||
![]() PTF659K2600BXEK Dale | 46 |
| - | Axial | Axial | Essentra | Lead free / RoHS Compliant | Essentra | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | - | 2 | ±15ppm/°C | 9.26 kOhms | Metal Film | 0.25W, 1/4W | Hardware | - | Mounting Hardware | Moisture Resistant | Mounting Hardware | - | ||
![]() CMF609R6000FKBF Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 9.6 Ohms | Metal Film | 1W | Wire & Cable Management | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | ||
![]() RNC55J1541BSR36 Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC55J1541BSR36-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.54 kOhms | Metal Film | 0.125W, 1/8W | Hardware | S (0.001%) | Mounting Hardware | Military, Moisture Resistant, Weldable | Mounting Hardware | - | ||
![]() RWR74N2000FRRSL Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR74N2000FRRSL-MIL | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR74N | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 200 Ohms | Wirewound | 5W | Hardware | R (0.01%) | Mounting Hardware | Military, Moisture Resistant, Non-Inductive | Mounting Hardware | - | ||
![]() RWR78N1742FRBSL Dale | 46 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR78N1742FRBSL-MIL | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78N | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 17.4 kOhms | Wirewound | 10W | Hardware | R (0.01%) | Mounting Hardware | Military, Moisture Resistant, Non-Inductive | Mounting Hardware | - | ||
![]() RN50C7871FB14 Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN50C7871FB14-MIL | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 7.87 kOhms | Metal Film | 0.05W, 1/20W | Hardware | - | Mounting Hardware | Flame Retardant Coating, Military, Moisture Resistant, Safety | Mounting Hardware | - | ||
![]() RN60D8872FBSL Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN60D8872FBSL-MIL | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 88.7 kOhms | Metal Film | 0.25W, 1/4W | Wire & Cable Management | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | ||
![]() RN60C2403BRSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN60C2403BRSL-MIL | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 240 kOhms | Metal Film | 0.25W, 1/4W | Wire & Cable Management | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Spiral Wraps, Sleeves, Tubing & Conduit | - |