- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Lead Free Status / RoHS Status | Manufacturer | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Product Type | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR05C2323FSBSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RLR05C2323FSBSL-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 232 kOhms | Metal Film | 0.125W, 1/8W | Enclosures, Racks and Boxes | S (0.001%) | Racks & Rack Cabinets | Military, Moisture Resistant, Weldable | Racks & Rack Cabinet Accessories | - | ||
![]() CMF552M4900FHR6 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.49 MOhms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RN50C3830FRE6 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN50C3830FRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 383 Ohms | Metal Film | 0.05W, 1/20W | Wire & Cable Management | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Spiral Wraps, Sleeves, Tubing & Conduit | - | ||
![]() RNC60H2261FSR36 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC60H2261FSR36-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.26 kOhms | Metal Film | 0.25W, 1/4W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() RWR89S9R09FSRSL Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR89S9R09FSRSL-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 9.09 Ohms | Wirewound | 3W | Enclosures, Racks and Boxes | S (0.001%) | Racks & Rack Cabinets | Military, Moisture Resistant | Racks & Rack Cabinet Accessories | - | ||
![]() RWR84S1R20BSB12 Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR84S1R20BSB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.2 Ohms | Wirewound | 7W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant | Spiral Wraps, Sleeves, Tubing & Conduit | - | ||
![]() CMF60348K00FKEB Dale | In Stock | - | - | Axial | Axial | Essentra | Lead free / RoHS Compliant | Essentra | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 348 kOhms | Metal Film | 1W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RLR32C3901GRRE6 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RLR32C3901GRRE6-MIL | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 3.9 kOhms | Metal Film | 1W | Wire & Cable Management | R (0.01%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() CMF559K0000BERE Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 9 kOhms | Metal Film | 0.5W, 1/2W | Wire & Cable Management | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Conduit Fittings & Accessories | - | ||
![]() RNC60J1542FSB14 Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC60J1542FSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 15.4 kOhms | Metal Film | 0.25W, 1/4W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() ROX200500KFKLB Dale | In Stock | - | - | Axial | Axial | Essentra | Lead free / RoHS Compliant | Essentra | - | - | -55°C ~ 230°C | Bulk | ROX | 0.310 Dia x 2.050 L (7.87mm x 52.07mm) | ±1% | - | 2 | ±100ppm/°C | 500 kOhms | Metal Oxide Film | 6W | Wire & Cable Management | - | - | Flame Proof, High Voltage, Safety | Conduit Fittings & Accessories | - | ||
![]() RN65D3653FBSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN65D3653FBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 365 kOhms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Military, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RNC50J1472BSB14 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC50J1472BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 14.7 kOhms | Metal Film | 0.1W, 1/10W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() RNC50H3703BSBSL Dale | 9 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC50H3703BSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 370 kOhms | Metal Film | 0.1W, 1/10W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() RWR82N9R09FRRSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR82N9R09FRRSL-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82N | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 9.09 Ohms | Wirewound | 1.5W | Wire & Cable Management | R (0.01%) | - | Military, Moisture Resistant, Non-Inductive | Conduit Fittings & Accessories | - | ||
![]() RN65D6811FBSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RN65D6811FBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 6.81 kOhms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Military, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RNC55H3401FPB14 Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RNC55H3401FPB14-MIL | Details | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 3.4 kOhms | Metal Film | 0.125W, 1/8W | Wire & Cable Management | P (0.1%) | - | Military, Moisture Resistant, Weldable | Conduit Fittings & Accessories | - | ||
![]() CMF5029R400DHBF Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | - | - | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 29.4 Ohms | Metal Film | 0.25W, 1/4W | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | Flame Retardant Coating, Moisture Resistant, Safety | Racks & Rack Cabinet Accessories | - | ||
![]() RWR81S48R7FSB12 Dale | 39 |
| - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RWR81S48R7FSB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 48.7 Ohms | Wirewound | 1W | Wire & Cable Management | S (0.001%) | - | Military, Moisture Resistant | Conduit Fittings & Accessories | - | ||
![]() RL20S912GRSL Dale | In Stock | - | - | Axial | Axial | Essentra | Contains lead / RoHS non-compliant | Essentra | RL20S912GRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-22684/02, RL20 | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±2% | 1 (Unlimited) | 2 | ±200ppm/°C | 9.1 kOhms | Metal Film | 0.5W, 1/2W | Wire & Cable Management | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Spiral Wraps, Sleeves, Tubing & Conduit | - |