- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60D12R1FB14 Vishay Dale | 23 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | 2012 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 12.1Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4703GRR36 Vishay Dale | 10 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 470kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4022FSRE6 Vishay Dale | 26 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 40.2kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E4212BB14 Vishay Dale | 25 |
| Datasheet | 34 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 42.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 125mW | - | - | 125mW | - | FIXED RESISTOR | unknown | - | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S911GB14 Vishay Dale | 26 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 910Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D2672FRE6 Vishay Dale | 41 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 26.7kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D56R2FRE6 Vishay Dale | 41 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 56.2Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1211FRE6 Vishay Dale | 22 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.21kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 100mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E8822BB14 Vishay Dale | 32 |
| Datasheet | 34 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 200V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 88.2kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 125mW | 200V | - | 125mW | - | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S750GB14 Vishay Dale | 26 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 250V | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 75Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S513GB14 Vishay Dale | 26 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 51kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR03125R0FE12 Vishay Dale | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.180Diax0.500L 4.57mmx12.70mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 125Ohm | - | - | - | Wirewound | - | - | 3W | - | - | 3W | - | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | Moisture Resistant | 4.57mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN55C5011BB14 Vishay Dale | 34 |
| Datasheet | 34 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 5.01kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 100mW | - | - | 125mW | - | FIXED RESISTOR | unknown | - | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS005R5000FS73 Vishay Dale | 26 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 5W | 1.58V | TR | 5W | - | FIXED RESISTOR | - | MIL-PRF-26 | 5W | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 7.92mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C1401FB14 Vishay Dale | 14 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.4kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C2551FB14 Vishay Dale | 14 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.55kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65C4421BB14 Vishay Dale | 41 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 4.42kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 250mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C4642FB14 Vishay Dale | 14 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 46.4kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS02B150R0FS70 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2013 | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 3W | 21.2V | TR | 3W | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | 813 μm | - | Moisture Resistant | 4.75mm | 810μm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RL07S201JB14 Vishay Dale | 26 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 200Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |