- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Lead Diameter | Leakage Current | Life (Hours) | Dissipation Factor | Features | Diameter | Height Seated (Max) | Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROX200536KFKLB Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 230°C | Bulk | ROX | 0.310 Dia x 2.050 L (7.87mm x 52.07mm) | ±1% | - | 2 | - | ±100ppm/°C | 536 kOhms | - | - | Metal Oxide Film | - | 6W | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | ||
![]() RWR80S1070DRRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S1070DRRSL-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 107 Ohms | - | - | Wirewound | - | 2W | - | - | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RLR05C1500GMRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR05C1500GMRSL-MIL | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | M (1%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RNC50H8350BSB14 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H8350BSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 835 Ohms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | - | -65°C ~ 275°C | Bulk | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | 1 (Unlimited) | 2 | - | ±300ppm/°C | 1.5 kOhms | - | - | Wirewound | - | 15W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ||
![]() CPCC053R900KE66 Dale | In Stock | - | - | - | Radial | Radial Lead | Lead free / RoHS Compliant | - | - | - | - | -65°C ~ 275°C | Bulk | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±10% | 1 (Unlimited) | 2 | - | ±400ppm/°C | 3.9 Ohms | - | - | Wirewound | White | 5W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 1.003 (25.48mm) | - | - | - | ||
![]() RLR05C3901GPB14 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR05C3901GPB14-MIL | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.9 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | P (0.1%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RWR81S2230BSBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR81S2230BSBSL-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 223 Ohms | - | - | Wirewound | - | 1W | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RLR07C1104FSR36 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C1104FSR36-MIL | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.1 MOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RNR55K1212FMBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNR55K1212FMBSL-MIL | Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 12.1 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | M (1%) | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RN65D2260FRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN65D2260FRSL-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 226 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() RNC55K7151FSRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55K7151FSRSL-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 7.15 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() CMF5520R000DHR6 Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 20 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() CMF2012R000JNEB Dale | 39 |
| - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | 1 (Unlimited) | 2 | - | ±200ppm/°C | 12 Ohms | - | - | Metal Film | - | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() CW0051K800JE73 Dale | 46 |
| - | Through Hole | Axial | Axial | Lead free / RoHS Compliant | - | Compliant | 35 V | 35 V | -65°C ~ 350°C | Bulk | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | 20 % | 1 (Unlimited) | 2 | Radial | ±30ppm/°C | 1.8 kOhms | 125 °C | -55 °C | Wirewound | - | 6.5W | 3.3 µF | 6.35 mm | 4 Ω | - | 500 µm | 900 nA | 1000 hours | 6 % | General Purpose | 5 mm | 10.0076 mm | 10 mm | No | Lead Free | ||
![]() RNC55J2943FSB14 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55J2943FSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 294 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RN50C2200FRSL Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN50C2200FRSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 220 Ohms | - | - | Metal Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() CMF5510R000FHEA Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 10 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() RNC60H11R0FRRSL Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC60H11R0FRRSL-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 11 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 715 Ohms | - | - | Metal Film | - | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - |