- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55J8453BSRSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55J8453BSRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 845 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() CMF551K0400BEEA Dale | In Stock | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.04 kOhms | Metal Film | 0.5W, 1/2W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() CPR0312R00KE14 Dale | In Stock | - | - | Radial | Radial Lead | Lead free / RoHS Compliant | - | - | -65°C ~ 275°C | Bulk | CPR | 0.906 L x 0.375 W (23.00mm x 9.53mm) | ±10% | 1 (Unlimited) | 2 | ±300ppm/°C | 12 Ohms | Wirewound | 3W | - | Flame Proof, Safety | 0.375 (9.53mm) | ||
![]() RLR07C8203GPB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C8203GPB14-MIL | Non-Compliant | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 820 kOhms | Metal Film | 0.25W, 1/4W | P (0.1%) | Military, Moisture Resistant, Weldable | - | ||
![]() RN55D11R0FB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55D11R0FB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 11 Ohms | Metal Film | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RNR55H3651FPB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNR55H3651FPB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 3.65 kOhms | Metal Film | 0.125W, 1/8W | P (0.1%) | Military, Moisture Resistant | - | ||
![]() RWR78N37R4BRRSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR78N37R4BRRSL-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR78N | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±0.1% | 1 (Unlimited) | 2 | ±30ppm/°C | 37.4 Ohms | Wirewound | 10W | R (0.01%) | Military, Moisture Resistant, Non-Inductive | - | ||
![]() RNC55H16R0DSB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55H16R0DSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 16 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() RNX07510M0KNRC Dale | In Stock | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±10% | - | 2 | ±200ppm/°C | 10 MOhms | Metal Oxide Film | 2W | - | Flame Proof, High Voltage, Safety | - | ||
![]() CP0020R6800JE66 Dale | In Stock | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -65°C ~ 275°C | Bulk | CP | 2.500 L x 0.625 W (63.50mm x 15.88mm) | ±5% | 1 (Unlimited) | 2 | ±400ppm/°C | 680 mOhms | Wirewound | 20W | - | Flame Proof, Safety | - | ||
![]() RNC50H1042BSB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H1042BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 10.4 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() RNC50H5113FPBSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H5113FPBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 511 kOhms | Metal Film | 0.1W, 1/10W | P (0.1%) | Military, Moisture Resistant, Weldable | - | ||
![]() RNC55H3570BRB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55H3570BRB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 357 Ohms | Metal Film | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | - | ||
![]() RN55E1892BRE6 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55E1892BRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 18.9 kOhms | Metal Film | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RN55C6650BBSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C6650BBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 665 Ohms | Metal Film | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RWR80S93R1FPBSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S93R1FPBSL-MIL | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 93.1 Ohms | Wirewound | 2W | P (0.1%) | Military, Moisture Resistant | - | ||
![]() RNC50J65R7BSB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50J65R7BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 65.7 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() CW02BR6200JE70HS Dale | In Stock | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.188 Dia x 0.562 L (4.78mm x 14.27mm) | ±5% | 1 (Unlimited) | 2 | ±90ppm/°C | 620 mOhms | Wirewound | 3.75W | - | Moisture Resistant, Pulse Withstanding | - | ||
![]() RN55C5762CB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C5762CB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | 1 (Unlimited) | 2 | ±50ppm/°C | 57.6 kOhms | Metal Film | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RN55C3240DBSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C3240DBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 324 Ohms | Metal Film | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - |