- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Body Material | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Shielding | Number of Contacts | Failure Rate | Wire/Cable Type | Features | Height | Height Seated (Max) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN50C1330FB14 Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | 1135-1445 1135-1445-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 133 Ohms | - | - | Metal Film | - | 0.05W, 1/20W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | ||
![]() RN55D9R09FB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN55D9R09FB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 9.09 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | ||
![]() RNC60K1472FRB14 Dale | In Stock | - | - | - | - | Axial | 5 | Axial | - | Contains lead / RoHS non-compliant | RNC60K1472FRB14-MIL | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 14.7 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RNC55H2711BSRSL Dale | 39 |
| - | Gold | - | Axial | - | Axial | Aluminium | Contains lead / RoHS non-compliant | RNC55H2711BSRSL-MIL | Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | Crimp | ±50ppm/°C | Circular | 2.71 kOhms | - | - | Metal Film | Receptacle | 0.125W, 1/8W | - | - | 41 | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | Yes | ||
![]() RLR32C59R0FRRE6 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RLR32C59R0FRRE6-MIL | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 59 Ohms | - | - | Metal Film | - | 1W | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RN60D5493FRE6 Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN60D5493FRE6-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 549 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | ||
![]() RLR32C13R0FMRSL Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RLR32C13R0FMRSL-MIL | Non-Compliant | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 13 Ohms | - | - | Metal Film | - | 1W | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RLR05C1303GSB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RLR05C1303GSB14-MIL | Non-Compliant | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 130 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RNC55H3791BSBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC55H3791BSBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 3.79 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RWR82S8760DRRSL Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR82S8760DRRSL-MIL | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 876 Ohms | - | - | Wirewound | - | 1.5W | - | - | - | R (0.01%) | - | Military, Moisture Resistant | - | - | - | ||
![]() RNR55H3652FSRSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNR55H3652FSRSL-MIL | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 36.5 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | ||
![]() RNR55H2490BSBSL Dale | 39 |
| - | - | - | Axial | 60 | Axial | - | Contains lead / RoHS non-compliant | RNR55H2490BSBSL-MIL | Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 249 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | ||
![]() RN70C1242FB14 Dale | 30 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN70C1242FB14-MIL | - | 150 V | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | 1 % | 1 (Unlimited) | 2 | - | 50 ppm/°C | - | 3.44 Ω | 155 °C | -55 °C | Thin Film | - | 0.75W, 3/4W | 250 mW | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 650 µm | - | - | ||
![]() RLR07C1183FRB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RLR07C1183FRB14-MIL | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 118 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RNC55K1003FPBSL Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC55K1003FPBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 100 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RWR80S9090FPB12 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR80S9090FPB12-MIL | - | 25 V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | 1 % | 1 (Unlimited) | 2 | - | 50 ppm/°C | - | 40.2 Ω | 155 °C | -55 °C | Thin Film | - | 2W | 63 mW | - | - | P (0.1%) | - | Military, Moisture Resistant | 350 µm | - | - | ||
![]() CMF65140R00CHR6 Dale | In Stock | - | - | - | Cable | Axial | - | Axial | - | Contains lead / RoHS non-compliant | - | Compliant | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.25% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 140 Ohms | - | - | Metal Film | - | 1.5W | - | Shielded | - | - | Data | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | ||
![]() RNC55H6491FRB14 Dale | 39 |
| - | - | - | Axial | 14 | Axial | - | Contains lead / RoHS non-compliant | RNC55H6491FRB14-MIL | Non-Compliant | - | -65°C ~ 175°C | Tape and Reel | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 6.49 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() RNC50J12R9BSBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC50J12R9BSBSL-MIL | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 12.9 Ohms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() CMF552R7000JKEB Dale | 39 |
| - | - | - | Axial | - | Axial | - | Lead free / RoHS Compliant | - | - | 50 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 0.1 % | 1 (Unlimited) | 2 | - | 100 ppm/°C | - | 19.3 Ω | 155 °C | -55 °C | Thin Film | - | 0.5W, 1/2W | 100 mW | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 550 µm | - | - |