- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Housing Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Subcategory | Power Rating | Pitch | Technology | Current Rating | Termination Style | Failure Rate | Lead Spacing | Lead Diameter | Product Type | Illumination Color | Connection Method | Product | Lamp Type | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55J2100FSBSL Dale | 9 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Contains lead / RoHS non-compliant | Omron | - | - | - | RNC55J2100FSBSL-MIL | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 210 Ohms | - | Metal Film | 0.125W, 1/8W | Switches | - | - | - | - | - | S (0.001%) | - | - | Snap Action Switches | - | - | - | - | Military, Moisture Resistant, Weldable | Basic / Snap Action Switches | - | - | - | - | - | ||
![]() RLR05C3570FRB14 Dale | 39 |
| - | Axial | Axial | - | Johanson Dielectrics | - | - | 25 | - | Contains lead / RoHS non-compliant | Johanson | + 155 C | - 55 C | PCB Mount | RLR05C3570FRB14-MIL | - | Details | - | 700 V | -65°C ~ 150°C | Tube | RHX | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | 1 % | 1 (Unlimited) | 2 | 50 PPM / C | Resistor High Power Low Inductance | 200 Ohms | - | Metal Film | 0.125W, 1/8W | Resistors | 100 W | - | Thick Film | - | Radial | R (0.01%) | 5.1 mm | 0.8 mm | Thick Film Resistors | - | - | Thick Film Resistors Leaded | - | - | Thick Film Resistors - Through Hole | - | 4.8 mm | - | 20 mm | 16 mm | ||
![]() CMF50196K00BHR6 Dale | In Stock | - | - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 196 kOhms | - | Metal Film | 0.25W, 1/4W | Terminal Blocks | - | - | - | - | - | - | - | - | Terminal Block Interface Modules | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Terminal Block Interface Modules | - | - | - | - | - | ||
![]() RNC50J4700BSRSL Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RNC50J4700BSRSL-MIL | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 470 Ohms | - | Metal Film | 0.1W, 1/10W | Switches | - | - | - | - | - | S (0.001%) | - | - | Limit Switches | - | - | - | - | Military, Moisture Resistant, Weldable | Limit Switches | - | - | - | - | - | ||
![]() RN60D3902FR36 Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RN60D3902FR36-MIL | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 39 kOhms | - | Metal Film | 0.25W, 1/4W | Switches | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Limit Switches | - | - | - | - | - | ||
![]() RNC55H29R1BSB14 Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RNC55H29R1BSB14-MIL | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 29.1 Ohms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Omron | - | - | - | - | - | ||
![]() RNC55H1622FRRSL Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RNC55H1622FRRSL-MIL | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 16.2 kOhms | - | Metal Film | 0.125W, 1/8W | Switches | - | - | - | - | - | R (0.01%) | - | - | Limit Switches | - | - | - | - | Military, Moisture Resistant, Weldable | Limit Switches | - | - | - | - | - | ||
![]() RN50E1621FRE6 Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RN50E1621FRE6-MIL | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 1.62 kOhms | - | Metal Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Omron | - | - | - | - | - | ||
![]() RWR80S9R76FSRSL Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RWR80S9R76FSRSL-MIL | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 9.76 Ohms | - | Wirewound | 2W | Switches | - | - | - | - | - | S (0.001%) | - | - | Limit Switches | - | - | - | - | Military, Moisture Resistant | Limit Switches | - | - | - | - | - | ||
![]() CMF6095K300FHR6 Dale | In Stock | - | - | Axial | Axial | Polyamide (PA) | TE Connectivity | - | - | 5 | - | Contains lead / RoHS non-compliant | TE Connectivity | - | - | DIN Rail | - | 1SNK531060R0000 | Details | - | 1 kV | -55°C ~ 175°C | Tape & Reel (TR) | SNK | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | Feed Through Terminal Block | 95.3 kOhms | 2 Position | Metal Film | 1W | Terminal Blocks | - | 31 mm | - | 50 A | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | Flame Retardant Coating, Moisture Resistant, Safety | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() RN60D2493FRSL Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RN60D2493FRSL-MIL | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 249 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Omron | - | - | - | - | - | ||
![]() CPR1568R00KE10 Dale | In Stock | - | - | Radial | Radial Lead | - | Johanson Dielectrics | - | - | 25 | - | Lead free / RoHS Compliant | Johanson | + 155 C | - 55 C | PCB Mount | - | - | Details | 0.267435 oz | 700 V | -65°C ~ 275°C | Tube | RHX | 1.888 L x 0.500 W (47.96mm x 12.70mm) | 1 % | 1 (Unlimited) | 2 | 50 PPM / C | Resistor High Power Low Inductance | 1 kOhms | - | Wirewound | 15W | Resistors | 100 W | - | Thick Film | - | Radial | - | 5.1 mm | 0.8 mm | Thick Film Resistors | - | - | Thick Film Resistors Leaded | - | - | Thick Film Resistors - Through Hole | - | 4.8 mm | 0.500 (12.70mm) | 20 mm | 16 mm | ||
![]() RNC55H3203BSRE6 Dale | 39 |
| - | Axial | Axial | - | TE Connectivity / Holsworthy | 0402 | 1005 | 1000 | - | Contains lead / RoHS non-compliant | TE Connectivity | + 155 C | - 55 C | PCB Mount | RNC55H3203BSRE6-MIL | 9-2176309-9 | Details | 0.000019 oz | 50 V | -65°C ~ 175°C | MouseReel | RP73P | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 0.1 % | 1 (Unlimited) | 2 | 25 PPM / C | High Power Precision Resistors | 105 Ohms | - | Metal Film | 0.125W, 1/8W | Resistors | 100 mW (1/10 W) | - | Thin Film | - | SMD/SMT | S (0.001%) | - | - | Thin Film Resistors | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.3 mm | - | 1 mm | 0.5 mm | ||
Tiny WHSL | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Lead free / RoHS Compliant | Omron | - | - | - | - | F39SML1310 | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 715 Ohms | - | Metal Film | 0.5W, 1/2W | Sensors | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Safety Light Curtains | - | - | - | - | - | ||
![]() RLR07C2402GSBSL Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RLR07C2402GSBSL-MIL | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 24 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Omron | - | - | - | - | - | ||
![]() RNC55H3743FMRE6 Dale | 46 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RNC55H3743FMRE6-MIL | F3SG4SRB152025K | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 374 kOhms | - | Metal Film | 0.125W, 1/8W | Sensors | - | - | - | - | - | M (1%) | - | - | Optical Sensors | - | - | - | - | Military, Moisture Resistant, Weldable | Safety Light Curtains | - | - | - | - | - | ||
![]() RN55C1624FB14 Dale | 39 |
| - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RN55C1624FB14-MIL | F39ST1310 | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 1.62 MOhms | - | Metal Film | 0.125W, 1/8W | Sensors | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Safety Light Curtains | - | - | - | - | - | ||
![]() RN50C2203FRE6 Dale | In Stock | - | - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | RN50C2203FRE6-MIL | F3SG4SRB120014K | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 220 kOhms | - | Metal Film | 0.05W, 1/20W | Sensors | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Safety Light Curtains | - | - | - | - | - | ||
![]() CMF503K9000FKR6 Dale | In Stock | - | - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | - | E2EQX10D1M1TGJ03M | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 3.9 kOhms | - | Metal Film | 0.25W, 1/4W | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Proximity Sensors | - | - | - | - | - | ||
![]() CMF605R3600FKBF Dale | In Stock | - | - | Axial | Axial | - | Omron Automation and Safety | - | - | 1 | - | Contains lead / RoHS non-compliant | Omron | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 5.36 Ohms | - | Metal Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | Omron | - | - | - | - | - |