- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Material | Housing Material | PCB Mounting Orientation | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Pitch | Orientation | Number of Contacts | Housing Color | Dielectric | Failure Rate | ELV | Max Current Rating | Wire/Cable Type | Viewing Angle | Lens Style | Test Current | Forward Voltage | Wire/Cable Diameter | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Color Rendering Index (CRI) | Features | Test Temperature | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55E3483BRE6 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RN55E3483BRE6-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 348 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | ||
![]() RWR81SR215FSS73 Dale | 39 |
| - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RWR81SR215FSS73-MIL | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±650ppm/°C | - | 215 mOhms | - | Wirewound | - | 1W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | ||
![]() CPCF0549K90FB32 Dale | In Stock | - | - | - | - | Radial | Radial Lead | - | - | - | Contains lead / RoHS non-compliant | - | - | - | -65°C ~ 225°C | Bulk | CPCF | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 49.9 kOhms | - | Metal Oxide Film | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 1.003 (25.48mm) | - | - | - | - | ||
![]() RNX03833M0KKLB Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Lead free / RoHS Compliant | - | - | - | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±10% | - | 2 | - | ±100ppm/°C | - | 33 MOhms | - | Metal Oxide Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | - | ||
![]() RNC55J7591DSBSL Dale | 39 |
| - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RNC55J7591DSBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 7.59 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() CMF551M5800FHEK Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Lead free / RoHS Compliant | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 1.58 MOhms | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | ||
![]() RN55E1540BRSL Dale | 39 |
| - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RN55E1540BRSL-MIL | Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 154 Ohms | - | Metal Film | White | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 750 mA | - | 115 ° | Flat | 400 mA | 18 V | - | - | - | - | - | 80 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 85 °C | 1.7 mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() RNR50J1402FRBSL Dale | In Stock | - | - | Gold | - | Axial | Axial | - | Thermoplastic | - | Contains lead / RoHS non-compliant | RNR50J1402FRBSL-MIL | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | Connector, Receptacle, Socket | 14 kOhms | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | ||
![]() RN60E3402BB14 Dale | In Stock | - | - | - | - | Axial | Axial | Metal | - | - | Contains lead / RoHS non-compliant | RN60E3402BB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 34 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | ||
![]() RLR32C2431FMBSL Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RLR32C2431FMBSL-MIL | Compliant | 50 V | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | 10 % | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 2.43 kOhms | - | Metal Film | - | 1W | 390 pF | - | - | - | - | C0G | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() RN55E9531FBSL Dale | 39 |
| - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RN55E9531FBSL-MIL | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 9.53 kOhms | - | Metal Film | Black | 0.125W, 1/8W | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 7.8 mm | 0.75 dB | Singlemode | Yellow | 45 dB | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 167.64 m | - | - | - | ||
![]() CPL05R0400HB14 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | - | Non-Compliant | - | -65°C ~ 275°C | Bulk | CPL | 0.875 L x 0.313 W (22.22mm x 7.94mm) | ±3% | 1 (Unlimited) | 2 | - | ±300ppm/°C | - | 40 mOhms | - | Wirewound | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | - | - | - | - | - | ||
![]() ROX4007M23FKF5 Dale | In Stock | - | - | - | Wall | Axial | Axial | - | - | - | Lead free / RoHS Compliant | - | Non-Compliant | - | -55°C ~ 230°C | Bulk | ROX | 0.310 Dia x 4.050 L (7.87mm x 102.87mm) | ±1% | - | 2 | Crimp | ±100ppm/°C | - | 7.23 MOhms | - | Metal Oxide Film | - | 16.8W | - | - | Straight | 61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | No | - | ||
![]() RNC55H2552FSR36 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RNC55H2552FSR36-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 25.5 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() RWR81N1R96FRBSL Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RWR81N1R96FRBSL-MIL | Non-Compliant | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 1.96 Ohms | - | Wirewound | - | 1W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - | ||
![]() RN55C9310FR36 Dale | 39 |
| - | Lead, Tin | - | Axial | Axial | - | Nylon | Vertical | Contains lead / RoHS non-compliant | RN55C9310FR36-MIL | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | SMD/SMT | ±50ppm/°C | Header, Pin, Plug | 931 Ohms | 11 | Metal Film | - | 0.125W, 1/8W | - | 1.25 mm | Vertical | - | Natural | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | 4.7 mm | - | UL94 V-0 | ||
![]() RWR80S2801FSB12 Dale | 39 |
| - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RWR80S2801FSB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 2.8 kOhms | - | Wirewound | - | 2W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | ||
![]() RNR55H4020BRRSL Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RNR55H4020BRRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 402 Ohms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | ||
![]() RN55D6000FR36 Dale | In Stock | - | - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RN55D6000FR36-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 600 Ohms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | ||
![]() RN55C1693BRE6 Dale | 39 |
| - | - | - | Axial | Axial | - | - | - | Contains lead / RoHS non-compliant | RN55C1693BRE6-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 169 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - |