- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Housing Material | PCB Mounting Orientation | Underplate Material | Circuit Applications | Contact Materials | Lead Free Status / RoHS Status | Other Names | RoHS | Shrouded | Tail Length | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Capacitance | Pitch | Orientation | Current Rating | Number of Contacts | Housing Color | Operating Supply Voltage | Failure Rate | Contact Style | Row Spacing | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Impedance | Wire/Cable Type | Sealable | Contact Current Rating | Logic Function | Data Rate | Number of Signal Positions | Wire/Cable Diameter | Hole Diameter | Number of Columns | Mating Alignment | Mode | Wire/Cable Color | Stackable | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Features | Number of Ground Positions | Height | Height Seated (Max) | Length | Width | Plating Thickness | Thickness | PCB Thickness | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF55442K00FKBF Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Non-Compliant | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 442 kOhms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC60J1050FSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC60J1050FSB14-MIL | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 105 Ohms | - | - | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | ||
![]() RN65C1472FBSL Dale | 30 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RN65C1472FBSL-MIL | Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 14.7 kOhms | - | 85 °C | -40 °C | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.1 V | - | - | - | - | - | - | 250 kbps | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3.2 mm | - | 37.5 mm | 20.5 mm | - | - | - | No SVHC | - | ||
![]() RNC50H6041BSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC50H6041BSB14-MIL | Non-Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 6.04 kOhms | - | - | - | Metal Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | ||
![]() CMF0718K000GKR6 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Non-Compliant | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 18 kOhms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR07C2702GMRE6 Dale | 46 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RLR07C2702GMRE6-MIL | Non-Compliant | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 27 kOhms | - | - | - | Metal Film | Beige | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | Twin Zip | - | - | - | - | - | 4.2 mm | - | - | - | Multimode | Blue | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 31 m | - | - | - | - | - | - | ||
![]() RNC50H3521BSRE6 Dale | 39 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC50H3521BSRE6-MIL | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 3.52 kOhms | - | - | - | Metal Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | ||
![]() CMF55154R00DEBF Dale | In Stock | - | - | - | - | Surface Mount | Axial | - | Axial | - | - | - | - | - | Lead free / RoHS Compliant | - | Compliant | - | - | 1 kV | 1 kV | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 154 Ohms | - | 125 °C | -55 °C | Metal Film | - | - | - | 0.5W, 1/2W | 1.5 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | 5.7404 mm | 5.08 mm | - | 2.1844 mm | - | - | - | ||
![]() RWR81N1R40FSRSL Dale | 39 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RWR81N1R40FSRSL-MIL | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 1.4 Ohms | - | - | - | Wirewound | - | - | - | 1W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H5363FSBSL Dale | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold, Tin | - | Axial | - | Axial | Polymer | Vertical | Nickel | Signal | Copper, Nickel | Contains lead / RoHS non-compliant | RNC55H5363FSBSL-MIL | Non-Compliant | Fully Shrouded | 1.4 mm | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | Press-Fit | ±50ppm/°C | Header, Pin | 536 kOhms | 54 | 185 °C | -67 °C | Metal Film | - | 9 | - | 0.125W, 1/8W | - | 1.905 mm | Vertical | 750 mA | 54 | Black | 30 V | S (0.001%) | Press-Fit | 1.15 mm | - | - | 750 mA | 100 Ω | - | No | 750 mA | - | 25 Gbps | 36 | - | 381 µm | 6 | With | - | - | No | No | Yes | 18 | 3 | Military, Moisture Resistant, Weldable | 18 | 11.95 mm | - | 20.2438 mm | 16.7 mm | 760 nm | - | 3 mm | - | UL94 V-0 | ||
![]() PTF651K8400BXBF Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | - | 2 | - | ±15ppm/°C | - | 1.84 kOhms | - | - | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | - | ||
![]() RWR80S4120FSB12 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RWR80S4120FSB12-MIL | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 412 Ohms | - | - | - | Wirewound | - | - | - | 2W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | ||
![]() RWR89S27R4FSRSL Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RWR89S27R4FSRSL-MIL | Non-Compliant | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 27.4 Ohms | - | - | - | Wirewound | - | - | - | 3W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H30R9BRB14 Dale | In Stock | - | - | - | - | - | Axial | 3 | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC55H30R9BRB14-MIL | Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 30.9 Ohms | - | - | - | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | ||
![]() RN60C6490FR36 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RN60C6490FR36-MIL | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 649 Ohms | - | - | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55E1582DBSL Dale | 9 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RN55E1582DBSL-MIL | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 15.8 kOhms | - | - | - | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RWR80N56R2BSBSL Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RWR80N56R2BSBSL-MIL | Non-Compliant | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80N | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 56.2 Ohms | - | - | - | Wirewound | - | - | Female | 2W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - | - | - | - | ||
![]() RN60E5361FRSL Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RN60E5361FRSL-MIL | Non-Compliant | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 5.36 kOhms | - | - | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RN65D1334FB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RN65D1334FB14-MIL RN70D2803FRSL | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 1.33 MOhms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55J1180BSRE6 Dale | 39 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC55J1180BSRE6-MIL | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 118 Ohms | - | - | - | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - |