- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Max Power Dissipation | Frequency | Failure Rate | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Features | Height Seated (Max) | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN65D15R8FBSL Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN65D15R8FBSL-MIL | Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 15.8 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() ROX050220KKNLB Dale | In Stock | - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.550 L (7.87mm x 13.97mm) | ±10% | - | 2 | ±200ppm/°C | - | 220 kOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | ||
![]() RNC60H1720DSB14 Dale | 46 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC60H1720DSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 172 Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RWR80SR453FSS73 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR80SR453FSS73-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±650ppm/°C | - | 453 mOhms | - | - | Wirewound | 2W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RLR07C6201GMB14 Dale | 46 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR07C6201GMB14-MIL | Compliant | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 6.2 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() CMF557K3200FKEK Dale | In Stock | - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 7.32 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() RNR55H3571FSB14 Dale | 39 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNR55H3571FSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 3.57 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RLR20C43R0GRB14 Dale | 9 |
| - | Standard | Axial | 6 | Axial | Contains lead / RoHS non-compliant | RLR20C43R0GRB14-MIL | Compliant | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 43 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | 250 MHz | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() RNC50H1350DSBSL Dale | 46 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC50H1350DSBSL-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 135 Ohms | - | - | Metal Film | 0.1W, 1/10W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RLR05C5R76FSRSL Dale | 39 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR05C5R76FSRSL-MIL | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 5.76 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RWR89S1540FSB12 Dale | 46 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR89S1540FSB12-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 154 Ohms | - | - | Wirewound | 3W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RWR80SR267FMS73 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR80SR267FMS73-MIL | Non-Compliant | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±650ppm/°C | - | 267 mOhms | - | - | Wirewound | 2W | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RLR07C1001GRB14 Dale | 83 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR07C1001GRB14-MIL | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 1 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RN55C47R0BRE6 Dale | 39 |
| - | Surface Mount | Axial | 6 | Axial | Contains lead / RoHS non-compliant | RN55C47R0BRE6-MIL | Compliant | - | Yes | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | Multi-Voltage Supervisor | 47 Ohms | 125 °C | -40 °C | Metal Film | 0.125W, 1/8W | - | 696 mW | - | - | 5.5 V | 800 mV | 15 µA | Active Low | 3 | 8.8 ms | 4.375 V | 2.55 V | 2.7 V | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Axial | - | Axial | Lead free / RoHS Compliant | - | Compliant | 50 V | - | -65°C ~ 275°C | Tape & Reel (TR) | CP | 0.875 L x 0.375 W (22.22mm x 9.52mm) | 5 % | 1 (Unlimited) | 2 | ±300ppm/°C | - | 10 Ohms | 125 °C | -55 °C | Wirewound | 5W | 30 pF | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() RWR89S5R62FSS70 Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR89S5R62FSS70-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 5.62 Ohms | - | - | Wirewound | 3W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RNC50H6903BSBSL Dale | 39 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC50H6903BSBSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 690 kOhms | - | - | Metal Film | 0.1W, 1/10W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() RNX1006M00FKR7 Dale | In Stock | - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | Non-Compliant | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±1% | - | 2 | ±100ppm/°C | - | 6 MOhms | - | - | Metal Oxide Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | ||
![]() RWR81S4R12FRRSL Dale | In Stock | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR81S4R12FRRSL-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 4.12 Ohms | - | - | Wirewound | 1W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() RN70C6492FRSL Dale | 39 |
| - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN70C6492FRSL-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 64.9 kOhms | - | - | Metal Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - |