- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 6.49 kOhms | Metal Film | - | 0.5W, 1/2W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() CMF5515K820BHR6 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 15.82 kOhms | Metal Film | - | 0.5W, 1/2W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RN55E3241BRE6 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55E3241BRE6-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 3.24 kOhms | Metal Film | - | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RLR20C4R42FRBSL Dale | 9 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RLR20C4R42FRBSL-MIL | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 4.42 Ohms | Metal Film | - | 0.5W, 1/2W | R (0.01%) | Military, Moisture Resistant, Weldable | - | ||
![]() CMF60332K00FHEK Dale | 39 |
| - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 332 kOhms | Metal Film | - | 1W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RNC55H44R8BRB14 Dale | 39 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55H44R8BRB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 44.8 Ohms | Metal Film | - | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | - | ||
![]() RLR32C2001GRRSL Dale | 30 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RLR32C2001GRRSL-MIL | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 2 kOhms | Metal Film | - | 1W | R (0.01%) | Military, Moisture Resistant, Weldable | - | ||
![]() CPCP051K200JB32 Dale | 39 |
| - | Radial | Radial Lead | Contains lead / RoHS non-compliant | - | - | - | -65°C ~ 275°C | Bulk | CPCP | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | 1 (Unlimited) | 2 | ±20ppm/°C | 1.2 kOhms | Wirewound | - | 5W | - | Flame Proof, Safety | 1.003 (25.48mm) | ||
![]() RLR05C2003GSBSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR05C2003GSBSL-MIL | Non-Compliant | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 200 kOhms | Metal Film | - | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() RWR84S2551FSRSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR84S2551FSRSL-MIL | Non-Compliant | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 2.55 kOhms | Wirewound | - | 7W | S (0.001%) | Military, Moisture Resistant | - | ||
![]() RNC55J5491FSB14 Dale | 9 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55J5491FSB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 5.49 kOhms | Metal Film | - | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() RNC50J9092FSRSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50J9092FSRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 90.9 kOhms | Metal Film | - | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() RN55E86R6FRSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55E86R6FRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 86.6 Ohms | Metal Film | - | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RNC60H1243FRB14 Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC60H1243FRB14-MIL | Compliant | 12 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 124 kOhms | Metal Film | Clear | 0.25W, 1/4W | R (0.01%) | Military, Moisture Resistant, Weldable | - | ||
![]() RN55E2432FRSL Dale | 9 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RN55E2432FRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 24.3 kOhms | Metal Film | - | 0.125W, 1/8W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() CW00510K00JE73 Dale | 1072 |
| - | Axial | Axial | Lead free / RoHS Compliant | CWD-10KRTR | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.22mm) | ±5% | 1 (Unlimited) | 2 | ±30ppm/°C | 10 kOhms | Wirewound | - | 6.5W | - | Moisture Resistant | - | ||
![]() RNC50H4321BSB14 Dale | 39 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H4321BSB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 4.32 kOhms | Metal Film | - | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | - | ||
![]() ROX07510M0JKEL Dale | In Stock | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±5% | - | 2 | ±100ppm/°C | 10 MOhms | Metal Oxide Film | - | 3W | - | Flame Retardant Coating, High Voltage, Safety | - | ||
![]() RWR84S25R5FRRSL Dale | In Stock | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR84S25R5FRRSL-MIL | Non-Compliant | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±30ppm/°C | 25.5 Ohms | Wirewound | - | 7W | R (0.01%) | Military, Moisture Resistant | - | ||
![]() RLR07C4871FPB14 Dale | 39 |
| - | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C4871FPB14-MIL | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 4.87 kOhms | Metal Film | - | 0.25W, 1/4W | P (0.1%) | Military, Moisture Resistant, Weldable | - |