- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW010250R0JE73 Vishay Dale | 44 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 250Ohm | - | - | - | Wirewound | - | - | 10W | - | TR | 13W | - | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Moisture Resistant | 9.52mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RS010R5000FE73 Vishay Dale | 6194 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2011 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | - | - | - | Wirewound | - | PRECISION | 10W | 2.24V | TR | 10W | - | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.53mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CW00127R00JE70 Vishay Dale | 32 |
| Datasheet | 14 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2015 | CW | 0.094Diax0.406L 2.39mmx10.31mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 27Ohm | - | - | - | Wirewound | - | - | 1W | - | TR | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | - | - | Moisture Resistant | 2.39mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNC55H2211FSRE6 Vishay Dale | 996 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Cut Tape (CT) | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2.21kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1471BSB14 Vishay Dale | 23 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.47kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW0102K400JE12 Vishay Dale | 9 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 2.4kOhm | - | - | - | Wirewound | 13W | - | 10W | - | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS01A2K000FE70 Vishay Dale | 48 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | - | - | - | Wirewound | - | PRECISION | 1W | - | TR | 1W | All-Welded | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | - | - | Moisture Resistant | 2.39mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CW01013R00JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 13Ohm | - | - | - | Wirewound | 13W | - | 10W | - | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN65D2151FB14 Vishay Dale | 14 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.15kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D1330FB14 Vishay Dale | 23 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 133Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1274FSB14 Vishay Dale | 36 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.27MOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR80S1R00FPB12 Vishay Dale | 40 |
| Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | - | 2W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 2W | 38.1mm | - | P (0.1%) | - | - | Military, Moisture Resistant | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF5625K200BZEB Vishay Dale | 3327 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | PTF | 0.091Diax0.250L 2.31mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±5ppm/°C | 25.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.125W 1/8W | HIGH PRECISION | - | - | TR | 125mW | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | 300V | - | 0.64 mm | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ROX200100MFKEL Vishay Dale | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | - | 15kV | -55°C~180°C | Bulk | 2015 | ROX | 0.310Diax2.050L 7.87mmx52.07mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100MOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | 6W | 15V | - | 6W | Cylindrical | FIXED RESISTOR | - | - | 6W | 38.1mm | - | - | 810 μm | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNC55H6491FSB14 Vishay Dale | 478 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 6.49kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF503K9200FHEB Vishay Dale | 1639 |
| Datasheet | 12 Weeks | - | - | Axial | - | - | - | 2 | Axial | 200V | -55°C~175°C | Tape & Reel (TR) | 2011 | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 3.92kOhms | - | 175°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 1.65mm | 3.81mm | 1.65mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNC55H1651FSRE6 Vishay Dale | 11 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 1.65kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR05R1000JE12 Vishay Dale | 139 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 100mOhm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | Tubular | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | - | - | Moisture Resistant | 7.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ALSR0375R00JE12 Vishay Dale | 121 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2013 | ALSR | 0.180Diax0.500L 4.57mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 75Ohm | - | - | - | Wirewound | - | - | 3W | - | - | 3W | Tubular | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | Moisture Resistant | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RLR07C2204GSB14 Vishay Dale | 301 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 2.2MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | 640 μm | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | - | Unknown | Non-RoHS Compliant | Contains Lead |