- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Body Material | Breakdown Voltage / V | Contact Materials | Lead Free Status / RoHS Status | Number of Elements | Other Names | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Fastening Type | Power Rating | Max Power Dissipation | Orientation | Current Rating | Military Standard | Number of Contacts | Contact Gender | Operating Supply Voltage | Failure Rate | Polarity | Contact Style | Insulation Resistance | Number of Channels | Leakage Current | Plating | Element Configuration | Wire/Cable Gauge | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reverse Breakdown Voltage | Number of Unidirectional Channels | Min Breakdown Voltage | Features | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR32C24R3FRB14 Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RLR32C24R3FRB14-MIL | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 24.3 Ohms | - | - | - | Metal Film | - | 1W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() CPR075R000KE10 Dale | In Stock | - | - | - | - | - | Radial | - | - | Radial Lead | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -65°C ~ 275°C | Bulk | CPR | 1.398 L x 0.375 W (35.51mm x 9.53mm) | ±10% | 1 (Unlimited) | 2 | - | ±300ppm/°C | - | 5 Ohms | - | - | - | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 0.360 (9.14mm) | - | - | - | - | - | ||
![]() RWR80S1210FRS73 Dale | 43 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR80S1210FRS73-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 121 Ohms | - | - | - | Wirewound | - | 2W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() CMF507K6800FHEB Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Lead free / RoHS Compliant | - | CMF7.68KQFCT | - | - | - | -55°C ~ 175°C | Cut Tape (CT) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 7.68 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CW01040K00JB12 Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 40 kOhms | - | - | - | Wirewound | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() RLR07C1212FMB14 Dale | 43 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RLR07C1212FMB14-MIL | - | Non-Compliant | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 12.1 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR78S2740FSB12 Dale | 27 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR78S2740FSB12-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 274 Ohms | - | - | - | Wirewound | - | 10W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RNC60H2003FRBSL Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC60H2003FRBSL-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 200 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RN65C4751FRE6 Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RN65C4751FRE6-MIL | - | Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 4.75 kOhms | - | 85 °C | -40 °C | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | No | - | - | - | ||
![]() RN55D47R5FR36 Dale | 14 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RN55D47R5FR36-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 47.5 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RWR81SR649FSS73 Dale | 14 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR81SR649FSS73-MIL | - | Non-Compliant | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | 1 % | 1 (Unlimited) | 2 | - | ±400ppm/°C | - | 511 Ω | - | - | - | Wirewound | - | 1W | - | 125 mW | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | Contains Lead | - | ||
![]() RN60C54R9FB14 Dale | In Stock | - | - | - | Gold | Cable, Free Hanging | Axial | - | Aluminium | Axial | Aluminium | - | Copper | Contains lead / RoHS non-compliant | - | RN60C54R9FB14-MIL | - | Non-Compliant | 850 V | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | Crimp | ±50ppm/°C | Circular, Plug | 54.9 Ohms | 61 | 200 °C | -65 °C | Metal Film | Male | 0.25W, 1/4W | Bayonet | - | - | Straight | 7.5 A | MIL-DTL-38999 | 61 | Female | - | - | - | Socket | - | - | - | Cadmium | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 22.63 mm | No | No SVHC | - | Environment Resistant | ||
![]() RWR74S90R9FRS73 Dale | In Stock | - | - | - | - | Surface Mount | Axial | 2 | - | Axial | - | 11.4 V | - | Contains lead / RoHS non-compliant | 1 | RWR74S90R9FRS73-MIL | 10.2 V | Compliant | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 90.9 Ohms | - | 150 °C | -65 °C | Zener | - | 5W | - | - | 400 W | - | - | - | - | - | 10.2 V | R (0.01%) | Unidirectional | - | - | 1 | 1 µA | - | Single | - | No | 1 µA | 16.7 V | 24 A | 40 A | 400 W | Unidirectional | 1 mA | 11.4 V | 1 | 11.4 V | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() CMF5547K500BEBF Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 47.5 kOhms | - | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF70301R00FKEA Dale | In Stock | - | - | - | Gold | - | Axial | - | - | Axial | Aluminium | - | - | Lead free / RoHS Compliant | - | - | - | Compliant | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | Crimp | ±100ppm/°C | Circular | 2.804 MΩ | - | - | - | Metal Film | Receptacle | 1.75W | - | - | - | - | - | - | 26 | - | - | - | - | Socket | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | No SVHC | - | - | ||
![]() RN65C4020FRSL Dale | 43 |
| - | Production (Last Updated: 4 days ago) | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RN65C4020FRSL-MIL | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 402 Ohms | - | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF55174K00FKEB Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 174 kOhms | - | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RNC50H5231FSRSL Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC50H5231FSRSL-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 5.23 kOhms | - | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RNC50K7500FPBSL Dale | 43 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC50K7500FPBSL-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 750 Ohms | - | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR80S3161BSS73 Dale | In Stock | - | - | - | - | - | Axial | - | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR80S3161BSS73-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 3.16 kOhms | - | - | - | Wirewound | - | 2W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - |