- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Shell Material | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Max Power Dissipation | Military Standard | Contact Gender | Failure Rate | ELV | Plating | Wire/Cable Type | Wire/Cable Diameter | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55H49R9FSRSL Dale | 39 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H49R9FSRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 49.9 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() CMF55374K00FHR6 Dale | In Stock | - | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | - | Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 0.05 % | 1 (Unlimited) | 2 | - | 5 ppm/°C | 88.7 kΩ | - | 125 °C | -55 °C | Thin Film | - | 0.5W, 1/2W | 250 mW | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 660.4 µm | - | 3.2004 mm | 1.6002 mm | ||
![]() RN55E8873FBSL Dale | 39 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN55E8873FBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 887 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RNC55H1110FRBSL Dale | 46 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H1110FRBSL-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 111 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55H1153DRB14 Dale | 39 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H1153DRB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 115 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55H3262BSB14 Dale | 9 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H3262BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 32.6 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 10 kOhms | - | - | - | Metal Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RWR78N6R98FMB12 Dale | 39 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR78N6R98FMB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78N | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 6.98 Ohms | - | - | - | Wirewound | - | 10W | - | - | - | M (1%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | ||
![]() RNC55H6492FSRE6 Dale | 30 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H6492FSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 64.9 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55H4021BSB14 Dale | 129 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55H4021BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.02 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55J4750FSBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC55J4750FSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 475 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RN55E4423FRSL Dale | 39 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RN55E4423FRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 442 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() CMF55140K00CHR6 Dale | 39 |
| - | - | - | Axial | - | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 140 kOhms | - | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() CW02BR2200JE70HS Dale | In Stock | - | - | Gold | - | Axial | Aluminium | Axial | Lead free / RoHS Compliant | - | Compliant | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.188 Dia x 0.562 L (4.78mm x 14.27mm) | ±5% | 1 (Unlimited) | 2 | Solder | - | 220 mOhms | 4 | - | - | Wirewound | - | 3.75W | - | MIL-DTL-26482 | Female | - | - | Anodized | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | ||
![]() RLR20C5100GPB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR20C5100GPB14-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 510 Ohms | - | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RLR07C3654FRBSL Dale | 39 |
| - | - | Cable | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR07C3654FRBSL-MIL | Compliant | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.65 MOhms | - | - | - | Metal Film | Yellow | 0.25W, 1/4W | - | - | - | R (0.01%) | Compliant | - | Twin Zip | 2 mm | 0.5 dB | Multimode | Blue | 0 dB | Military, Moisture Resistant, Weldable | - | - | 33 m | - | ||
![]() RNC60J3921FSB14 Dale | 9 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC60J3921FSB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 3.92 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RLR32C1302GRB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RLR32C1302GRB14-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 13 kOhms | - | - | - | Metal Film | - | 1W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC50H1911FSB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RNC50H1911FSB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.91 kOhms | - | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RWR81N3740FSBSL Dale | 39 |
| - | - | - | Axial | - | Axial | Contains lead / RoHS non-compliant | RWR81N3740FSBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 374 Ohms | - | - | - | Wirewound | - | 1W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - |