- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Failure Rate | ELV | Number of Resistors | Lead/Base Style | Features | Diameter | Height Seated (Max) | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNR55H3403FSBSL Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNR55H3403FSBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 340 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR84S3321FMB12 Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR84S3321FMB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 3.32 kOhms | - | - | Wirewound | 7W | - | - | M (1%) | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() CMF5571K500DHEA Dale | 9 |
| - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 71.5 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() ROX1004M80FNLB Dale | In Stock | - | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.920 L (7.87mm x 23.37mm) | ±1% | - | 2 | ±200ppm/°C | 4.8 MOhms | - | - | Metal Oxide Film | 4W | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | ||
![]() RN65E4421BB14 Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN65E4421BB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 4.42 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RN55C2322FBSL Dale | 9 |
| - | Production (Last Updated: 4 days ago) | Axial, Through Hole | Axial | Axial | Contains lead / RoHS non-compliant | RN55C2322FBSL-MIL | Compliant | 100 V | -65°C ~ 175°C | Tape & Box (TB) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | 5 % | 1 (Unlimited) | 2 | 60 ppm/°C | 510 Ω | 200 °C | -55 °C | Power resistor, Wirewound | 0.125W, 1/8W | 3 W | 3 W | - | Compliant | 1 | Axial | Flame Retardant Coating, Military, Moisture Resistant, Safety | 6 mm | - | 13.4874 mm | No | ||
![]() RNC60H5762DSB14 Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC60H5762DSB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 57.6 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RWR80S88R7DRBSL Dale | 39 |
| - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S88R7DRBSL-MIL | Non-Compliant | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.5% | 1 (Unlimited) | 2 | ±20ppm/°C | 88.7 Ohms | - | - | Wirewound | 2W | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RN55E4120DBSL Dale | 30 |
| - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55E4120DBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | 412 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RNC55H7590BSR36 Dale | 39 |
| - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55H7590BSR36-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 759 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC50J6900BSBSL Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50J6900BSBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 690 Ohms | - | - | Metal Film | 0.1W, 1/10W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55J1781BSBSL Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55J1781BSBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.78 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RWR78SR100FRS73 Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR78SR100FRS73-MIL | Non-Compliant | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | ±650ppm/°C | 100 mOhms | - | - | Wirewound | 10W | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() CMF559K0900BEEA Dale | 39 |
| - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 9.09 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RWR84S5111FRBSL Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR84S5111FRBSL-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 5.11 kOhms | - | - | Wirewound | 7W | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR74S2200FRB12 Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR74S2200FRB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 220 Ohms | - | - | Wirewound | 5W | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() CMF5524R900BHBF Dale | In Stock | - | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 24.9 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RN50E1871FRSL Dale | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN50E1871FRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.87 kOhms | - | - | Metal Film | 0.05W, 1/20W | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() CMF556K2000FKEK Dale | In Stock | - | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 6.2 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RNC55H2431FSBSL Dale | 39 |
| - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55H2431FSBSL-MIL | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.43 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - |