- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Contact Materials | Lead Free Status / RoHS Status | Manufacturer Lifecycle Status | Other Names | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Pitch | Orientation | Number of Outputs | Efficiency | Output Voltage | Housing Color | Output Type | Max Output Current | Failure Rate | ELV | Output Current | Contact Current Rating | Topology | Min Input Voltage | Max Input Voltage | Synchronous Rectifier | Forward Voltage | Evaluation Kit | Features | Height | Height Seated (Max) | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC50J6901BSRE6 Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC50J6901BSRE6-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 6.9 kOhms | - | - | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RWR74S3480FRRSL Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR74S3480FRRSL-MIL | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 348 Ohms | - | - | - | Wirewound | - | - | 5W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR84S2741FRBSL Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR84S2741FRBSL-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 2.74 kOhms | - | - | - | Wirewound | - | - | 7W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RN60C1912FRSL Dale | 27 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RN60C1912FRSL-MIL | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 19.1 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RWR78N3R32FRB12 Dale | In Stock | - | - | - | Tin | - | Axial | - | Axial | - | Nylon | Brass | Contains lead / RoHS non-compliant | - | RWR78N3R32FRB12-MIL | Non-Compliant | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78N | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | Receptacle, Tab | 3.32 Ohms | 2 | 130 °C | -40 °C | Wirewound | - | Receptacle | 10W | 5 mm | Vertical | - | - | - | Natural | - | - | R (0.01%) | Compliant | - | 16 A | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 12.2 mm | - | 10 mm | - | ||
![]() RNC60K5112FSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC60K5112FSB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 51.1 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RWR81S2R01FSB12 Dale | 43 |
| - | - | - | - | Axial | - | Axial | Steel | - | - | Contains lead / RoHS non-compliant | - | RWR81S2R01FSB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 2.01 Ohms | - | - | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR81S2800FRRSL Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR81S2800FRRSL-MIL | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 280 Ohms | - | - | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR81N15R0FSB12 Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR81N15R0FSB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 15 Ohms | - | - | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | ||
![]() RWR80SR505BRB12 Dale | 43 |
| - | - | - | - | Axial | - | Axial | Steel | - | - | Contains lead / RoHS non-compliant | - | RWR80SR505BRB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.1% | 1 (Unlimited) | 2 | ±400ppm/°C | - | 505 mOhms | - | - | - | Wirewound | - | - | 2W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() CMF5516R000BHEK Dale | 107 |
| - | - | - | - | Axial | - | Axial | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 16 Ohms | - | - | - | Metal Film | Grey | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() PTF6550K000DZBF Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.5% | - | 2 | ±5ppm/°C | - | 50 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() CMF651K0000JKEK Dale | 43 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Axial | 9 | Axial | - | - | - | Lead free / RoHS Compliant | PRODUCTION (Last Updated: 1 month ago) | - | Compliant | 3 MHz | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±5% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 1 kOhms | - | 85 °C | -40 °C | Metal Film | - | - | 1.5W | - | - | 1 | 90 % | 3.7 V | - | Fixed | 1 A | - | - | 1 A | - | Boost | 2.5 V | 5.5 V | Yes | - | Yes | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | No | ||
![]() RN70D2263FBSL Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RN70D2263FBSL-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 226 kOhms | - | - | - | Metal Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RWR89N8R45FSB12 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RWR89N8R45FSB12-MIL | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 8.45 Ohms | - | - | - | Wirewound | - | - | 3W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | ||
![]() RS0058K000FE73 Dale | 43 |
| - | - | - | - | Axial | - | Axial | PC | - | - | Lead free / RoHS Compliant | - | - | Compliant | - | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | - | 8 kOhms | - | - | - | Wirewound | Black | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() RLR07C8061FSBSL Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RLR07C8061FSBSL-MIL | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 8.06 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() CW02B13K00JE70HS Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.188 Dia x 0.562 L (4.78mm x 14.27mm) | ±5% | 1 (Unlimited) | 2 | ±30ppm/°C | - | 13 kOhms | - | - | - | Wirewound | - | - | 3.75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | ||
![]() RNC55K3162FRB14 Dale | In Stock | - | - | - | - | Chassis Mount | Axial | 6 | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC55K3162FRB14-MIL | Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 31.6 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | 1.57 V | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55H73R2FSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | Contains lead / RoHS non-compliant | - | RNC55H73R2FSB14-MIL | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 73.2 Ohms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - |