- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Gender | Power (Watts) | Orientation | Number of Contacts | Failure Rate | Contact Style | Features | Height Seated (Max) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC60K7152FSRE6 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC60K7152FSRE6-MIL | Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 71.5 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | ||
![]() RN55C9531BB14 Dale | 130 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C9531BB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 9.53 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() CPR05110R0JE14 Dale | In Stock | - | - | - | Radial | Radial Lead | Lead free / RoHS Compliant | - | Non-Compliant | -65°C ~ 275°C | Bulk | CPR | 1.060 L x 0.375 W (26.92mm x 9.53mm) | ±5% | 1 (Unlimited) | 2 | - | ±300ppm/°C | 110 Ohms | Wirewound | - | 5W | - | - | - | - | Flame Proof, Safety | 0.360 (9.14mm) | - | ||
![]() RWR81S45R3BRRSL Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR81S45R3BRRSL-MIL | Non-Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 45.3 Ohms | Wirewound | - | 1W | - | - | R (0.01%) | - | Military, Moisture Resistant | - | - | ||
![]() RL07S432GRE6 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RL07S432GRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-22684/01, RL07 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | 1 (Unlimited) | 2 | - | ±200ppm/°C | 4.3 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() RWR78S6R81FRBSL Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR78S6R81FRBSL-MIL | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 6.81 Ohms | Wirewound | - | 10W | - | - | R (0.01%) | - | Military, Moisture Resistant | - | - | ||
![]() CMF602K9400BER6 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | - | Non-Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 2.94 kOhms | Metal Film | Female | 1W | - | 79 | - | Socket | Flame Retardant Coating, Moisture Resistant, Safety | - | - | ||
![]() RN55C69R8BRE6 Dale | 46 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C69R8BRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 69.8 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() RNC50H1203BSB14 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H1203BSB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 120 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | ||
![]() RNC55K2740FSRE6 Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55K2740FSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 274 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | ||
![]() CMF55250K00BEEK Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 250 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | ||
![]() RNC55J4533BSRSL Dale | 39 |
| - | Cable | Axial | Axial | Contains lead / RoHS non-compliant | RNC55J4533BSRSL-MIL | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | Crimp | ±25ppm/°C | 453 kOhms | Metal Film | Male | 0.125W, 1/8W | Straight | 61 | S (0.001%) | Pin | Military, Moisture Resistant, Weldable | - | No | ||
![]() RLR07C7503FRB14 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C7503FRB14-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 750 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | ||
![]() RWR80S63R4FRRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S63R4FRRSL-MIL | Non-Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 63.4 Ohms | Wirewound | - | 2W | - | - | R (0.01%) | - | Military, Moisture Resistant | - | - | ||
![]() RLR07C51R1FRRSL Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C51R1FRRSL-MIL | Non-Compliant | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 51.1 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | ||
![]() RWR71S4R02FRS70 Dale | 30 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR71S4R02FRS70-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.02 Ohms | Wirewound | - | 2W | - | - | R (0.01%) | - | Military, Moisture Resistant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 26.1 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | ||
![]() RN60C6492BRE6 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN60C6492BRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 64.9 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() ROX1003M90KNLB Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.920 L (7.87mm x 23.37mm) | ±10% | - | 2 | - | ±200ppm/°C | 3.9 MOhms | Metal Oxide Film | - | 4W | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | ||
![]() RNC60J50R0BSB14 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC60J50R0BSB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 50 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - |