- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | CoilResistance | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Contact Resistance | Features | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60C1052FB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN60C1052FB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 10.5 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF60510R10CHEK Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.25% | 1 (Unlimited) | 2 | ±50ppm/°C | 510.1 Ohms | - | - | Metal Film | - | 1W | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF55806R00BHR6 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 806 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RN55C4641BBSL Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN55C4641BBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 4.64 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RWR82SR750FSS73 Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR82SR750FSS73-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | 1 (Unlimited) | 2 | ±400ppm/°C | 750 mOhms | - | - | Wirewound | - | 1.5W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RNC55J1581BSRE6 Dale | 43 |
| - | - | - | Axial | - | Axial | 360 Ω | Contains lead / RoHS non-compliant | RNC55J1581BSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.58 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | 100 mΩ | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RNR55H7682BMRE6 Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNR55H7682BMRE6-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 0.5 % | 1 (Unlimited) | 2 | 25 ppm/°C | 15 kΩ | 175 °C | -65 °C | Metal Film | - | 0.125W, 1/8W | 125 mW | 125 mW | - | 0.001 % | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.39 mm | - | Contains Lead | ||
![]() RN65C5902DB14 Dale | 43 |
| - | Lead, Tin | Through Hole | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN65C5902DB14-MIL | Non-Compliant | -65°C ~ 175°C | Tape & Reel | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | 0.1 % | 1 (Unlimited) | 2 | 25 ppm/°C | 97.6 kΩ | 175 °C | -65 °C | Metal Film | - | 0.5W, 1/2W | - | - | MIL-PRF-55182 | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.78 mm | - | 4.75 mm | - | No | - | ||
![]() RNR55J5492FSBSL Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNR55J5492FSBSL-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 54.9 kOhms | - | - | Metal Film | Red | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RNC50H2201BSRE6 Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC50H2201BSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.2 kOhms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RN55E3920BB14 Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN55E3920BB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 392 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RN55E6342BRE6 Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN55E6342BRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 63.4 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RNC55J9762BSRE6 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC55J9762BSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 97.6 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RN50C2050FRSL Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN50C2050FRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 205 Ohms | - | - | Metal Film | - | 0.05W, 1/20W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RN65D1000FBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN65D1000FBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 100 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RLR07C1624FRBSL Dale | 43 |
| - | Gold | - | Axial | 20 | Axial | - | Contains lead / RoHS non-compliant | RLR07C1624FRBSL-MIL | Compliant | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 1.62 MOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR81S1100BSBSL Dale | 43 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR81S1100BSBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±20ppm/°C | 110 Ohms | - | - | Wirewound | - | 1W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR89S30R5BSS73 Dale | 14 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR89S30R5BSS73-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±0.1% | 1 (Unlimited) | 2 | ±30ppm/°C | 30.5 Ohms | - | - | Wirewound | - | 3W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RN55C3923CRSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RN55C3923CRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | 1 (Unlimited) | 2 | ±50ppm/°C | 392 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RWR89S2R50FSBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR89S2R50FSBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.5 Ohms | - | - | Wirewound | - | 3W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | - | - | - | - |