- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | ELV | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 34.8 kOhms | Metal Film | 0.5W, 1/2W | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RNC55H4051BSB14 Dale | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC55H4051BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 4.05 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | ||
![]() RN55E1741FRSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN55E1741FRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.74 kOhms | Metal Film | 0.125W, 1/8W | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RN55E1422FB14 Dale | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN55E1422FB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 14.2 kOhms | Metal Film | 0.125W, 1/8W | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() CMF55548K90BEEK Dale | 43 |
| - | Axial | Axial | - | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 548.9 kOhms | Metal Film | 0.5W, 1/2W | - | Not Applicable | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RNX02560M0FKR8 Dale | In Stock | - | - | Axial | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | - | 2 | ±100ppm/°C | 60 MOhms | Metal Oxide Film | 0.5W, 1/2W | - | - | Flame Retardant Coating, High Voltage, Safety | - | ||
![]() RWR80S2151FRBSL Dale | 27 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR80S2151FRBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 2.15 kOhms | Wirewound | 2W | R (0.01%) | - | Military, Moisture Resistant | - | ||
![]() CMF551K3300FHEB Dale | 995 |
| - | Axial | Axial | Steel | Lead free / RoHS Compliant | CMF1.33KHFCT | - | -55°C ~ 175°C | Cut Tape (CT) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.33 kOhms | Metal Film | 0.5W, 1/2W | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RNC55H7502FRRE6 Dale | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC55H7502FRRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 75 kOhms | Metal Film | 0.125W, 1/8W | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | ||
![]() CMF555K4900FKEB Dale | In Stock | - | - | Axial | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 5.49 kOhms | Metal Film | 0.5W, 1/2W | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RWR80SR556DRBSL Dale | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR80SR556DRBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.5% | 1 (Unlimited) | 2 | ±400ppm/°C | 556 mOhms | Wirewound | 2W | R (0.01%) | - | Military, Moisture Resistant | - | ||
![]() RWR81S3R01BSS73 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR81S3R01BSS73-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 3.01 Ohms | Wirewound | 1W | S (0.001%) | - | Military, Moisture Resistant | - | ||
![]() CMF60249K00FHEB Dale | 27 |
| - | Axial | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 249 kOhms | Metal Film | 1W | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RN60E3921BB14 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN60E3921BB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 3.92 kOhms | Metal Film | 0.25W, 1/4W | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() RN55C1023BB14 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN55C1023BB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 102 kOhms | Metal Film | 0.125W, 1/8W | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() CMF656M1900FKBF Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | - | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 6.19 MOhms | Metal Film | 1.5W | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() RN55C1372DRSL Dale | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN55C1372DRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | 13.7 kOhms | Metal Film | 0.125W, 1/8W | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | ||
![]() CMF55127K00FKRE Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 127 kOhms | Metal Film | 0.5W, 1/2W | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | ||
![]() CW02C820R0JS70 Dale | 43 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | CWB-820TR | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.218 Dia x 0.500 L (5.54mm x 12.70mm) | ±5% | 1 (Unlimited) | 2 | ±30ppm/°C | 820 Ohms | Wirewound | 3.25W | - | - | Moisture Resistant | - | ||
![]() RNC60J6653FSRE6 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC60J6653FSRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 665 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | - | Military, Moisture Resistant, Weldable | - |