- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Insulation Resistance | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVR05R1500FE73 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 5g | 870mV | -65°C~275°C | Tape & Reel (TR) | 2009 | LVR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 150mOhm | - | - | - | Wirewound | - | PRECISION | 5W | 870mV | TR | 5W | Cylindrical | FIXED RESISTOR | - | - | MIL-PRF-49465 | 5W | 38.1mm | - | 10GOhm | - | - | Current Sense, Moisture Resistant | 8.38mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CW0057K500JS73 Vishay Dale | 48 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2007 | CW | 0.312Diax0.875L 7.92mmx22.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 7.5kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5W | 194V | TR | 6.5W | Tubular | FIXED RESISTOR | - | - | - | 5W | 38.1mm | - | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H75R0FSRE6 Vishay Dale | 14 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LVR01R0250FE70 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 2g | 1.16V | -65°C~175°C | Tape & Reel (TR) | 2009 | LVR | 0.115Diax0.427L 2.92mmx10.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 25mOhm | - | - | - | Wirewound | - | PRECISION | 1W | 1.16V | TR | 1W | Tubular | FIXED RESISTOR | - | MIL-PRF-49465 | - | 1W | 38.1mm | - | 10GOhm | - | - | Current Sense, Moisture Resistant | 2.92mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CW010360R0JE12 Vishay Dale | 6 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 360Ohm | - | - | - | Wirewound | 13W | - | 10W | - | - | 10W | Tubular | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RWR89S6R81FSB12 Vishay Dale | 26 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.81Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 3W | - | - | 3W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | - | 3W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant | 4.75mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H17R4BSB14 Vishay Dale | 11 |
| Datasheet | 14 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 17.4Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 0.1W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H1022DSB14 Vishay Dale | 23 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 10.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 0.05W | 31.75mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1402BSB14 Vishay Dale | 23 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 14kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 0.1W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H7683FSB14 Vishay Dale | 42 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 768kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 0.05W | 31.75mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1802GSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | - | Axial | - | - | - | Axial | - | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 18kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | 38.1mm | S (0.001%) | - | 640 μm | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CMF5533R000FKR6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 33Ohms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RN55D3280FB14 Vishay Dale | 11 |
| Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 328Ohms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D2802FRE6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 28kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF552K2100FKR670 Vishay Dale | 22 |
| Datasheet | 12 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.21kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RN55C3162FRE6 Vishay Dale | 29 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 31.6kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 0.1W | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF07200K00GNR6 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200.005886mg | 250V | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | 500mW | - | TR, 8 INCH | 500mW | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | 640 μm | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RLR07C1800GSR36 Vishay Dale | 48 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 180Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1001FRE6 Vishay Dale | 4907 |
| Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 300V | -65°C~175°C | Cut Tape (CT) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RWR84SR556DMBSL Vishay Dale | 25 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR84S | 0.312Diax0.875L 7.92mmx22.23mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 556mOhms | - | 250°C | -55°C | Wirewound | 7W | - | 7W | - | - | 7W | - | - | - | - | - | - | 38.1mm | M (1%) | - | - | - | Military, Moisture Resistant | - | 22.225mm | 7.92mm | - | - | Non-RoHS Compliant | Contains Lead |