- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Contact Shape | Supplier Device Package | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Approvals | Circuit Applications | Lead Free Status / RoHS Status | Other Names | RoHS | Tail Length | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Power (Watts) | Power Rating | Pitch | Orientation | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Length | Operating Supply Voltage | Failure Rate | Contact Style | ELV | Plating | Sealable | Contact Current Rating | Mating Retention | Mating Post Length | Connector System | Features | Height | Height Seated (Max) | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF55348R00FKEK Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Compliant | - | 150 V | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | 50 ppm/°C | - | 47 kΩ | - | 155 °C | -55 °C | Thin Film | - | 0.5W, 1/2W | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 550 µm | - | - | - | - | - | - | Lead Free | ||
![]() RN70C2002BBSL Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RN70C2002BBSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 20 kOhms | - | - | - | Metal Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RNC60H63R4DSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC60H63R4DSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 63.4 Ohms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() RWR89S27R4FRS73 Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RWR89S27R4FRS73-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 27.4 Ohms | - | - | - | Wirewound | - | 3W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() RN55E1332DRE6 Dale | 14 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RN55E1332DRE6-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 13.3 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() CP001527R50JE143 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -65°C ~ 275°C | Bulk | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | 1 (Unlimited) | 2 | - | ±300ppm/°C | - | 27.5 Ohms | - | - | - | Wirewound | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | ||
![]() RNC55H1324BSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC55H1324BSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 1.32 MOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() RWR84S3R57FRBSL Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RWR84S3R57FRBSL-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 3.57 Ohms | - | - | - | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() RNC55H6492BSBSL Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC55H6492BSBSL-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 64.9 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() RN55D3831FRE6 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RN55D3831FRE6-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 3.83 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() RNC60H5560DSRE6 Dale | 27 |
| - | Production (Last Updated: 3 weeks ago) | Gold | Through Hole | Axial | Square | Axial | PBT | Right Angle | Without | Nickel | Without | CSA | Signal | Contains lead / RoHS non-compliant | RNC60H5560DSRE6-MIL | Compliant | 3.56 mm | 250 V | -65°C ~ 175°C | Box | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | Solder | ±50ppm/°C | Header, Pin, Plug | 556 Ohms | 4 | 221 °C | -67 °C | Metal Film | 1 | 0.25W, 1/4W | - | 2.54 mm | Right Angle | 5 A | 4 | Male | Black | 3.56 mm | 250 V | S (0.001%) | Pin | Compliant | Gold | No | 5 A | With | 7.37 mm | Wire-to-Board | Military, Moisture Resistant, Weldable | 8.81 mm | - | 380 nm | 380 nm | 1.5748 mm | No | UL94 V-0 | - | ||
![]() CW010100K0JE123 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | 100 kOhms | - | - | - | Wirewound | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() RNX0254M70KKLB Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±10% | - | 2 | - | ±100ppm/°C | - | 4.7 MOhms | - | - | - | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | - | - | ||
![]() RN55E4530DB14 Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RN55E4530DB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 453 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() CPCC05R6800JE66 Dale | In Stock | - | - | - | - | - | Radial | - | Radial Lead | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -65°C ~ 275°C | Bulk | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | 1 (Unlimited) | 2 | - | ±400ppm/°C | - | 680 mOhms | - | - | - | Wirewound | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 1.003 (25.48mm) | - | - | - | - | - | - | ||
![]() RNC55J6493FSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC55J6493FSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | 649 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() RLR07C3014FSRE6 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RLR07C3014FSRE6-MIL | Compliant | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 3.01 MOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() RNC60H2261FSB14 Dale | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | RNC60H2261FSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 2.26 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() CMF60220R00JKEA Dale | 43 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Non-Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±5% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 220 Ohms | - | - | - | Metal Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | ||
![]() PTF6518K700FZEB Dale | 14 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | - | 2 | - | ±5ppm/°C | - | 18.7 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - |