- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Capacitance | Orientation | Number of Outputs | Number of Contacts | Failure Rate | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Power | Voltage - Output 2 | Reset | Number of Voltages Monitored | Reset Timeout | Current - Output 1 | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Isolation Voltage | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60D2370FBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN60D2370FBSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 309 Ω | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() CMF55604K00FKEK Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 604 kOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RWR71S2700FRRSL Dale | 39 |
| - | Through Hole | Axial | Axial | Contains lead / RoHS non-compliant | RWR71S2700FRRSL-MIL | Compliant | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | Battery Backup Circuit | 270 Ohms | 85 °C | -40 °C | Wirewound | - | 2W | - | - | - | - | R (0.01%) | 5.5 V | 4.5 V | 4 mA | - | - | Active High/Active Low | 1 | 25 ms | - | 4.62 V | 4.25 V | 4.5 V | - | - | Military, Moisture Resistant | - | - | - | - | - | Contains Lead | ||
![]() RNC50H5231DSB14 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H5231DSB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 5.23 kOhms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR80S4750FRRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S4750FRRSL-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | - | 475 Ohms | - | - | Wirewound | - | 2W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR81SR806FSRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR81SR806FSRSL-MIL | Compliant | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±400ppm/°C | Plug | - | 806 mOhms | - | - | Wirewound | - | 1W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RN65D4870FBSL Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN65D4870FBSL-MIL | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 487 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RWR84S1201BRB12 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR84S1201BRB12-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | - | 1.2 kOhms | - | - | Wirewound | - | 7W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR71SR150FSRSL Dale | 9 |
| - | Through Hole | Axial | Axial | Contains lead / RoHS non-compliant | RWR71SR150FSRSL-MIL | Compliant | 12 V | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | 1 (Unlimited) | 2 | - | ±650ppm/°C | - | - | 150 mOhms | 85 °C | -40 °C | Wirewound | - | 2W | - | - | 2 | - | S (0.001%) | - | - | - | 6 W | -12 V | - | - | - | 250 mA | - | - | - | 1.5 kV | 250 mA | Military, Moisture Resistant | 10.16 mm | - | 31.75 mm | 20.32 mm | - | - | ||
![]() RNX025475KFKEL Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 475 kOhms | - | - | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | ||
![]() RNC55H9650FSB14 Dale | In Stock | - | - | Surface Mount | Axial | Axial | Contains lead / RoHS non-compliant | RNC55H9650FSB14-MIL | Compliant | - | 100 V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | 5 % | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 965 Ohms | 125 °C | -55 °C | Metal Film | - | 0.125W, 1/8W | 56 pF | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() RWR89S27R0BSB12 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR89S27R0BSB12-MIL | Non-Compliant | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | - | - | 27 Ohms | - | - | Wirewound | - | 3W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR81S1R78FRB12 Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR81S1R78FRB12-MIL | Non-Compliant | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 1.78 Ohms | - | - | Wirewound | - | 1W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RNC50J2100BSRSL Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50J2100BSRSL-MIL | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | - | 210 Ohms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RN55C9312FB14 Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C9312FB14-MIL | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 93.1 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() RLR32C4420FRBSL Dale | In Stock | - | - | Wall | Axial | Axial | Contains lead / RoHS non-compliant | RLR32C4420FRBSL-MIL | Compliant | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | Crimp | ±100ppm/°C | - | - | 442 Ohms | - | - | Metal Film | Female | 1W | - | Straight | - | 4 | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR80S18R2FRS70 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S18R2FRS70-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | - | 18.2 Ohms | - | - | Wirewound | - | 2W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR80S7680FRBSL Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S7680FRBSL-MIL | Non-Compliant | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | - | 768 Ohms | - | - | Wirewound | - | 2W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() CMF65255R00DHR6 Dale | In Stock | - | - | Surface Mount | Axial | Axial | Contains lead / RoHS non-compliant | - | Compliant | - | 50 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 255 Ohms | 125 °C | -55 °C | Metal Film | - | 1.5W | 1.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | - | ||
![]() RWR80S66R5FSS73 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S66R5FSS73-MIL | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | - | 66.5 Ohms | - | - | Wirewound | - | 2W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - |