- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Max Power Dissipation | Output Type | Failure Rate | Interface | Max Current Rating | Number of Bits | Viewing Angle | Accuracy | Forward Current | Lens Style | Test Current | Supply Type | Pressure Type | Port Style | Forward Voltage | Sampling Rate | Illumination Color | Luminous Flux | Number of Converters | Color Rendering Index (CRI) | Features | Test Temperature | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF65953R00BYEB Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | - | 2 | ±10ppm/°C | 953 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() RNC55J3920FPR36 Dale | 9 |
| - | - | - | Axial | 48 | Axial | - | Contains lead / RoHS non-compliant | RNC55J3920FPR36-MIL | Non-Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 392 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | Lead Free | ||
![]() RWR89N2200FRB12 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR89N2200FRB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 220 Ohms | - | - | Wirewound | - | 3W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ||
![]() RNC50H5901FRRSL Dale | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC50H5901FRRSL-MIL | Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 5.9 kOhms | - | - | Metal Film | White | 0.1W, 1/10W | 18 W | - | R (0.01%) | - | 900 mA | - | 115 ° | - | - | Flat | 500 mA | - | - | - | 18 V | - | - | 750 lm | - | 90 | Military, Moisture Resistant, Weldable | 85 °C | 1.7 mm | - | 15.85 mm | 15.85 mm | - | ||
![]() RNC55J4010FSBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC55J4010FSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±25ppm/°C | 401 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR78S3R48FRBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR78S3R48FRBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 3.48 Ohms | - | - | Wirewound | - | 10W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RNC55K1872FSBSL Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC55K1872FSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 18.7 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() MR10210K000BAE66 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Lead free / RoHS Compliant | MR102-10K-.1 MR102-10K-.1% MR102-10K-.1%-ND | - | -55°C ~ 145°C | Bulk | MR100 | 0.187 Dia x 0.375 L (4.75mm x 9.52mm) | ±0.1% | 1 (Unlimited) | 2 | ±10ppm/°C | 10 kOhms | - | - | Wirewound | - | 0.175W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNR50H6811FRB14 Dale | 9 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNR50H6811FRB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 6.81 kOhms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR78S1R00DPB12 Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR78S1R00DPB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±0.5% | 1 (Unlimited) | 2 | ±400ppm/°C | 1 Ohms | - | - | Wirewound | - | 10W | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() CPR0530R00JE31 Dale | In Stock | - | - | - | Surface Mount | Radial | 38 | Radial Lead | - | Lead free / RoHS Compliant | - | Compliant | -65°C ~ 275°C | Bulk | CPR | 1.060 L x 0.375 W (26.92mm x 9.53mm) | ±5% | 1 (Unlimited) | 2 | ±300ppm/°C | 30 Ohms | 85 °C | -40 °C | Wirewound | - | 5W | 40 mW | - | - | SPI, Serial | - | 24 | - | - | - | - | - | Single | - | - | - | 8 ksps | - | - | 1 | - | Flame Proof, Safety | - | - | 0.360 (9.14mm) | - | - | Contains Lead | ||
![]() RNC60H1821FRRSL Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNC60H1821FRRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.82 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RNC55J2370BRB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | Plastic | Contains lead / RoHS non-compliant | RNC55J2370BRB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 237 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RNR55H1301FPB14 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RNR55H1301FPB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.3 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR89S7320FRS73 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR89S7320FRS73-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 732 Ohms | - | - | Wirewound | - | 3W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR81S14R7FRS70 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR81S14R7FRS70-MIL | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 14.7 Ohms | - | - | Wirewound | - | 1W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() RWR82S12R1FRB12 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR82S12R1FRB12-MIL | Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 12.1 Ohms | - | - | Wirewound | - | 1.5W | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() CMF5571K500FHEB Dale | In Stock | - | - | - | Surface Mount | Axial | - | Axial | - | Lead free / RoHS Compliant | CMF71.5KHFTR | Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 71.5 kOhms | - | - | Metal Film | White | 0.5W, 1/2W | - | - | - | - | 500 mA | - | 120 ° | - | 150 mA | - | 150 mA | - | - | - | 3.2 V | - | White | 30.6 lm | - | 80 | Flame Retardant Coating, Moisture Resistant, Safety | - | 1.2 mm | - | 3.5 mm | 3.45 mm | - | ||
![]() RLR07C4991FPBSL Dale | 39 |
| - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RLR07C4991FPBSL-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 4.99 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() RWR89N75R9FSS73 Dale | In Stock | - | - | - | - | Axial | - | Axial | - | Contains lead / RoHS non-compliant | RWR89N75R9FSS73-MIL | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 75.9 Ohms | 105 °C | -40 °C | Wirewound | - | 3W | - | Analog Voltage | S (0.001%) | - | - | - | - | 0.5 % | - | - | - | - | Vented Gauge | Threaded | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - |