- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Gender | Power (Watts) | Orientation | Number of Contacts | Failure Rate | Features | Height Seated (Max) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR80SR301FRRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80SR301FRRSL-MIL | Non-Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±650ppm/°C | 301 mOhms | Wirewound | - | 2W | - | - | R (0.01%) | Military, Moisture Resistant | - | - | ||
![]() RWR89N21R8FSBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR89N21R8FSBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 1 (Unlimited) | 2 | - | ±30ppm/°C | 21.8 Ohms | Wirewound | - | 3W | - | - | S (0.001%) | Military, Moisture Resistant, Non-Inductive | - | - | ||
![]() RLR07C5761FSR36 Dale | In Stock | - | - | Jam Nut | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C5761FSR36-MIL | Compliant | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | Crimp | ±100ppm/°C | 5.76 kOhms | Metal Film | Female | 0.25W, 1/4W | Straight | 61 | S (0.001%) | Military, Moisture Resistant, Weldable | - | No | ||
![]() RNC55K2263FSBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55K2263FSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 226 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | ||
![]() RNC50H3012FRRE6 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50H3012FRRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 30.1 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | - | ||
![]() RN65C5620FBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN65C5620FBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 562 Ohms | Metal Film | - | 0.5W, 1/2W | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() RNC50J4421FSRSL Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50J4421FSRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 4.42 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | ||
![]() RNC55J21R5FSBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC55J21R5FSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 21.5 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | ||
![]() RWR81S2700FRBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR81S2700FRBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 270 Ohms | Wirewound | - | 1W | - | - | R (0.01%) | Military, Moisture Resistant | - | - | ||
![]() ROX300430RJNEMN Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 230°C | Bulk | ROX | 0.310 Dia x 3.050 L (7.87mm x 77.47mm) | ±5% | - | 2 | - | ±200ppm/°C | 430 Ohms | Metal Oxide Film | - | 10W | - | - | - | Flame Proof, High Voltage, Safety | - | - | ||
![]() CMF55250K00BEEB Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 250 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | ||
![]() CMF553K3200BHR6 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.32 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | ||
![]() RWR80S1800FRB12 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR80S1800FRB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | 180 Ohms | Wirewound | - | 2W | - | - | R (0.01%) | Military, Moisture Resistant | - | - | ||
![]() RLR07C5R10FMBSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RLR07C5R10FMBSL-MIL | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | 5.1 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | M (1%) | Military, Moisture Resistant, Weldable | - | - | ||
![]() RN55C6491FR36 Dale | 9 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN55C6491FR36-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 6.49 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() RWR81S1R15FSB12 Dale | 39 |
| - | - | Axial | Axial | Contains lead / RoHS non-compliant | RWR81S1R15FSB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.15 Ohms | Wirewound | - | 1W | - | - | S (0.001%) | Military, Moisture Resistant | - | - | ||
![]() CMF552M4900BHEB Dale | In Stock | - | - | - | Axial | Axial | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.49 MOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | ||
![]() RNC60H1042DSB14 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC60H1042DSB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 10.4 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | ||
![]() RN50C2153FB14 Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RN50C2153FB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | 215 kOhms | Metal Film | - | 0.05W, 1/20W | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | ||
![]() RNC50J6493FSRSL Dale | In Stock | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | RNC50J6493FSRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | 649 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | - |