- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF5656K900BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | Axial | 10 PPM / C | - | 56.9 kOhms | - | 150 °C | -55 °C | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF561K8900BZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 5 PPM / C | - | 1.89 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56493R00BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | PTF | 0.1 % | - | - | - | 10 PPM / C | - | 493 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF567K3900BYEB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | - | PTF | 0.1 % | - | - | - | 10 PPM / C | - | 7.39 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF564K0700AYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.05 % | - | - | - | 10 PPM / C | - | 4.07 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF565K9350BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 10 PPM / C | - | 5.935 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF568K6600BZR6 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Cut Tape | PTF | 0.1 % | - | - | - | 5 PPM / C | - | 8.66 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5616K000FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 16 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5690K900BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 90.9 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5610K500BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 10 PPM / C | - | 10.5 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() CPF318R000JKB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF318R000JKB14 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 4.88 | N | No | 0.050459 oz | 500 V | Bulk | CPF | 5 % | e0 | No | - | 100 PPM / C | Precision Resistor | 18 Ohms | Tin/Lead (Sn63Pb37) | - | - | - | FLAME PROOF, PRECISION | 3 W | BULK | Tubular | FIXED RESISTOR | not_compliant | Axial | 3 W | 38.1 mm | 500 V | 0.81 mm | 70 °C | Metal Film Resistors Flameproof | - | 4.57 mm | 14.1 mm | ||
![]() PTF563K5700BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 10 PPM / C | - | 3.57 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF562K1000DZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | 300 V | Bulk | PTF | 0.5 % | - | - | - | 5 PPM / C | - | 2.1 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF563K6020BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 3.602 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5624K300BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 24.3 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF562K2600BZBF Vishay / Dale | In Stock | - | - | - | Through Hole | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | Axial | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 2.26 kOhms | - | 150 °C | -55 °C | Metal Film | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF561K8700BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 1.87 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5660K400FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 60.4 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5626K800BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 26.8 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5649R900DZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.5 % | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 49.9 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm |