- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN50C4222FRE6 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN50C4222FRE6-MIL | Non-Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 42.2 kOhms | Metal Film | 0.05W, 1/20W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RLR07C4122FSBSL Dale | 39 |
| - | Axial | Axial | 675.852631 g | Contains lead / RoHS non-compliant | RLR07C4122FSBSL-MIL | Non-Compliant | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 41.2 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | 177.8 mm | - | 203.2 mm | 203.2 mm | ||
![]() RWR81S2R43FRB12 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR81S2R43FRB12-MIL | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 2.43 Ohms | Wirewound | 1W | R (0.01%) | Military, Moisture Resistant | - | - | - | - | ||
![]() RNC50H1540FSRSL Dale | 46 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC50H1540FSRSL-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 154 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() CMF552K0000JNEA Dale | In Stock | - | - | Axial | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | 1 (Unlimited) | 2 | ±200ppm/°C | 2 kOhms | Metal Film | 0.5W, 1/2W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RN65C3903BRE6 Dale | 39 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN65C3903BRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 390 kOhms | Metal Film | 0.5W, 1/2W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() RWR80S1R33FRB12 Dale | 9 |
| - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR80S1R33FRB12-MIL | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.33 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR81N76R8BSB12 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR81N76R8BSB12-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±20ppm/°C | 76.8 Ohms | Wirewound | 1W | S (0.001%) | Military, Moisture Resistant, Non-Inductive | - | - | - | - | ||
![]() RNC55J2802BSRSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC55J2802BSRSL-MIL | Non-Compliant | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 28 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RLR07C33R0GPRSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RLR07C33R0GPRSL-MIL | - | -65°C ~ 150°C | Tape and Reel | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 33 Ohms | Metal Film | 0.25W, 1/4W | P (0.1%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RWR89S4320BRBSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR89S4320BRBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±0.1% | 1 (Unlimited) | 2 | ±20ppm/°C | 432 Ohms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | - | - | - | - | ||
![]() RNC50H5622BSB14 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC50H5622BSB14-MIL | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 56.2 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RLR05C3300GSRSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RLR05C3300GSRSL-MIL | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | 330 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC55J9092BSBSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC55J9092BSBSL-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 90.9 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() RNC60J6123BSB14 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RNC60J6123BSB14-MIL | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 612 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() CMF55244K00BEEB Dale | In Stock | - | - | Axial | Axial | - | Lead free / RoHS Compliant | - | Non-Compliant | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 244 kOhms | Metal Film | 0.5W, 1/2W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RN60C8871CRE6 Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RN60C8871CRE6-MIL | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.25% | 1 (Unlimited) | 2 | ±50ppm/°C | 8.87 kOhms | Metal Film | 0.25W, 1/4W | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | ||
![]() CMF5515M400FKBF Dale | 39 |
| - | Axial | Axial | - | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 15.4 MOhms | Metal Film | 0.5W, 1/2W | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() RWR81S4640BSBSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR81S4640BSBSL-MIL | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 1 (Unlimited) | 2 | ±20ppm/°C | 464 Ohms | Wirewound | 1W | S (0.001%) | Military, Moisture Resistant | - | - | - | - | ||
![]() RWR80S2770DSRSL Dale | In Stock | - | - | Axial | Axial | - | Contains lead / RoHS non-compliant | RWR80S2770DSRSL-MIL | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±0.5% | 1 (Unlimited) | 2 | ±20ppm/°C | 277 Ohms | Wirewound | 2W | S (0.001%) | Military, Moisture Resistant | - | - | - | - |